- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- ECCN Code
- HTS Code
- Isolation Voltage-Max
- Manufacturer
- Number of Elements
- Operating Temperature-Max
Attribute column
Manufacturer
Infineon Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Chemistry | Contact Finish Mating | Contact Materials | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage-Off State | Voltage, Rating | Zero-Crossing Circuit | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Approval Agency | Voltage - Isolation | Output Type | Configuration | Note | Number of Channels | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Cable Opening | Resolution | Forward Current-Max | Current - DC Forward (If) (Max) | Turn On Time | On-State Current-Max | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Features | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BRT12F-X007 Infineon Technologies | In Stock | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | - | BRT12 | - | - | - | 500μA | 1.2mA | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BRT12F-X007 | Infineon Technologies | - | 1 | 100 °C | -40 °C | Bulk | - | Obsolete | - | Obsolete | 5.68 | - | - | - | 600 V | - | No | -40°C ~ 100°C | - | - | - | - | EAR99 | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | unknown | - | - | CQC, UL, VDE | 5300Vrms | Triac | SINGLE | - | 1 | - | 1.1V | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.02 A | 20 mA | - | - | 300 mA | - | 5300 V | 10kV/μs | - | 1.2 mA | - | - | - | 600 V | - | - | - | ||
![]() BRT13H. Infineon | In Stock | - | Datasheet | - | Free Hanging (In-Line) | - | - | - | Composite | - | Thermoplastic | - | CTV06RQW | - | Gold | Copper Alloy | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | - | Composite | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Crimp | - | Plug, Male Pins | 4 (Quadrax) | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | E | Shielded | Environment Resistant | - | Olive Drab Cadmium | 17-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() BRT22H Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | BRT22H | Glenair | - | 1 | 100 °C | -40 °C | Retail Package | DIP-6 | Active | - | Active | 1.81 | - | Yes | - | - | - | - | - | * | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | 0.02 A | - | - | - | - | - | 5300 V | - | - | 2 mA | - | - | - | 600 V | - | - | - | ||
![]() BRT23-M Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | BRT23-M | Glenair | - | - | - | - | Retail Package | - | Active | - | Active | 5.54 | - | Yes | - | - | - | - | - | * | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL420-X007 Infineon | In Stock | - | Datasheet | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL420-X007 | - | - | 1 | 100 °C | -55 °C | - | ROHS COMPLIANT, DIP-6 | Active | - | - | 1.63 | - | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | - | HIGH SENSITIVITY, UL APPROVED | 8541.40.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | - | 1 mA | - | - | - | 600 V | - | - | - | ||
![]() IL4218 Infineon | In Stock | - | Datasheet | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL4218 | - | - | 1 | 100 °C | -55 °C | - | DIP-6 | Active | - | - | 1.29 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | - | 0.7 mA | - | - | - | 800 V | - | - | - | ||
![]() IL4208 Infineon | In Stock | - | Datasheet | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL4208 | - | - | 1 | 100 °C | -55 °C | - | DIP-6 | Active | - | - | 1.31 | - | Yes | Triac & SCR Output Optocouplers Phototriac Output Low Input Current | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | - | 1 mA | - | - | - | 800 V | - | - | - | ||
![]() IL410-X009T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | LiON/LiPol | - | - | - | - | - | - | - | - | n/a | - | - | - | MSOP12 | - | - | - | - | - | Yes | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL420 Infineon | In Stock | - | Datasheet | 21 Weeks | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL420 | - | - | 1 | 100 °C | -55 °C | - | DIP-6 | Active | - | - | 1.29 | Yes | Yes | - | - | - | - | - | LTC186 | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | 12bit | 0.06 A | - | - | - | - | - | 5300 V | - | - | 1 mA | - | - | - | 600 V | - | - | - | ||
![]() IL4118 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL4118-X007T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL4108-X009T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BRT21H Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | - | 6-DIP | - | - | BRT21 | - | - | - | 500μA | 2mA | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | BRT21H | Infineon Technologies | - | 1 | 100 °C | -40 °C | Bulk | DIP-6 | Active | - | Active | 5.4 | - | Yes | - | 400 V | - | No | -40°C ~ 100°C | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | unknown | - | - | - | 5333Vrms | Triac | SINGLE | - | 1 | - | 1.1V | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | 0.02 A | 20 mA | - | - | 300 mA | - | 5300 V | 10kV/μs | - | 2 mA | - | - | - | 400 V | - | - | - | ||
![]() BRT12F Infineon | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | BRT12F | - | - | 1 | 100 °C | -40 °C | - | DIP-6 | Active | - | - | 5.35 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | - | 0.3 A | - | 600 V | 5300 V | - | 2.3 V | - | - | 3 A | 0.0012 A | 600 V | 0.00001 A | - | - | ||
![]() IL420-X007T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL4108 Infineon | In Stock | - | Datasheet | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL4108 | - | - | 1 | 100 °C | -55 °C | - | DIP-6 | Active | - | - | 1.29 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | - | 2 mA | - | - | - | 800 V | - | - | - | ||
![]() BRT12FX016 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL410X001 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL4216 Infineon | In Stock | - | Datasheet | 21 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IL4216 | - | - | 1 | 100 °C | -55 °C | - | DIP-6 | Active | - | - | 1.88 | - | Yes | Vishay IL4216 DC Input Phototriac Output Optocoupler, Through Hole, 6-Pin DIP | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | - | 5300 V | - | - | 0.7 mA | - | - | - | 600 V | - | - | - | ||
![]() IL4118X001 Infineon | 8900 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |