- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Manufacturer
- Manufacturer Part Number
- Mfr
- Number of Terminals
- Operating Temperature-Max
- Package
- Package Body Material
- Package Description
- Package Shape
Attribute column
Manufacturer
Infineon Books, Media
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Author(s) | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drain Current-Max (ID) | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package | Package Body Material | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Publisher | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Title | Usage Level | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Configuration | Trim/Adjustable Output | Analog IC - Other Type | Operating Mode | Power - Max | FET Type | Output Current-Max | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Total Power Output-Max | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Screening Level | DS Breakdown Voltage-Min | Output Voltage-Max | FET Technology | Output Voltage-Min | Power Dissipation-Max (Abs) | FET Feature | Feedback Cap-Max (Crss) | Connection Type | Total Dose |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMA2812S Infineon | In Stock | - | Datasheet | - | - | NO | - | 7 | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 40 V | 16 V | 0.5% | Johnson Controls | VG1845BN+943AGB | - | - | - | 125 °C | -55 °C | 12 V | - | UNSPECIFIED | MODULE-8/7 | MODULE,7LEAD,1.6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | NOT SPECIFIED | 5.61 | No | - | Military grade | - | - | e0 | - | - | - | - | - | TIN LEAD | - | Other Analog ICs | HYBRID | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | unknown | - | R-XDMA-T7 | 1 | Not Qualified | 28 V | MILITARY | - | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 0.417 A | - | - | - | - | - | - | 5 W | - | - | MIL-PRF-38534 Class H | - | 12.24 V | - | 11.76 V | - | - | - | Threaded | 25k Rad(Si) V | ||
![]() BTIP BOOK Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | Infineon Technologies AG | BTIP | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | Infineon Technologies AG | - | - | - | Fundamentals of Power Semiconductors for Automotive Applications (2nd Edition) | - | - | -- | - | - | Active | 1 (Unlimited) | - | Book | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSL806NL6327 Infineon | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | PG-TSOP6-6 | 6 | SILICON | - | - | 2.3A | 2.3 A | INFINEON TECHNOLOGIES AG | - | - | - | Infineon Technologies AG | BSL806NL6327 | Infineon Technologies | 1 | 2 | 150 °C | - | - | Bulk | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | TSOP | Active | - | 40 | 5.75 | Yes | - | - | -55°C ~ 150°C (TJ) | OptiMOS™ | e3 | Yes | - | - | EAR99 | - | MATTE TIN | AVALANCHE RATED, LOGIC LEVEL COMPATIBLE | FET General Purpose Power | - | DUAL | GULL WING | 260 | - | compliant | 6 | R-PDSO-G6 | - | Not Qualified | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | 500mW | 2 N-Channel (Dual) | - | 57mOhm @ 2.3A, 2.5V | 750mV @ 11µA | 259pF @ 10V | 1.7nC @ 2.5V | 20V | N-CHANNEL | - | 2.3 A | 0.057 Ω | - | 20 V | - | METAL-OXIDE SEMICONDUCTOR | - | 0.5 W | Logic Level Gate | 28.6 pF | - | - |