- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Min
- Configuration
- Optoelectronic Device Type
- Forward Current-Max
- Isolation Voltage-Max
- Number of Elements
- HTS Code
- Package Description
Attribute column
Manufacturer
Infineon Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Shape | Exterior Housing Material | Semiconductor Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Nom | Data Rate-Nom | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Spatial orientation | Supply Voltage-Min | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Current rating | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Rated voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Profile | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP104BS Infineon Technologies AG | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | ROUND | - | Silicon | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 80 °C | -40 °C | - | Obsolete | No | - | - | - | - | e0 | No | Tin/Lead (Sn/Pb) | HIGH RELIABILITY, LOW NOISE | - | 1 | not_compliant | - | SINGLE | PIN PHOTODIODE | 5.85 mm | - | - | - | 20 V | - | 950 nm | 2 nA | - | - | - | YES | 4e-7 s | 0.025 mA | 32 V | - | - | - | ||
![]() SFH6720T Infineon Technologies AG | In Stock | - | Datasheet | gold-plated | - | - | 18 | - | 1 | - | socket | 1x18 | 2.54mm | - | 5 MBps | SMT | 1.22 g | INFINEON TECHNOLOGIES AG | female | - | 85 °C | -40 °C | SOIC-8 | Transferred | No | straight | 4.5 V | pin strips | -40...200°C | e0 | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | 8541.40.80.00 | - | compliant | 3A | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | 0.025 A | 125V | - | 3000 V | - | - | - | bronze | - | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() ILD211 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | - | - | 20% | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 100 °C | -55 °C | SO-8 | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | not_compliant | - | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 2500 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() MCT275 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | 70% | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() BRT21M-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | 0.3 A | - | - | 5300 V | - | - | - | - | 3 mA | - | - | - | - | 400 V | - | - | ||
![]() ILD5-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 130% | - | - | - | INFINEON TECHNOLOGIES AG | - | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() IL66-1-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 400% | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | - | - | - | ||
![]() BRT22M-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | 0.3 A | - | - | 5300 V | - | - | - | - | 3 mA | - | - | - | - | 600 V | - | - | ||
![]() ILQ74-X007 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 35% | - | - | - | INFINEON TECHNOLOGIES AG | - | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 500 nA | 20 V | - | - | - | - | - | - | - | - | - | ||
![]() BRT21H-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | 0.3 A | - | - | 5300 V | - | - | - | - | 2 mA | - | - | - | - | 400 V | - | - | ||
![]() IL201-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 100% | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -55 °C | DIP-6 | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | not_compliant | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() ILD5-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 130% | - | - | - | INFINEON TECHNOLOGIES AG | - | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH6943-3 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 100% | - | - | - | INFINEON TECHNOLOGIES AG | - | 4 | 100 °C | -55 °C | SOT223/10, 10 PIN | Transferred | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.005 A | - | - | - | 1768 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() ILQ3-X009 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 70 nA | 50 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH608-2-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 63% | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | - | - | - | - | - | ||
![]() ILD255-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 50% | - | - | - | INFINEON TECHNOLOGIES AG | - | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.13 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() ILQ30-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 400% | - | - | - | INFINEON TECHNOLOGIES AG | - | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() IL66B-1-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 200% | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH615AA-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 50% | - | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -55 °C | DIP-4 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY, VDE APPROVED | 8541.40.80.00 | - | unknown | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH235 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | RECTANGULAR | - | Silicon | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 80 °C | -40 °C | - | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | SIDE VIEW | - | 1 | not_compliant | - | SINGLE | PIN PHOTODIODE | - | - | - | - | 32 V | - | 870 nm | 30 nA | - | - | - | YES | 2e-8 s | 0.04 mA | - | - | - | - |