- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Min
- Configuration
- Optoelectronic Device Type
- Forward Current-Max
- Isolation Voltage-Max
- Number of Elements
- HTS Code
- Package Description
Attribute column
Manufacturer
Infineon Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH640-3-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 100% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | - | - | - | - | - | ||
![]() SFH640-3-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | 100% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | - | - | - | - | - | ||
![]() MCT5210-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 150% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | MOLDED, DIP-6 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | ||
![]() MCT6-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 50% | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | ||
![]() MCT2-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 60% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | ||
![]() ILD620GB-X019 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 200% | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | ||
![]() H11A4-X009 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 10% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | ||
![]() ILD766-2-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 500% | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | ||
![]() SFH620A Infineon Technologies AG | In Stock | - | Datasheet | - | - | 45% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | - | - | - | - | - | ||
![]() IL766-2-X007T Infineon Technologies AG | In Stock | - | Datasheet | - | - | 500% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | ||
![]() H11A3-X009 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 20% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | ||
![]() SFH204FA Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | - | - | 1 | not_compliant | single | PIN PHOTODIODE | - | - | 20 V | - | 900 nm | 30 nA | - | YES | 2e-8 s | 0.025 mA | ||
![]() IL66-2-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 500% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | ||
![]() SFH600-3-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 160% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 70 nA | 70 V | - | - | - | ||
![]() MOC8105-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 65% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | ||
![]() ILQ3-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 70 nA | 50 V | - | - | - | ||
![]() IL300-B Infineon Technologies AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N138-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 70 °C | - | PLASTIC, DIP-8 | Transferred | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.06 A | - | 5300 V | - | - | - | - | - | - | ||
![]() ILQ30-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 400% | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | ||
![]() SFH615ABL-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | 200% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - |