- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Min
- Configuration
- Optoelectronic Device Type
- Forward Current-Max
- Isolation Voltage-Max
- Number of Elements
- HTS Code
- Package Description
Attribute column
Manufacturer
Infineon Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL55-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | ||
![]() SFH608-2-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 63% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | - | ||
![]() ILD255-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 50% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.13 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | ||
![]() ILQ30-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | ||
![]() MCT270-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 50% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | ||
![]() ILD32-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | ||
![]() ILD66-4-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 750% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() SFH608-2-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 63% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | - | ||
![]() SFH608-5-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 250% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | - | - | ||
![]() BRT22M-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | 0.3 A | - | 5300 V | - | - | - | 3 mA | - | - | - | 600 V | ||
![]() SFH6720T-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 5 MBps | INFINEON TECHNOLOGIES AG | 1 | 85 °C | -40 °C | SOIC-8 | Transferred | - | - | 4.5 V | - | - | CMOS COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | 0.025 A | - | 3000 V | - | - | - | - | - | - | - | - | ||
![]() IL55B-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 1000 nA | 80 V | - | - | - | - | - | ||
![]() 2547 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3811 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH6139-X007T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 0.1 MBps | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | - | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.06 A | - | 5300 V | - | - | - | - | - | - | - | - | ||
![]() IL440-2-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | 0.1 A | - | 5300 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() SFH302-4 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | Tin/Lead (Sn/Pb) | - | - | - | not_compliant | - | - | - | - | 0.05 A | - | - | 880 nm | 200 nA | - | - | YES | 0.000014 s | - | - | ||
![]() SFH2030 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | Silicon | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | Tin/Lead (Sn/Pb) | - | - | 1 | not_compliant | SINGLE | PIN PHOTODIODE | 4.95 mm | - | - | 50 V | - | 850 nm | 10 nA | - | - | YES | - | 0.05 mA | - | ||
![]() IL66-4-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 750% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | ||
![]() MCT270-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 50% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - |