- Ihs Manufacturer
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Min
- Configuration
- Optoelectronic Device Type
- Forward Current-Max
- Isolation Voltage-Max
- Number of Elements
- HTS Code
- Package Description
Attribute column
Manufacturer
Infineon Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Supply Current-Max | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILD31-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SEPARATE, 2 CHANNELS | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | ||
![]() ILD31-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | ||
![]() SFH302 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | - | - | not_compliant | - | - | - | - | - | 0.05 A | - | 880 nm | 200 nA | - | YES | - | ||
![]() SFH506-30 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | INFINEON TECHNOLOGIES AG | - | 85 °C | -25 °C | - | Obsolete | - | No | 5 V | 6 V | e0 | Tin/Lead (Sn/Pb) | REMOTE CONTROL | CMOS COMPATIBLE | 8541.40.80.00 | 1 | not_compliant | COMPLEX | 0.005 mA | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.005 A | - | - | - | - | YES | - | ||
![]() ILD621GB-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 200% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | ||
![]() MCT2-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 60% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | ||
![]() ILD30-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | ||
![]() SFH615-2 Infineon Technologies AG | In Stock | - | - | NO | THROUGH HOLE MOUNT | 63% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.06 A | 1.6 V | 0.05 A | 2800 V | - | - | - | - | 0.000014 s | ||
![]() SFH6343T-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 1 MBps | INFINEON TECHNOLOGIES AG | 1 | 70 °C | - | SOIC-8 | Transferred | - | - | - | - | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 3000 V | - | - | - | - | - | ||
![]() ILD1-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 80% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 50 V | - | - | ||
![]() MOC8111-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 20% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | ||
![]() ILQ620-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 80% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | ||
![]() H11A5-X007 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 30% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | ||
![]() MCT2-X019 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 60% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | ||
![]() SFH6943-2 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 63% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | SOT223/10, 10 PIN | Transferred | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | COMMON COLLECTOR, 4 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.005 A | - | - | 1768 V | - | 50 nA | 70 V | - | - | ||
![]() IL66-2-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | ||
![]() SFH611-2 Infineon Technologies AG | In Stock | - | - | NO | THROUGH HOLE MOUNT | 63% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | not_compliant | - | - | - | 0.06 A | 1.6 V | 0.05 A | 2800 V | - | - | - | - | 0.000014 s | ||
![]() SFH606 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 63% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | not_compliant | - | - | - | 0.06 A | 1.2 V | 0.05 A | 5300 V | - | - | - | - | 0.000008 s | ||
![]() IL66-1-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | ||
![]() ILD30-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | VDE APPROVED | 8541.40.80.00 | - | not_compliant | SEPARATE, 2 CHANNELS | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - |