- Part Status
- Data Rate
- Connector Type
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature (Max.)
- Published
- RoHS Status
- Voltage - Supply
- Mount
- Operating Wavelength-Nom
Attribute column
Manufacturer
Infineon Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Connector Type | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Temperature Grade | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V23826-H18-C63 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2001 | - | Obsolete | 1 (Unlimited) | 9 | SC | Ethernet | - | 8542.39.00.01 | 4.75V~5.25V | UNSPECIFIED | UNSPECIFIED | 1 | 5V | unknown | 9 | R-XXFO-X9 | Not Qualified | - | - | COMMERCIAL | 622Mbps | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V23818-N15-L353 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | 20 | 70°C | -5°C | 2002 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | Ethernet | - | - | 3.14V~3.46V | - | - | - | - | unknown | - | - | - | - | - | - | 2.5Gbps | - | TRANSCEIVER | - | 1300 nm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C363C3 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 3.1V~3.5V | - | - | - | 3.3V | unknown | - | - | - | 38.6mm | 25.4 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C63 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 4.75V~5.25V | - | - | - | 5V | - | - | - | - | 38.6mm | 25.25 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.79mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C363D3 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 3.1V~3.5V | - | - | - | 3.3V | unknown | - | - | - | 38.6mm | 25.4 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23818-K305-L57 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | 20 | 70°C | - | 2002 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | Ethernet | - | 8542.39.00.01 | 3.1V~3.5V | UNSPECIFIED | UNSPECIFIED | 1 | 3.3V | unknown | - | R-XXFO-X | Not Qualified | - | - | COMMERCIAL | 1.25Gbps | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-C18-C64 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2017 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO OPERATES AT RECEIVER WAVELENGTH OF 1260 TO 1360 NM AND ALSO HAS DETECTOR TYPE-MONITOR PHOTODIODE | - | 4.75V~5.25V | - | - | - | 5V | unknown | - | - | - | 38.6mm | 25.4 mm | - | 155Mbps | 9, SMF | - | AMPLIFIER | 1308 nm | LASER, PIN PHOTODIODE | 0.501mW | - | ATM, ITU-T-G.957, OC-3, SDH, SONET, STM-1-L-1.1 | 9.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C53C3 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | yes | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 4.75V~5.25V | - | - | - | 5V | - | - | - | - | 38.6mm | 25.4 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23818-M305-L57 Infineon Technologies | 4297 | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2001 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | Ethernet | - | 8542.39.00.01 | 3.1V~3.5V | UNSPECIFIED | UNSPECIFIED | 1 | 3.3V | unknown | - | R-XXFO-X | Not Qualified | - | - | COMMERCIAL | 2.125Gbps | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V23818-C18-L36 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 85°C | -40°C | 2002 | - | Obsolete | 1 (Unlimited) | - | LC Duplex | Ethernet | - | - | 3.15V~3.45V | - | - | - | - | unknown | - | - | - | - | - | - | 155Mbps | - | TRANSCEIVER | - | 1300 nm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C53 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 4.75V~5.25V | - | - | - | 5V | - | - | - | - | 38.6mm | 25.25 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.79mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C313 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 3.1V~3.5V | - | - | - | 3.3V | unknown | - | - | - | 38.6mm | 25.25 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.79mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C353 Infineon Technologies | In Stock |
| Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 3.1V~3.5V | - | - | - | 3.3V | unknown | - | - | - | 38.6mm | 25.25 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.79mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-C18-C63 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO OPERATES AT RECEIVER WAVELENGTH OF 1260 TO 1360 NM | - | 4.75V~5.25V | - | - | - | 5V | - | - | - | - | 38.6mm | 25.4 mm | - | 155Mbps | 9, SMF | - | AMPLIFIER | 1310 nm | LASER, PIN PHOTODIODE | 0.079mW | - | ATM, ITU-T-G.957, OC-3, SDH, SONET, STM-1-S-1.1 | 9.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-H18-C363 Infineon Technologies | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2001 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | ITS ALSO HAS OPERATING WAVELENGTH 1270 TO 1356 NM | 8542.39.00.01 | 3.1V~3.5V | - | - | - | 3.3V | unknown | 9 | - | - | 38.6mm | 25.25 mm | - | 622Mbps | SMF | - | AMPLIFIER | 1310 nm | LASER, PIN PHOTODIODE | 0.079mW | 12 dB | ATM, IR-1, SDH, SONET, STM-1/4, OC-3/12, ITU-T-G.957 | 9.79mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C363 Infineon Technologies | 5000 | - | Datasheet | Through Hole | Through Hole | - | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 3.1V~3.5V | - | - | - | 3.3V | - | - | - | - | 38.6mm | 25.25 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.79mm | Non-RoHS Compliant | Contains Lead | ||
![]() V23826-K305-C353C3 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | NO | - | 70°C | - | 2000 | - | Obsolete | 1 (Unlimited) | - | SC | Ethernet | IT ALSO HAS WAVELENGTH 770 TO 860 NM AND REFERENCE STD-FCC, FDA | - | 3.1V~3.5V | - | - | - | 3.3V | - | - | - | - | 38.6mm | 25.4 mm | - | 1.3Gbps | 50, 62.5, MMF | - | AMPLIFIER | 850 nm | LASER | 0.211mW | 12 dB | GBE | 9.8mm | Non-RoHS Compliant | - |