- Body Height
- Body Length or Diameter
- Fiber Optic Device Type
- Fiber Type
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Operating Temperature (Min.)
- Operating Wavelength-Nom
- Part Status
- Published
- RoHS Status
- Surface Mount
Attribute column
Manufacturer
Infineon Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Capacitance | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Fall Time-Max | Number of Channels | Voltage - Forward (Vf) (Typ) | Data Rate | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Current - DC Forward (If) (Max) | Fiber Type | Dark Current-Max | Fiber Optic Device Type | Operating Wavelength-Nom | Optical Power Output-Nom | Spectral Bandwidth | Supply Current | Spectral Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH250V Infineon Technologies | 16925 |
| Datasheet | NO | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | 2004 | - | Discontinued | 3 (168 Hours) | - | 11pF | - | unknown | 2.55mm | 5.5 mm | - | - | - | 1100 Mbps | - | - | 30V | - | POF | 1nA | PHOTODIODE DETECTOR | 850 nm | - | 400nm | - | - | 9mm | Non-RoHS Compliant | ||
![]() SFH756 Infineon Technologies | 23685 |
| Datasheet | NO | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | 2004 | e0 | Discontinued | 3 (168 Hours) | Tin/Lead (Sn/Pb) | - | 2.1V | - | 24.2mm | 9.2 mm | 100ns | 1 | - | - | - | 100ns | - | - | POF | - | LED EMITTER | 660 nm | - | - | 2mA | 25 nm | 9mm | Non-RoHS Compliant | ||
![]() SFH350 Infineon Technologies | 2000 |
| Datasheet | NO | THROUGH HOLE MOUNT | 5 | - | -40°C | Tape & Reel (TR) | 2004 | - | Discontinued | 3 (168 Hours) | - | 21.5pF | - | - | 24.2mm | 9.2 mm | - | - | - | - | - | - | 30V | - | POF | 1nA | PHOTO TRANSISTOR DETECTOR | 880 nm | - | 400nm | - | - | 9mm | Non-RoHS Compliant | ||
![]() SFH 757 Infineon Technologies | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 80°C | -40°C | - | 2007 | - | Obsolete | 3 (168 Hours) | - | 30pF | 2.1V | - | 5.5mm | - | - | - | 2.1V | 100 Mbps | 3V | - | - | 50mA | POF | - | TRANSMITTER | 650 nm | 0.15mW | 25nm | - | - | 9mm | Non-RoHS Compliant | ||
![]() SFH 757V Infineon Technologies | 91012 |
| Datasheet | NO | THROUGH HOLE MOUNT | - | 80°C | -40°C | - | 2007 | - | Discontinued | 3 (168 Hours) | - | 30pF | 2.1V | - | 5.5mm | - | - | - | 2.1V | 100 Mbps | 3V | - | - | 50mA | POF | - | TRANSMITTER | 650 nm | 0.15mW | 25nm | - | - | 9mm | Non-RoHS Compliant |