- Number of Elements
- Optoelectronic Device Type
- Input Type
- Series
- Mounting Type
- Output Type
- Package / Case
- Circuit
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Termination Style | Output Type | Circuit | Configuration | Optoelectronic Device Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | On-State Current-Max | Load Current | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVT312 Infineon Technologies | 3 | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 1 | 85°C | -40°C | Tube | 2011 | PVT, HEXFET® | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~250V | 0.025A | 10Ohm | 0.19A | 190mA | 4000V | Non-RoHS Compliant | ||
![]() PVU414S Infineon Technologies | 10 | - | Datasheet | Surface Mount | 6-SMD (0.300, 7.62mm) | 1 | 85°C | -40°C | Tube | 2012 | PVU, HEXFET® | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~400V | 0.025A | 27Ohm | 0.14A | 140mA | 4000V | Non-RoHS Compliant | ||
![]() PVT312S Infineon Technologies | 10000 | - | Datasheet | Surface Mount | 6-SMD (0.300, 7.62mm) | 1 | 85°C | -40°C | Tube | 2012 | PVT, HEXFET® | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~250V | 0.025A | 10Ohm | 0.19A | 190mA | 4000V | Non-RoHS Compliant | ||
![]() PVA1352N Infineon Technologies | 45 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2012 | PVA, HEXFET® | Obsolete | 1 (Unlimited) | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.40.95.00 | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 5Ohm | 0.375A | 375mA | 4000V | Non-RoHS Compliant | ||
![]() PVA2352N Infineon Technologies | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2012 | PVA, HEXFET® | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~200V | 0.025A | 24Ohm | 0.15A | 150mA | 4000V | Non-RoHS Compliant | ||
![]() PVT322AS Infineon Technologies | 325 | - | Datasheet | Surface Mount | 8-SMD (0.300, 7.62mm) | 2 | 85°C | -40°C | Tube | 2006 | PVT, HEXFET® | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) x 2 | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0V~250V | 0.025A | 8Ohm | 0.17A | 170mA | 4000V | Non-RoHS Compliant | ||
![]() PVR1300N Infineon Technologies | 380 | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 1 | 85°C | -40°C | Tube | 2012 | PVR, HEXFET® | Obsolete | 1 (Unlimited) | - | HIGH RELIABILITY | 8541.40.95.00 | PC Pin | AC, DC | DPST-NO (2 From A) x 2 | DUAL, SIMULTANEOUS OPERATION | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 5Ohm | 0.36A | 360mA | 1500V | Non-RoHS Compliant | ||
![]() PVD1354N Infineon Technologies | 1551 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2012 | PVD, HEXFET® | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | PC Pin | DC | SPST-NO (1 Form A) | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 1.5Ohm | 0.55A | 550mA | 4000V | Non-RoHS Compliant | ||
![]() PVA3054NS Infineon Technologies | 3110 | - | Datasheet | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2009 | PVA, HEXFET® | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 160Ohm | 0.05A | 50mA | 4000V | Non-RoHS Compliant | ||
![]() PVA2352NS Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2009 | PVA, HEXFET® | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~200V | 0.025A | 24Ohm | 0.15A | 150mA | 4000V | Non-RoHS Compliant | ||
![]() PVT412LS Infineon Technologies | 586 | - | Datasheet | Surface Mount | 6-SMD (0.300, 7.62mm) | 1 | 85°C | -40°C | Tube | 2012 | PVT, HEXFET® | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~400V | 0.025A | 35Ohm | 0.12A | 120mA | 4000V | Non-RoHS Compliant | ||
![]() PVA3055NS Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2009 | PVA, HEXFET® | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 160Ohm | 0.05A | 50mA | 4000V | Non-RoHS Compliant | ||
![]() PVT312L Infineon Technologies | 2824 | - | Datasheet | Through Hole | 6-DIP (0.300, 7.62mm) | 1 | 85°C | -40°C | Tube | 2012 | PVT, HEXFET® | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~250V | 0.025A | 15Ohm | 0.17A | 170mA | 4000V | Non-RoHS Compliant | ||
![]() PVX6012 Infineon Technologies | 150 | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2012 | PVX, HEXFRED™ | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0V~280V | 0.025A | - | 1A | 1A | 3750V | Non-RoHS Compliant | ||
![]() PVA3055N Infineon Technologies | 40 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2009 | PVA, HEXFET® | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 160Ohm | 0.05A | 50mA | 4000V | Non-RoHS Compliant | ||
![]() PVA1354NS Infineon Technologies | 1800 | - | Datasheet | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2012 | PVA, HEXFET® | Obsolete | 4 (72 Hours) | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.40.95.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 5Ohm | 0.375A | 375mA | 4000V | Non-RoHS Compliant | ||
![]() PVA3354N Infineon Technologies | 1925 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2012 | PVA, HEXFET® | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 24Ohm | 0.15A | 150mA | 4000V | Non-RoHS Compliant | ||
![]() PVR3301N Infineon Technologies | 1539 | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | - | - | - | Tube | 2009 | PVR, HEXFET® | Obsolete | 1 (Unlimited) | - | - | - | PC Pin | AC, DC | DPST-NO (2 From A) x 2 | - | - | 0V~300V | - | 24Ohm | - | 165mA | - | Non-RoHS Compliant | ||
![]() PVA3054N Infineon Technologies | 1 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 1 | 85°C | -40°C | Tube | 2009 | PVA, HEXFET® | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 160Ohm | 0.05A | 50mA | 4000V | Non-RoHS Compliant | ||
![]() PVG612AS Infineon Technologies | 8000 | - | Datasheet | Surface Mount | 6-SMD (0.300, 7.62mm) | 1 | 85°C | -40°C | Tube | 2006 | PVG, HEXFET® | Obsolete | 4 (72 Hours) | EAR99 | UL RECOGNIZED | 8541.40.80.00 | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | TRANSISTOR OUTPUT SSR | 0V~60V | 0.025A | 100mOhm | 2A | 2A | 4000V | Non-RoHS Compliant |