- Number of Elements
- Optoelectronic Device Type
- Input Type
- Series
- Mounting Type
- Output Type
- Package / Case
- Circuit
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Turn Off Delay Time | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Number of Channels | Max Supply Voltage | Output Current | Number of Poles | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Rise Time | Relay Type | Fall Time (Typ) | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Isolation Voltage | Drain to Source Resistance | Control Current | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVT412PBF Infineon Technologies | 4 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | 500 μs | Tube | 2009 | PVT, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 27Ohm | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | UL | - | 400V | AC, DC | - | SPST-NO (1 Form A) | - | 10GOhm | 1 | - | 140mA | - | SP, SPST | DC | 2 ms | TRANSISTOR OUTPUT SSR | 25mA | 400V | 2ms | Relay | 500 μs | 0V~400V | 140mA | - | 27Ohm | 25mA | - | 25mA | - | 4kV | - | 0.003A | 3.42mm | 8.63mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVT312LPBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | 500 μs | Tube | 2009 | PVT, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 15Ohm | - | 85°C | -40°C | - | - | - | 3.42mm | - | PC Pin | - | UL | - | 250V | AC, DC | - | SPST-NO (1 Form A) | - | 10GOhm | - | - | 170mA | 1 | SP, SPST | DC | 3 ms | TRANSISTOR OUTPUT SSR | 25mA | 250V | 3ms | Relay | - | 0V~250V | 170mA | - | 15Ohm | 25mA | 3.4mm | 25mA | - | 4kV | - | 0.002A | - | 8.63mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVT412APBF Infineon Technologies | 5 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2008 | PVT, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 6Ohm | - | 85°C | -40°C | - | 40pF | - | - | 360mA | PC Pin | - | UL | - | - | AC, DC | 400V | SPST-NO (1 Form A) | - | - | 1 | - | 240mA | - | SPST | AC/DC | - | TRANSISTOR OUTPUT SSR | 25mA | 400V | 3ms | Relay | 500 μs | 0V~400V | - | - | 6Ohm | 25mA | 3.4mm | 25mA | 0.24A | 4kV | - | 0.003A | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVA3354NSPBF Infineon Technologies | 25 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVA, HEXFET® | e3 | Active | 4 (72 Hours) | Gull Wing | 24Ohm | Matte Tin (Sn) | 85°C | -40°C | - | 6pF | - | - | 150mA | Gull Wing | - | UL | - | 300V | AC, DC | 300V | SPST-NO (1 Form A) | - | - | - | - | 150mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 300V | - | Relay | - | 0V~300V | - | - | 24Ohm | 25mA | - | 25mA | 0.15A | 4kV | - | 0.005A | 3.93mm | 9.39mm | 6.47mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PVA3055NSPBF Infineon Technologies | 1 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVA, HEXFET® | e3 | Active | 4 (72 Hours) | Gull Wing | 160Ohm | Matte Tin (Sn) | 85°C | -40°C | - | 2.2pF | - | - | 50mA | Gull Wing | - | UL | - | 300V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | 50mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 300V | - | Relay | - | 0V~300V | - | - | 160Ohm | 25mA | 3.9mm | 25mA | 0.05A | 4kV | - | 0.005A | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVN013SPBF Infineon Technologies | 1 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tube | 2009 | PVN, HEXFET® | - | Last Time Buy | 4 (72 Hours) | Gull Wing | 100mOhm | - | 85°C | -40°C | 8541.40.95.00 | - | - | - | - | Gull Wing | - | UL | - | 20V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | 2.5A | - | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 20V | - | Relay | - | 0V~20V | - | - | 100mOhm | 25mA | - | 25mA | - | 4kV | - | 0.003A | 3.42mm | 8.63mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVT322PBF Infineon Technologies | 15 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | Tube | 2003 | PVT, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 10Ohm | - | 85°C | -40°C | - | - | - | 6.47mm | - | PC Pin | - | UL | - | 250V | AC, DC | - | SPST-NO (1 Form A) x 2 | - | 10GOhm | - | 250V | 170mA | 2 | DP, DPST | DC | 3 ms | TRANSISTOR OUTPUT SSR | 25mA | 250V | - | Relay | - | 0V~250V | 170mA | - | 10Ohm | 25mA | - | 25mA | 0.17A | 4kV | - | - | 3.42mm | 9.39mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVDZ172NSPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVD, HEXFET® | e3 | Active | 4 (72 Hours) | Gull Wing | 250mOhm | Matte Tin (Sn) | 85°C | -40°C | - | 150pF | - | - | 550mA | Gull Wing | - | UL | - | 60V | DC | - | SPST-NO (1 Form A) | - | - | 1 | - | 1.5A | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | 2ms | Relay | 500 μs | 0V~60V | 1.5A | - | 250mOhm | 25mA | - | 10mA | - | 4kV | - | - | 3.93mm | 9.39mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVT312PBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2009 | PVT, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 10Ohm | - | 85°C | -40°C | - | 1pF | - | - | 320mA | PC Pin | - | UL | - | 250V | AC, DC | - | SPST-NO (1 Form A) | - | 10GOhm | - | 250V | 190mA | 1 | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 250V | - | Relay | - | 0V~250V | 190mA | - | 10Ohm | 25mA | - | 25mA | - | 4kV | - | 0.002A | 3.42mm | 8.64mm | 6.47mm | 3.43mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVA3354NPBF Infineon Technologies | 3 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2003 | PVA, HEXFET® | e3 | Active | 1 (Unlimited) | PC Pin | 24Ohm | Matte Tin (Sn) | 85°C | -40°C | - | 6pF | - | - | 150mA | PC Pin | 300V | UL | - | 300V | AC, DC | - | SPST-NO (1 Form A) | 24Ohm | - | - | 300V | 150mA | 1 | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 300V | - | Relay | - | 0V~300V | 150mA | - | 24Ohm | 25mA | - | 25mA | - | 4kV | 24Ohm | 0.005A | 3.93mm | 9.39mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVG613SPBF Infineon Technologies | 504 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 1 | - | Tube | 2013 | PVG, HEXFET® | - | Last Time Buy | 4 (72 Hours) | Gull Wing | 500mOhm | - | 85°C | -40°C | 8541.40.95.00 | - | - | - | - | Gull Wing | - | UL | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | 1A | - | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | - | Relay | - | 0V~60V | - | - | 500mOhm | 25mA | 3.42mm | 25mA | 1A | 4kV | - | 0.005A | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVT412LPBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2003 | PVT, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 35Ohm | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | UL | - | 400V | AC, DC | - | SPST-NO (1 Form A) | - | 10GOhm | 1 | 400V | 120mA | - | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 400V | 2ms | Relay | 500 μs | 0V~400V | 120mA | - | 35Ohm | 25mA | - | 25mA | - | 4kV | - | 0.003A | 3.42mm | 8.63mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVAZ172NPBF Infineon Technologies | 1 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2003 | PVA, HEXFET® | e3 | Active | 1 (Unlimited) | PC Pin | 500mOhm | Matte Tin (Sn) | 85°C | -40°C | - | 150pF | - | 4.18mm | 1A | PC Pin | 60V | UL | - | 60V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | 60V | 1A | 1 | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | 2ms | Relay | - | 0V~60V | 1A | - | 500mOhm | 25mA | - | 25mA | 1A | 4kV | 500MOhm | - | 3.93mm | 9.39mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVDZ172NPBF Infineon Technologies | 5 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2003 | PVD, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 250mOhm | - | 85°C | -40°C | - | 150pF | 60V | - | 1.5A | PC Pin | - | UL | - | 60V | DC | - | SPST-NO (1 Form A) | - | - | 1 | 60V | 1.5A | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | 2ms | Relay | 500 μs | 0V~60V | 1.5A | - | 250mOhm | 25mA | - | 25mA | - | 4kV | 250MOhm | - | 3.93mm | 9.39mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVD1354NPBF Infineon Technologies | 20 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVD, HEXFET® | e3 | Active | 1 (Unlimited) | PC Pin | 1.5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | 20pF | - | 4.18mm | 550mA | PC Pin | - | UL | - | 100V | DC | - | SPST-NO (1 Form A) | - | - | - | 100V | 550mA | 1 | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | 150μs | Relay | - | 0V~100V | 550mA | - | 1.5Ohm | 25mA | - | 25mA | 0.55A | 4kV | 1.5Ohm | 0.005A | - | 9.39mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVN012PBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 1 | - | Tube | 2008 | PVN, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 100mOhm | - | 85°C | -40°C | - | 300pF | 20V | - | 4.5A | PC Pin | - | UL | - | 20V | AC, DC | - | SPST-NO (1 Form A) | - | - | 1 | - | 2.5A | - | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 20V | 5ms | Relay | 500 μs | 0V~20V | - | - | 100mOhm | 25mA | - | 25mA | - | 4kV | 100mOhm | 0.003A | 3.42mm | 8.63mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVD1354NSPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVD, HEXFET® | - | Active | 4 (72 Hours) | Gull Wing | 1.5Ohm | - | 85°C | -40°C | - | 20pF | - | - | 1.5A | Gull Wing | - | UL | - | 100V | DC | - | SPST-NO (1 Form A) | - | - | 1 | - | 550mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | 150μs | Relay | 125 μs | 0V~100V | - | - | 1.5Ohm | 25mA | - | 25mA | 0.55A | 4kV | - | 0.005A | 3.93mm | 9.39mm | 6.47mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PVA3055NPBF Infineon Technologies | 1 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2003 | PVA, HEXFET® | - | Active | 1 (Unlimited) | PC Pin | 160Ohm | - | 85°C | -40°C | - | 2.2pF | - | - | 50mA | PC Pin | - | UL | 3mm | 300V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | 50mA | 1 | SPST | DC | 60 μs | TRANSISTOR OUTPUT SSR | 25mA | 300V | - | Relay | - | 0V~300V | 50mA | - | 160Ohm | 25mA | - | 25mA | 0.05A | 4kV | 160Ohm | 0.005A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVAZ172NSPBF Infineon Technologies | 1 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | 1 | - | Tube | 2009 | PVA, HEXFET® | e3 | Active | 4 (72 Hours) | Gull Wing | 500mOhm | Matte Tin (Sn) | 85°C | -40°C | - | 150pF | - | - | 1A | Gull Wing | - | UL | - | 60V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | 1A | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | - | Relay | - | 0V~60V | - | - | 500mOhm | 25mA | - | 25mA | 1A | 4kV | - | - | 3.93mm | 9.39mm | 6.47mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVR1300NPBF Infineon Technologies | 331 | - | Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 16 | 2 | - | Tube | 2000 | PVR, HEXFET® | - | Last Time Buy | 1 (Unlimited) | PC Pin | 5Ohm | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | 100V | AC, DC | - | DPST-NO (2 From A) x 2 | - | - | 1 | - | 360mA | - | DP, DPST, SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 100V | 150μs | Relay | 125 μs | 0V~100V | - | 0.025A | 5Ohm | 25mA | 4.9mm | 25mA | 0.36A | 1.5kV | - | 0.002A | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |