- Number of Elements
- Optoelectronic Device Type
- Input Type
- Series
- Mounting Type
- Output Type
- Package / Case
- Circuit
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | On-state Resistance-Max | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage-Output 1 | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Reach Compliance Code | Current Rating | Termination Style | Number of Outputs | Approval Agency | Output Voltage | Output Type | Circuit | Configuration | Output Current | Throw Configuration | Input Type | Output Power | Optoelectronic Device Type | Forward Current | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Relay Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVDZ172NS-TPBF Infineon Technologies | 1260 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PVD, HEXFET® | - | Active | 4 (72 Hours) | Gull Wing | 250mOhm | - | 85°C | -40°C | - | - | 150pF | - | - | 1.5A | Gull Wing | - | UL | - | DC | SPST-NO (1 Form A) | - | 1.5A | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | 0V~60V | - | 0.025A | 250mOhm | 25mA | 3.93mm | 25mA | - | - | 4kV | - | - | 0.01A | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PVR3300NPBF Infineon Technologies | 632 | - | Datasheet | - | - | PCB, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 10 | 16-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | PVR, HEXFET® | - | Obsolete | 1 (Unlimited) | PC Pin | 24Ohm | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | DPST-NO (2 From A) x 2 | - | 165mA | DP, DPST | - | - | - | - | 300V | - | - | Relay | 0V~300V | - | - | 24Ohms | - | - | 25mA | - | 165mA | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PVR2300NPBF Infineon Technologies | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 10 | 16-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | PVR, HEXFET® | - | Obsolete | 1 (Unlimited) | PC Pin | 24Ohm | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | DPST-NO (2 From A) x 2 | - | 165mA | DP, DPST | - | - | - | - | 200V | - | - | Relay | 0V~200V | - | - | 24Ohms | - | - | 25mA | - | 165mA | 1.5kV | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PVAZ172NS-TPBF Infineon Technologies | 633 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PVA, HEXFET® | - | Active | 4 (72 Hours) | Gull Wing | 500mOhm | - | 85°C | -40°C | - | - | 150pF | - | - | 1A | Gull Wing | - | UL | - | AC, DC | SPST-NO (1 Form A) | - | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | 0V~60V | - | 0.025A | 500mOhm | 25mA | 3.9mm | 25mA | 1A | - | 4kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVR3301NPBF Infineon Technologies | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 16 | 16-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | PVR, HEXFET® | - | Obsolete | 1 (Unlimited) | PC Pin | 24Ohm | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | DPST-NO (2 From A) x 2 | - | 165mA | DP, DPST | - | - | - | 25mA | 300V | - | - | Relay | 0V~300V | 165mA | - | 24Ohms | 25mA | - | 25mA | - | 165mA | 1.5kV | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() PVU414S-T Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | PVU, HEXFET® | - | Obsolete | 4 (72 Hours) | Gull Wing | 27Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | AC, DC | SPST-NO (1 Form A) | - | 140mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | 0V~400V | - | 0.025A | 27Ohm | - | 3.42mm | 25mA | 0.14A | - | 4kV | - | - | 0.003A | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PVA3054NS-TPBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PVA, HEXFET® | - | Active | 4 (72 Hours) | Gull Wing | 160Ohm | - | 85°C | -40°C | - | - | 2.2pF | - | - | 50mA | Gull Wing | - | UL | - | AC, DC | SPST-NO (1 Form A) | - | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 300V | - | - | Relay | 0V~300V | - | 0.025A | 160Ohm | 25mA | 3.9mm | 25mA | 0.05A | - | 4kV | - | - | 0.002A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVR3300N Infineon Technologies | 2901 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | PVR, HEXFET® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | DPST-NO (2 From A) x 2 | - | - | - | - | - | - | - | - | - | - | - | 0V~300V | - | - | 24Ohm | - | - | - | - | 165mA | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PVO402AP Infineon Technologies | 1191 | - | Datasheet | - | - | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | PVO, HEXFET® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 0V~400V | - | - | 22Ohm | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PVT322S-T Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | 2 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PVT, HEXFET® | e3 | Obsolete | 4 (72 Hours) | Gull Wing | 10Ohm | Matte Tin (Sn) | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | AC, DC | SPST-NO (1 Form A) x 2 | - | - | DPST | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | 0V~250V | - | 0.025A | 10Ohm | - | 3.42mm | - | 0.17A | 170mA | - | 4000V | 9.4mm | 0.002A | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RDHA710FR10A1NK Infineon | In Stock | - | Datasheet | - | Obsolete (Last Updated: 2 years ago) | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 12 V | - | - | - | - | - | - | - | - | - | - | -40 °C | - | - | - | 1.44 W | - | - | - | 1 | - | 12 V | - | - | - | 60 mA | - | - | 1.5 W | - | - | - | -12 V | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.874 mm | 20.066 mm | 16.002 mm | - | - | - | - | ||
![]() LH1501BAB Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | LH1501BAB | - | 1 | 25 Ω | - | - | 85 °C | -40 °C | - | SMD-6 | Transferred | - | 5.24 | Non-Compliant | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | - | SINGLE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | - | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1525AT Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | SIEMENS A G | Siemens | LH1525AT | - | 1 | 33 Ω | - | - | - | - | - | - | Transferred | - | 5.41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1556AAC. Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1523BAC. Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1505AAC. Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVR1301NPBF-INF Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1528AAC Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | 1 | 25 Ω | - | - | 85 °C | -40 °C | - | SMD-8 | Obsolete | - | - | - | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED | 8541.40.95.00 | - | - | not_compliant | - | - | - | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | - | - | 0.15 A | - | - | 5300 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1549ACC Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | - | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.95.00 | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | 1.4 V | - | - | - | - | - | - | - | ||
![]() LH1528AACTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | 1 | 25 Ω | - | - | 85 °C | -40 °C | - | SMD-8 | Obsolete | - | - | - | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED | 8541.40.95.00 | - | - | not_compliant | - | - | - | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | - | - | 0.15 A | - | - | 5300 V | - | - | - | - | - | - | - | - | - | - | - |