- Number of Elements
- Optoelectronic Device Type
- Input Type
- Series
- Mounting Type
- Output Type
- Package / Case
- Circuit
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Material | Weight | Circuit Arrangement | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Screw, Thread Size | Supplier Package | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Color | Gender | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Output Type | ESR (Equivalent Series Resistance) | Configuration | Plating | Load Capacitance | Operating Mode | Output Current | Frequency Tolerance | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | Threaded/Unthreaded | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Features | Height Seated (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LH1528AAC Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 25 Ω | 85 °C | -40 °C | - | - | SMD-8 | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | - | 0.15 A | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1549ACC Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | MOSFET | 1.4 V | - | - | - | - | - | - | ||
![]() LH1517AT Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 3 Ω | 85 °C | -40 °C | - | - | DIP-6 | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | - | 0.4 A | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1539AB Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 33 Ω | 85 °C | -40 °C | - | - | DIP-8 | Transferred | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | - | 0.12 A | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1547AAB1TR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 34 Ω | 85 °C | -40 °C | - | - | GULLWING, SMD, 6 PIN | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | - | 0.12 A | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1527BACTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 33 Ω | 85 °C | -40 °C | - | - | SMD-8 | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | DUAL, SIMULTANEOUS OPERATION | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | - | 0.125 A | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1517AABTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 3 Ω | 85 °C | -40 °C | - | - | GULLWING, SMD, 6 PIN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | - | 0.4 A | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1528AACTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 25 Ω | 85 °C | -40 °C | - | - | SMD-8 | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | - | 0.15 A | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1549AACTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 36 Ω | 85 °C | -40 °C | - | - | GULLWING, SMD, 8 PIN | Transferred | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL APPROVED | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | - | 0.12 A | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1519AT Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | 10 Ω | 85 °C | -40 °C | - | - | DIP-6 | Obsolete | - | - | - | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | - | not_compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | - | 0.24 A | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1520AACTR Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVT322S-TPBF-BL Infineon | In Stock | - | Datasheet | - | - | - | - | - | 2 Form A | - | - | - | Kamaya Inc. | Surface Mount | - | - | - | - | MOSFET | Tape & Reel (TR) | - | - | Active | - | - | - | - | PDIP SMD | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | AC/DC | - | - | - | - | - | 0.17 A | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1540AAB Infineon | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | LH1540AAB | - | - | 1 | 25 Ω | 85 °C | -40 °C | - | - | ROHS COMPLIANT, SMD, 6 PIN | Active | - | 1.2 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | - | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | DC | TRANSISTOR OUTPUT SSR | 0.05 A | 3.8 mm | - | 0.12 A | 5300 V | 8.7 mm | 0.001 A | MOSFET | 1.15 V | - | - | - | - | - | - | ||
![]() LH1525AABTR Infineon | In Stock | - | Datasheet | 20 Weeks, 1 Day | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | LH1525AABTR | - | - | 1 | 36 Ω | 85 °C | -40 °C | - | - | ROHS COMPLIANT, SMD-6 | Active | - | 5.39 | - | Yes | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | HIGH RELIABILITY, UL APPROVED | 8541.40.95.00 | - | compliant | - | - | - | - | - | SINGLE | - | - | - | - | - | DC | TRANSISTOR OUTPUT SSR | 0.05 A | 3.8 mm | - | 0.125 A | 5300 V | 8.7 mm | 0.00033 A | MOSFET | 0.8 V | - | - | - | - | - | - | ||
![]() LH1512BB Infineon | In Stock | - | Datasheet | - | - | - | Nylon | - | - | - | - | - | Bivar Inc. | - | - | - | - | - | - | Bag | - | - | Obsolete | - | - | - | - | - | - | 900 | - | - | - | - | Round Spacer | - | - | Natural | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | 0.230 (5.84mm) | 0.135 (3.43mm) | 0.197 (5.00mm) | ||
![]() RDHA710SE10A2SK Infineon | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 40 MHz | ±50ppm | - | - | 40 Ohms | - | - | 18pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() LH1502BAC Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 210 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1518AAB Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1512BAC Infineon | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | LH1512BAC | - | - | 2 | 15 Ω | 85 °C | -40 °C | - | - | ROHS COMPLIANT, SMD, 8 PIN | Active | - | 1.17 | Non-Compliant | Yes | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | Solid State Relays | unknown | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | DC | TRANSISTOR OUTPUT SSR | 0.05 A | 3.3 mm | - | - | 3750 V | 9.65 mm | 0.0006 A | MOSFET | 1.15 V | - | - | - | - | - | - | ||
![]() LH1540AABTR Infineon | 1 | - | Datasheet | - | - | - | - | - | - | TELEFUNKEN MICROELECTRONICS GMBH | Telefunken Microelectronics Gmbh | LH1540AABTR | - | - | - | - | 85 °C | -40 °C | - | - | - | Transferred | - | 5.8 | Non-Compliant | No | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | Solid State Relays | unknown | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | 3.8 mm | - | - | - | 8.7 mm | 0.001 A | MOSFET | 1.15 V | - | - | - | - | - | - |