- Number of Elements
- Optoelectronic Device Type
- Input Type
- Series
- Mounting Type
- Output Type
- Package / Case
- Circuit
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Infineon Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Circuit Arrangement | ECCN (US) | I/O Isolation Voltage (V) | Lead Shape | Maximum Input Current (mA) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | Standard Package Name | Supplier Package | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Pin Count | Termination Style | Output Type | Circuit | Configuration | Input Type | Optoelectronic Device Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Load Current | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVT412S-T Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | PVT, HEXFET® | - | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~400V | 0.025A | 27Ohm | 3.4mm | 0.14A | 140mA | 4000V | 8.6mm | 0.003A | - | Non-RoHS Compliant | ||
![]() PVT212S-T Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PVT, HEXFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~150V | 0.025A | 750mOhm | 3.4mm | 0.825A | 550mA | 4000V | 8.63mm | 0.005A | - | Non-RoHS Compliant | ||
![]() PVA3324 Infineon Technologies | 123 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVA, BOSFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 24Ohm | 4.5mm | 0.15A | 130mA | 4000V | 9.3mm | 0.002A | - | Non-RoHS Compliant | ||
![]() PVT422P Infineon Technologies | 5021 | - | Datasheet | - | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | 2 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2003 | PVT, HEXFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) x 2 | SEPARATE, 2 ELEMENTS | AC/DC | TRANSISTOR OUTPUT SSR | 0V~400V | 0.025A | 35Ohm | 3.4mm | 0.12A | 120mA | 4000V | 9.4mm | 0.002A | - | Non-RoHS Compliant | ||
![]() PVR1300 Infineon Technologies | 8776 | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | - | - | - | - | - | - | - | - | - | - | 2 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVR, BOSFET® | - | Obsolete | 1 (Unlimited) | - | - | 8541.40.95.00 | - | - | PC Pin | AC, DC | DPST-NO (2 From A) x 2 | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 5Ohm | 4.9mm | 0.36A | 400mA | 1500V | 19.1mm | 0.002A | - | Non-RoHS Compliant | ||
![]() PVN013S-TPBF Infineon Technologies | 1758 | - | Datasheet | 16 Weeks | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | PVN, HEXFET® | - | Last Time Buy | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~20V | 0.025A | 100mOhm | 3.42mm | 2.5A | 2.5A | 4000V | 8.63mm | 0.003A | - | ROHS3 Compliant | ||
![]() PVT412AS Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 1 Form A | EAR99 | 4000(RMS) | Gull-wing | 25 | 85 | 0.24@Ta=40C | 400 | -40 | Surface Mount | - | - | - | MOSFET | 3.42(Max) | 8.63(Max) | 6.47(Max) | 6 | DIP | PDIP SMT | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | 6 | - | DC|AC | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | ||
![]() PVR3300 Infineon Technologies | 736 | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | - | - | - | - | - | - | - | - | - | - | 2 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVR, BOSFET® | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | unknown | - | PC Pin | AC, DC | DPST-NO (2 From A) x 2 | - | DC | - | 0V~300V | - | 24Ohm | 5mm | - | 180mA | 1500V | 22mm | 0.005A | 1.2V | Non-RoHS Compliant | ||
![]() PVD1354 Infineon Technologies | 8 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVD, BOSFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 1.5Ohm | 3.9mm | 0.55A | 500mA | 4000V | 9.4mm | 0.005A | - | Non-RoHS Compliant | ||
![]() PVA3055 Infineon Technologies | 7 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVA, BOSFET® | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 160Ohm | 3.9mm | 0.05A | 40mA | 4000V | 9.4mm | 0.005A | - | Non-RoHS Compliant | ||
![]() PVA1354 Infineon Technologies | 455 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVA, BOSFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | AC/DC | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 5Ohm | 4.5mm | 0.375A | 300mA | 4000V | 9.4mm | 0.002A | - | Non-RoHS Compliant | ||
![]() PVA3054 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVA, BOSFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 160Ohm | 4.5mm | 0.05A | 40mA | 4000V | 9.4mm | 0.005A | - | Non-RoHS Compliant | ||
![]() PVD1352 Infineon Technologies | 50 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVD, BOSFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 1.5Ohm | 3.9mm | 0.55A | 500mA | 4000V | 9.4mm | 0.005A | - | Non-RoHS Compliant | ||
![]() PVR1301 Infineon Technologies | 1411 | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | - | - | - | - | - | - | - | - | - | - | 2 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVR, BOSFET® | - | Obsolete | 1 (Unlimited) | - | - | 8541.40.95.00 | - | - | PC Pin | AC, DC | DPST-NO (2 From A) x 2 | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 5Ohm | 4.9mm | 0.36A | 400mA | 1500V | 19.1mm | 0.002A | - | Non-RoHS Compliant | ||
![]() PVA2352 Infineon Technologies | 237 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVA, BOSFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~200V | 0.025A | 24Ohm | 4.5mm | 0.15A | 130mA | 4000V | 9.3mm | 0.005A | - | Non-RoHS Compliant | ||
![]() PVA1352 Infineon Technologies | 101 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVA, BOSFET® | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | AC/DC | TRANSISTOR OUTPUT SSR | 0V~100V | 0.025A | 5Ohm | 3.9mm | 0.375A | 300mA | 4000V | 9.4mm | 0.002A | - | Non-RoHS Compliant | ||
![]() PVAZ172NS Infineon Technologies | 23 | - | Datasheet | - | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2006 | PVA, HEXFET® | - | Obsolete | 4 (72 Hours) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | SINGLE | - | TRANSISTOR OUTPUT SSR | 0V~60V | 0.025A | 500mOhm | - | 1A | 1A | 4000V | - | - | - | Non-RoHS Compliant | ||
![]() PVAZ172 Infineon Technologies | 99 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2015 | PVA, BOSFET® | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | DC | - | 0V~60V | - | 500mOhm | 4mm | - | 1A | 1500V | 11mm | 0.02A | 1.3V | Non-RoHS Compliant | ||
![]() PVA3354 Infineon Technologies | 8000 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2000 | PVA, BOSFET® | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0V~300V | 0.025A | 24Ohm | 4.5mm | 0.15A | 130mA | 4000V | 9.3mm | 0.005A | - | Non-RoHS Compliant | ||
![]() PVU414 Infineon Technologies | 923 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | Tube | 2012 | PVU, HEXFET® | - | Obsolete | 1 (Unlimited) | - | UL RECOGNIZED | 8541.40.95.00 | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | SINGLE | - | TRANSISTOR OUTPUT SSR | 0V~400V | 0.025A | 27Ohm | - | 0.14A | 140mA | 4000V | - | - | - | Non-RoHS Compliant |