- Additional Feature
- Applications
- Approvals
- Construction
- Cord Length
- Current - Output (Max)
- ECCN Code
- Efficiency
- Form
- HTS Code
- Ihs Manufacturer
- Input Connector
Attribute column
Manufacturer
Infineon Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage-Input | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Resistance | Terminal Finish | Applications | Power (Watts) | Additional Feature | HTS Code | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Efficiency | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS14531F Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IBT1/2220JLFLTR Infineon | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 4.94 oz (140g) | 2 | CB, CE, cULus | TT ELECTRONICS PLC | TT Electronics Resistors | IBT1/2220JLFLTR | 130 °C | -55 °C | Axial, | 3.6 mm | 9.5 mm | TUBULAR PACKAGE | Axial | Active | 5.71 | Yes | 90 ~ 264 VAC | 0°C ~ 40°C | PSA15W | 3.20 L x 1.97 W x 1.17 H (81.2mm x 50.0mm x 29.8mm) | 5% | e3 | Yes | Active | EAR99 | 22 Ω | Matte Tin (Sn) | ITE (Commercial) | 15W | NON INDUCTIVE | 8533.10.00.60 | TR | CARBON COMPOSITION | Axial | FIXED RESISTOR | compliant | 0.5 W | Level VI | 28 mm | 350 V | 0.7 mm | 70 °C | Positive Center | 1.25A | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 250mW (Max) |