- Mfr
- Series
- Operating Temperature
- Frequency
- Package
- Product Status
- Protocol
- RF Family/Standard
- Data Rate
- Mounting Type
- Serial Interfaces
- Voltage - Supply
Attribute column
Manufacturer
Infineon RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna | Antenna Connector Type | Base Product Number | Brand | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Data Rate | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Power Class | Product Status | Receiver Sensitivity | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Technology | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Operating Frequency | Operating Supply Voltage | Failure Rate | Current - Supply (Disable) (Max) | Number of Channels | Interface | Memory Size | Operating Supply Current | RAM Size | Viewing Angle | Spread Spectrum Bandwidth | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Absolute Pull Range (APR) | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Flash Size | Fan Accessory Type | Fits Fan Size | Product | Features | Modulation Technique | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYBT-423060-02 Infineon | 5000 |
| - | Surface Mount | 28-SMD Module | - | - | - | - | Infineon Technologies | - | - | - | 500 | - | Infineon | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Reel | -- | - | - | Active | - | - | - | - | - | - | Wireless & RF Modules | - | 1.76V ~ 3.63V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1MB Flash, 512kB RAM, 2MB ROM | - | - | - | - | - | 3Mbps | - | Bluetooth Modules | Bluetooth v5.0 + EDR | - | - | 4dBm | Bluetooth | Integrated, Chip | - | -95.5dBm | ADC, GPIO, I²C, I²S, PCM, PDM, PWM, SPI, UART | 5.9mA | 5.6mA | 8DPSK, DQPSK, GFSK | - | Temperature Sensor | -- | - | - | - | Bluetooth Modules - 802.15.1 | - | - | -- | - | - | ||
![]() CYBLE-224110-00 Infineon | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | - | - | - | CA70 | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CA70L | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | 74.25 MHz | ±50ppm | LVDS | - | Standby (Power Down) | Crystal | 60mA | - | - | - | 15µA | - | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | 1Mbps | - | - | Bluetooth v4.1 | - | - | 9.5dBm | Bluetooth | Integrated, Chip | - | -95dBm | I²C, SPI, UART | 21.5mA | 20mA | - | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | - | AEC-Q200 | ||
![]() BGM15HBA12E6327XTSA1 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBLE-222014-01 Infineon Technologies | 345 | - | Datasheet | Surface Mount | 22-SMD Module | - | External w/SMA Connector | SMA | CYBLE-222014 | - | Bluetooth Low Energy (BLE) | - | - | 500 | I2C, SPI, UART | - | - | 1000 Kbps | + 85 C | - | Infineon Technologies | - 40 C | Yes | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Class II | Active | - 89 dBm | Details | SMD | 16.4 mA | 15.6 mA | 5.5 V | 1.71 V | - | 0.009453 oz | - | -40°C ~ 85°C | Cut Tape | EZ-BLE™ PRoC™ | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 4.5V | - | 2.4 GHz | - | - | 22 | - | - | - | - | 1.71 V to 5.5 V | - | - | - | - | 256kB Flash, 32kB SRAM | - | - | - | - | 3 dBm | 1 Mb/s | - | - | Bluetooth 4.2 | - | - | 3dBm | Bluetooth | Integrated, Chip | - | - 89 dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | - | - | - | - | 1.8 mm | - | 10 mm | 10 mm | - | ||
![]() CYBLE-212006-01 Infineon Technologies | 537 |
| Datasheet | Surface Mount | 30-SMD Module | - | Integrated | PCB | CYBLE-212006 | - | Bluetooth Low Energy (BLE) | - | 23 x 15 x 2mm | 500 | I2C, SPI, UART | - | - | - | + 85 C | 7.5dBm | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 93 dBm | Details | - | 16.4 mA | 15.6 mA | 5.5 V | 1.71 V | EZ-BLE | 0.135364 oz | - | -40°C ~ 85°C | Cut Tape | EZ-BLE™ PRoC™ | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 4.5V | - | 2.44 GHz | - | - | - | - | - | - | - | 1.71 V to 5.5 V | - | - | - | - | 32 kB, 256 kB | - | - | - | - | 7.5 dBm | 1 Mb/s | - | - | Bluetooth 4.2 | 2.402 GHz to 2.48 GHz | - | 7.5dBm | Bluetooth | Integrated, Trace | - | - 93 dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | Bluetooth Modules | - | - | - | 2 mm | - | 23 mm | 15 mm | - | ||
![]() CYBLE-212020-01 Infineon Technologies | 46 | - | Datasheet | Surface Mount | 31-SMD Module | - | - | - | CYBLE-212020 | - | Bluetooth Low Energy (BLE) | - | 14.52 mm x 19.2 mm x 2 mm | 500 | I2C, SPI, UART | - | - | - | + 85 C | - | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 87 dBm | Details | - | 16.4 mm | 15.6 mA | 5.5 V | 1.71 V | EZ-BLE | 0.036467 oz | - | -40°C ~ 85°C | Cut Tape | EZ-BLE™ PRoC™ | - | - | - | - | - | USB Adapter | - | - | - | - | - | 1.8V ~ 5.5V | Shielded | 2.44 GHz | - | - | - | - | - | - | - | 1.71 V to 5.5 V | - | - | - | - | 32 kB, 256 kB | - | - | - | - | 3 dBm | 1 Mb/s | CYBLE-01211-00, CYBLE-212019-00 | - | Bluetooth 4.2 | 2.4 GHz to 2.48 GHz | - | 3dBm | Bluetooth | Integrated, Trace | - | - 87 dBm | I²C, I²S, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | Bluetooth Modules | - | - | - | 2 mm | - | 19.2 mm | 14.52 mm | - | ||
![]() CYBLE-202013-11 Infineon Technologies | 28 |
| Datasheet | Surface Mount | 30-SMD Module | - | External w/U.FL Connector | U.FL | CYBLE-202013 | - | Bluetooth Low Energy (BLE) | ARM Cortex M0 | - | 500 | I2C, I2S, SPI, UART | - | - | - | + 85 C | - | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 93 dBm | Details | - | 16.4 mA | 15.6 mA | 5.5 V | 1.8 V | EZ-BLE | 0.031469 oz | - | -40°C ~ 85°C | Reel | EZ-BLE™ PRoC™ | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 4.5V | - | 2.44 GHz | - | - | - | - | - | - | - | 1.8 V to 5.5 V | - | - | - | - | 32 kB, 256 kB | - | - | - | - | 7.5 dBm | 1 Mb/s | - | - | Bluetooth 4.2 | 2.402 GHz to 2.48 GHz | - | 7.5dBm | Bluetooth | Integrated, Trace | - | - 93 dBm | I²C, I²S, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | Bluetooth Modules | - | - | - | 2 mm | - | 23 mm | 15 mm | - | ||
![]() CYBLE-013030-00 Infineon Technologies | 528 |
| Datasheet | Surface Mount | 31-SMD Module | - | Trace | SMA | CYBLE-013030 | - | Bluetooth Low Energy (BLE), Class 2 | - | 14.52 mm x 19.2 mm x 2.25 mm | 500 | I2C, SPI, UART | - | - | - | + 85 C | 4dBm | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 94 dBm | Details | - | 22 mA | 26 mA | 3.63 V | 1.62 V | EZ-BLE | - | - | -30°C ~ 85°C (TA) | MouseReel | EZ-BLE™ PRoC™ | - | - | - | - | - | - | - | - | - | - | - | 1.6V ~ 3.6V | Shielded | 2.44 GHz | - | - | - | - | - | - | - | 1.62 V to 3.63 V | - | - | - | - | 60kB SRAM | - | - | - | - | 4 dBm | 1 Mb/s | - | - | Bluetooth 4.1 | 2402 MHz to 2480 MHz | - | 4dBm | Bluetooth | Integrated, Trace | - | - 94 dBm | I²C, SPI, UART | 26mA | 22mA | GFSK | - | - | - | - | - | GFSK | - | 2.25 mm | - | 14.52 mm | 19.2 mm | - | ||
![]() CYBT-413061-02 Infineon Technologies | 36 |
| Datasheet | Surface Mount | 30-SMD Module | - | - | - | - | - | - | ARM Cortex-M4 | 12 mm x 16.3 mm x 1.7 mm | 500 | UART, I2C, I2S, PCM, SPI, | - | - | - | + 85 C | - | Infineon Technologies | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 95 dBm | Details | - | 5.9 mA | 5.6 mA | 3.63 V | 1.76 V | - | - | - | -30°C ~ 85°C | Cut Tape | EZ-BT™ WICED® | - | - | - | - | - | - | - | - | - | - | - | 1.76V ~ 3.63V | - | 2.45 GHz | - | - | - | - | - | - | - | 3 V | - | - | - | - | 1MB Flash, 512kB RAM, 2MB ROM | - | - | - | - | 4.0 dBm | 3Mbps | CYW20719 | - | Bluetooth 5.0 + EDR | 2400 MHz to 2500 MHz | - | 4dBm | Bluetooth | Integrated, Chip | - | -95dBm | ADC, GPIO, I²C, I²S, PCM, PDM, PWM, SPI, UART | 5.9mA | 5.6mA | 8DPSK, DQPSK, GFSK | - | - | - | Bluetooth Modules | - | - | - | 1.7 mm | - | 16.3 mm | 12 mm | - | ||
![]() CYBT-413055-02 Infineon Technologies | 400 |
| Datasheet | - | - | - | Host PCB | - | CYBT-413055 | - | - | ARM Cortex-M4 | - | 500 | UART, I2C, I2S, PCM, SPI, | - | - | 3 Mbps | + 85 C | - | Infineon Technologies | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Class II | Active | - 95 dBm | Details | SMD | 5.9 mA | 5.6 mA | 3.63 V | 1.76 V | - | - | Industrial grade | -30 to 85 °C | Cut Tape | - | - | - | - | - | - | Bluetooth BR/EDR and Low Energy (BLE) Wireless Module | - | - | - | - | - | - | - | 2.45 GHz | - | - | 30 | - | - | - | 2402 to 2480 MHz | 3 V | - | - | 29 | Serial I2C/Serial I2S/SPI/UART | - | 2 mA | 512 KB | - | - | 4.0 dBm | - | - | - | Bluetooth 5.0 + EDR | 2400 MHz to 2500 MHz | Industrial | - | - | - | - | - | - | - | - | - | 1024 KB | - | - | Bluetooth Modules | - | - | - | 1.7 mm | - | 16.3 mm | 12 mm | - | ||
![]() CYBLE-343072-02 Infineon Technologies | 437 | - | Datasheet | Surface Mount | 43-SMD Module | - | - | Trace | - | - | Class 2 | ARM Cortex-M4 | 21.89 mm x 13.31 mm x 1.95 mm | 500 | I2C, UART | - | - | - | + 85 C | - | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 94.5 dBm | - | - | 8 mA | 18 mA | 3.6 V | 2.5 V | - | - | - | -30°C ~ 85°C | MouseReel | AIROC™ Bluetooth® | - | - | - | - | - | USB Adapter | - | - | - | - | - | 2.5V ~ 3.6V | Shielded | 2.48 GHz | - | - | - | - | - | - | - | 2.5 V to 3.6 V | - | - | - | - | 512 kB | - | - | - | - | 12 dBm | 1 Mb/s | CYW20835 | - | Bluetooth 3.0 | 2.402 GHz to 2.48 GHz | - | 12dBm | Bluetooth | Integrated, Trace | - | -94.5dBm | ADC, I²C, PWM, SPI, UART | 8mA | 18mA | GFSK | - | - | - | Bluetooth Modules | - | GFSK | - | 1.95 mm | - | 21.89 mm | 13.31 mm | - | ||
![]() CYBLE-014008-00 Infineon Technologies | 4069 |
| Datasheet | Surface Mount | 32-SMD Module | - | - | - | CYBLE-014008 | - | Bluetooth Low Energy (BLE) | - | 11 x 11 x 1.8mm | 500 | I2C, SPI, UART | - | - | - | + 85 C | 3dBm | Infineon Technologies | - 40 C | Yes | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 91 dBm | Details | SMD | - | - | 5.5 V | 1.71 V | - | 0.000705 oz | - | -40°C ~ 85°C | Cut Tape | EZ-BLE™ PSoC® | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | 2.45 GHz | - | - | 32 | - | - | - | - | 1.71 V to 5.5 V | - | - | - | - | 128kB Flash, 16kB SRAM | - | - | - | - | 3 dBm | 1 Mb/s | - | - | Bluetooth 4.1 | 2.4 GHz to 2.5 GHz | - | 3dBm | Bluetooth | Integrated, Trace | - | - 91 dBm | I²C, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | - | - | - | - | - | - | - | - | 1.8 mm | - | 11 mm | 11 mm | - | ||
![]() CYBT-423028-02 Infineon | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | - | - | - | CA70 | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CA70 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | - | 150 MHz | ±30ppm | LVPECL | - | Standby (Power Down) | Crystal | 80mA | - | - | - | 15µA | - | - | 1MB Flash, 512kB SRAM | - | - | - | - | - | 6Mbps | - | - | Bluetooth v5.0 +EDR | - | - | 4dBm | Bluetooth | Integrated, Trace | - | -95dBm | I²C, I²S, PCM, SPI, UART | 5.9mA | 5.6mA | 8DPSK, DQPSK, GFSK | - | - | - | - | - | - | - | - | 0.063 (1.60mm) | - | - | AEC-Q200 | ||
![]() CYBT-483062-02 Infineon | 46 |
| Datasheet | Surface Mount | 34-SMD Module | - | - | - | - | Infineon Technologies | - | - | - | 500 | - | Infineon | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Reel | EZ-BT™ XR WICED® | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | 1.76V ~ 3.63V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1MB Flash, 512kB RAM, 2MB ROM | - | - | - | - | - | 3Mbps | CYW20719 | Bluetooth Modules | Bluetooth v5.0 + EDR | - | - | 20dBm | Bluetooth | Integrated, Chip | - | -95dBm | ADC, GPIO, I²C, I²S, PCM, PDM, PWM, SPI, UART | 5.9mA | 5.6mA | 8DPSK, DQPSK, GFSK | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | - | ||
![]() CG8602AM Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neer | 4QS200T | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLS32AIA020X4USON10XTMA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW88459CUBGT Infineon | 267925 |
| - | - | - | - | - | - | CYW88459 | TE Connectivity / AMP | - | - | - | 1 | - | TE Connectivity | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Circular Connectors | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | ||
![]() CYBLE-212019-00 Infineon | In Stock | - | Datasheet | Surface Mount | 31-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | EZ-BLE™ PRoC™ | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | 1Mbps | - | - | Bluetooth v4.1 | - | - | 3dBm | Bluetooth | Integrated, Trace | - | -91dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBLE-214015-01 Infineon | 410 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | CYBLE-214015 | - | Bluetooth Low Energy (BLE) | - | 11 mm x 11 mm x 1.8 mm | - | Serial | - | - | - | + 85 C | - | Kamaya Inc. | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - 87 dBm | - | - | 16.4 mA | 15.6 mA | 5.5 V | 1.9 V | - | - | - | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | ±100ppm/°C | USB Adapter | 150 Ohms | Thick Film | 0.1W, 1/10W | Wireless & RF Modules | - | 1.71V ~ 5.5V | - | 2.4GHz ~ 2.5GHz | - | - | - | - | - | - | - | 1.9 V to 5.5 V | - | - | - | - | 256kB Flash, 32kB SRAM | - | - | - | - | 3 dBm | 1Mbps | - | Bluetooth Modules | Bluetooth v4.2 | 2.4 GHz to 2.5 GHz | - | 3dBm | Bluetooth | Integrated, Trace | - | -91dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CYBT-483056-02 Infineon | 135 |
| Datasheet | - | - | - | - | - | CYBT-483056 | Infineon Technologies | Class 1 | - | 12.75 mm x 18.59 mm x 1.8 mm | 500 | I2C, I2S/PCM, SPI, UART | Infineon | - | - | + 85 C | - | Infineon Technologies | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 95 dBm | Details | - | 5.9 mA | 5.6 mA | 3.63 V | 1.76 V | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | 3 V | - | - | - | - | 512 kB, 1024 kB | - | - | - | - | 20 dBm | 2 Mb/s | - | Bluetooth Modules | Bluetooth 5.0 + EDR | 2.402 GHz to 2.48 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | Bluetooth Modules - 802.15.1 | 1.8 mm | - | 18.59 mm | 12.75 mm | - |