- Mfr
- Series
- Operating Temperature
- Frequency
- Package
- Product Status
- Protocol
- RF Family/Standard
- Data Rate
- Mounting Type
- Serial Interfaces
- Voltage - Supply
Attribute column
Manufacturer
Infineon RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Antenna | Antenna Connector Type | Base Product Number | Brand | Breakdown Voltage / V | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Interface Type | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Data Rate | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Power Class | Pppm - Peak Pulse Power Dissipation | Product Status | Receiver Sensitivity | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Voltage - Supply | Shielding | Frequency | Pin Count | Termination Style | Operating Frequency | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Memory Size | Operating Supply Current | Output Power | Clamping Voltage | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Product Category | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYBT-333032-02 Infineon Technologies | 386 |
| Datasheet | - | Surface Mount | 24-SMD Module | External | RF Solder Pad | CYBT-333032 | - | - | Class 1, Class 2 | ARM Cortex M3 | 12 mm x 13.5 mm x 1.95 mm | 500 | - | I2C, I2S, PCM, SPI, UART | - | - | - | - | + 85 C | - | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - 96.5 dBm | Details | - | 26.4 mA | 52.5 mA | 3.6 V | 2.3 V | - | - | - | - | -30°C ~ 85°C (TA) | Cut Tape | EZ-BT™ WICED® | - | - | - | - | 2.3V ~ 3.6V | - | 2.44 GHz | - | - | - | 2.3 V to 3.6 V | - | - | - | 512 kB, 352 kB | - | 9 dBm | - | 4 Mb/s | - | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | 12dBm | Bluetooth | Antenna Not Included | - 96.5 dBm | ADC, I²C, I²S, PCM, PWM, SPI, UART | 26.4mA | 52.5mA ~ 60.3mA | 8DPSK, DQPSK, GFSK | Bluetooth Modules | - | 1.95 mm | 13.5 mm | 12 mm | - | ||
![]() CYBT-333047-02 Infineon Technologies | 524 |
| Datasheet | - | Surface Mount | 24-SMD Module | External | u.FL | CYBT-333047 | - | - | Class 1, Class 2 | ARM Cortex M3 | 12 mm x 13.5 mm x 1.95 mm | 500 | - | I2C, I2S, PCM, SPI, UART | - | - | - | - | + 85 C | - | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - 96.5 dBm | Details | - | 26.4 mA | 52.5 mA | 3.6 V | 2.3 V | - | 0.035687 oz | - | - | -30°C ~ 85°C (TA) | Cut Tape | EZ-BT™ WICED® | - | - | - | - | 2.3V ~ 3.6V | - | 2.44 GHz | - | - | - | 2.3 V to 3.6 V | - | - | - | 512 kB, 352 kB | - | 9 dBm | - | 4 Mb/s | - | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | 12dBm | Bluetooth | Antenna Not Included, U.FL | - 96.5 dBm | ADC, I²C, I²S, PCM, PWM, SPI, UART | 26.4mA | 52.5mA ~ 60.3mA | 8DPSK, DQPSK, GFSK | Bluetooth Modules | - | 1.95 mm | 13.5 mm | 12 mm | - | ||
![]() CYBT-343151-02 Infineon Technologies | 489 |
| Datasheet | - | Surface Mount | 24-SMD Module | - | - | CYBT-343151 | - | - | Bluetooth Low Energy (BLE), Class 1, Class 2 | ARM Cortex M3 | 12 x 15.5 x 1.95mm | 500 | - | Ethernet, I2C, I2S, SPI, UART | - | - | - | - | + 85 C | 9 dBm, 12dBm | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - 89.5 dBm, - 96.5 dBm | Details | - | 26.4 mA | 52.5 mA | 3.6 V | 2.3 V | EZ-BT | - | - | - | -30°C ~ 85°C (TA) | Cut Tape | EZ-BT™ WICED | - | - | USB Adapter | - | 2.3V ~ 3.6V | Shielded | 2.44 GHz | - | - | - | 2.3 V to 3.6 V | - | - | - | 512 kB | - | 12 dBm | - | 4 Mb/s | - | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | 12dBm | Bluetooth | Integrated, Trace | - 89.5 dBm, - 96.5 dBm | I²C, I²S, PCM, SPI, UART | 26.4mA | 60.3mA | 8DPSK, DQPSK, GFSK | Bluetooth Modules | - | 1.95 mm | 15.5 mm | 12 mm | - | ||
![]() CYBLE-212023-10 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 31-SMD Module | Integrated | - | - | - | - | Bluetooth Low Energy (BLE) | - | - | 500 | - | I2C, I2S, SPI, UART | - | - | - | - | + 85 C | - | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - 91 dBm | Details | - | 16.4 mA | 15.6 mA | 5.5 V | 1.8 V | EZ-BLE | 0.025026 oz | - | - | -40°C ~ 85°C | Cut Tape | EZ-BLE™ PRoC™ | - | - | - | - | 1.8V ~ 4.5V | - | 2.45 GHz | - | - | - | 1.8 V to 5.5 V | - | - | - | 256kB Flash, 32kB SRAM | - | 3 dBm | - | 1 Mb/s | - | - | Bluetooth 4.1 | 2.4 GHz to 2.5 GHz | - | 3dBm | Bluetooth | Integrated, Trace | - 91 dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | 0.75 mm | 19.2 mm | 14.52 mm | - | ||
![]() CYWM6934 Infineon | In Stock | - | Datasheet | - | - | DO-201-2 | - | - | - | Panjit | 95 V | - | - | - | 1250 | - | - | 11 A | Panjit | - | - | + 175 C | - | Infineon Technologies | - 55 C | - | - | - | Bulk | - | 1.5 kW | Obsolete | - | Details | - | - | - | - | - | - | 0.039577 oz | 30 kV | 30 kV | - | Reel | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | Axial | - | - | 85.5 V | Bidirectional | 1 Channel | - | - | - | 137 V | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | ||
![]() CYRF69103A-40LTXC Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tray | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBT-483039-02 Infineon | 13 |
| Datasheet | - | Surface Mount | 34-SMD Module | - | - | - | - | - | - | - | 18.59 x 12.75 x 1.8mm | - | - | - | - | - | - | - | +85 °C | 20dBm | Infineon Technologies | -30 °C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | -95dBm | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | EZ-BT™ XR WICED® | - | - | - | - | 1.76V ~ 3.63V | - | 2.402GHz ~ 2.48GHz | - | - | - | - | - | - | - | 1MB Flash, 512kB SRAM | - | - | - | 3Mbps | CYW20719 | - | Bluetooth v5.0 +EDR | - | - | 20dBm | Bluetooth | Integrated, Chip | -95dBm | ADC, I²C, I²S, PCM, PWM, SPI, UART | 5.9mA | 5.6mA | 8DPSK, DQPSK, GFSK | - | - | 1.8mm | 18.59mm | 12.75mm | - | ||
![]() CYBLE-222005-00 Infineon | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-08221-2511000 | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | EZ-BLE™ PRoC™ | - | - | - | - | 1.8V ~ 5.5V | - | 2.4GHz | - | - | - | - | - | - | - | 256kB Flash, 32kB SRAM | - | - | - | 1Mbps | - | - | Bluetooth v4.1 | - | - | 3dBm | Bluetooth | Integrated, Chip | -91dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | - | - | - | ||
![]() CYWM6935 Infineon | 70 |
| Datasheet | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBLE-224116-01 Infineon | 893 | - | Datasheet | - | Surface Mount | 32-SMD Module | - | Integrated | CYBLE-224116 | - | - | Bluetooth Low Energy (BLE) | - | 15.4 x 9.5 x 1.8mm | - | FEP | I2C, SPI, UART | - | - | - | 1 Mbps | +105 °C | 9.5dBm | Infineon Technologies | -40 °C | - | Surface Mount | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Class II | - | Active | -95dBm | - | SMD | 16.4 mA | 20 mA | 3.6 V | 2 V | - | - | - | - | -40 to 105 °C | - | EZ-BLE™ PSoC® | - | - | Creator XT/XR BT 4.2 Module | Wireless & RF Modules | 2V ~ 3.6V | Shielded | 2.4GHz | 32 | - | 2402 to 2480 MHz | 3.3, 4.2 V | - | - | 1 | 256kB Flash, 32kB SRAM | 33 mA | 9.5 dBm | - | 8Mbps | - | Bluetooth Modules | Bluetooth v4.2 | 2.4 GHz to 2.5 GHz | Extended Industrial | 9.5dBm | Bluetooth | Integrated, Chip | -95dBm | I²C, SPI, UART | 21.5mA | 20mA | - | Bluetooth Modules | - | 1.8mm | 15.4mm | 9.5mm | - | ||
![]() CYBT-423054-02 Infineon | 40 |
| Datasheet | - | - | - | - | - | CYBT-423054 | Infineon Technologies | - | - | - | - | 500 | - | - | - | Infineon | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules - 802.15.1 | - | - | - | - | ||
![]() OC2321VQFN8XTMA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG8635AM Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW54590RKUBGT Infineon | 30 |
| - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | 5000 | - | - | - | Infineon | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | - | - | - | - | ||
![]() CYBLE-333074-02 Infineon | 43 |
| Datasheet | - | Surface Mount | 43-SMD Module | - | U.FL | - | - | - | Class 2 | - | 21.89 mm x 13.31 mm x 1.95 mm | - | - | I2C, UART | - | - | - | - | + 85 C | - | Infineon Technologies | - 30 C | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - 94.5 dBm | - | - | 8 mA | 18 mA | 3.6 V | 2.5 V | - | - | - | - | -30°C ~ 85°C | - | AIROC™ Bluetooth® | - | - | USB Adapter | Wireless & RF Modules | 2.5V ~ 3.6V | Shielded | 2.4GHz | - | - | - | 2.5 V to 3.6 V | - | - | - | 512kB Flash, 384kB RAM | - | 12 dBm | - | 6Mbps | CYW20835 | Bluetooth Modules | Bluetooth v5.2 | 2.402 GHz to 2.48 GHz | - | 12dBm | Bluetooth | Antenna Not Included, U.FL | -94.5dBm | ADC, I²C, PWM, SPI, UART | 8mA | 18mA | GFSK | Bluetooth Modules | - | 1.95 mm | 21.89 mm | 13.31 mm | - | ||
![]() CYBLE-214009-00 Infineon | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | EZ-BLE™ PSoC® | - | - | - | - | 1.7V ~ 5.5V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | Bluetooth v4.1 | - | - | 3dBm | Bluetooth | Integrated, Trace | -91dBm | I²C, SPI, UART | 16.4mA | 15.6mA | - | - | - | - | - | - | - | ||
![]() BGT60UTR11AIPXUMA1 Infineon Technologies | 4450 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW55571MIWBGT Infineon Technologies | 5493 |
| - | - | - | - | - | - | CYW55571 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | AIROC? Bluetooth | Active | - | - | - | - | - | 2.4GHz, 5GHz, 6GHz | - | - | - | - | - | - | - | - | - | - | - | 1.2Gbps | CYW55573 | - | Bluetooth v5.2 | - | - | - | Bluetooth, WiFi | Antenna Not Included | - | I2C, I2S, JTAG, PCM, UART | - | - | 1024-QAM | - | - | - | - | - | - | ||
![]() PBA31308/2 V1.01 Infineon Technologies | 1494 | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | 2.9V~4.1V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v2.0 + EDR, Class 2 | - | - | - | Bluetooth | Antenna Not Included | -86dBm | UART | - | - | - | - | - | - | - | - | - | ||
![]() BGM13HBA9E6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 1.6V~3.1V | - | 1.805GHz~2.69GHz | - | - | - | - | - | - | - | - | - | - | - | 54Mbps | - | - | 802.11a/b/g/n, Bluetooth v4.0 | - | - | - | Bluetooth | - | - | SPI, USB | - | - | 16QAM, 64QAM, 256QAM, DSSS, FHSS, OFDM | - | - | - | - | - | ROHS3 Compliant |