- Series
- Operating Temperature
- Packaging
- Output Type
- Package / Case
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Function
- Voltage - Supply
Attribute column
Manufacturer
Infineon Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Output Current | Max Supply Current | Halogen Free | Output Polarity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE4913HTSA1 Infineon Technologies | 1000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Omnipolar Switch | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | - | 2.7V | 0.95mm | - | - | Omnipolar Switch | - | - | - | - | Open Drain | - | 2.7V | - | 5.5V | - | 2.4V | - | - | North Pole, South Pole | 2mA | 2.5mA | Not Halogen Free | - | - | - | - | - | ±5mT Trip, ±4.2mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | 1.6mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLV4906KFTSA1 Infineon Technologies | 100 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | 2.7V~18V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | NOT SPECIFIED | - | Unipolar Switch | - | Not Qualified | - | - | Open Drain | - | - | - | 18V | - | 2.7V | - | ANALOG CIRCUIT | South Pole | 20mA | 6mA | - | - | - | - | - | - | 13.9mT Trip, 4.7mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4945LHALA1 Infineon Technologies | 500 | - | Datasheet | 16 Weeks | Through Hole | - | - | - | 3 | 25°C | - | -40°C~150°C | Tape & Reel (TR) | 2007 | - | - | yes | Not For New Designs | 3 (168 Hours) | - | Soldering | Bipolar Switch | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | Bipolar Switch | 8mA | - | 4.16mm | 1.52 mm | Open Collector | 100mA | 12V | South Pole | - | - | - | - | - | North Pole, South Pole | 100mA | 7mA | - | - | Hall Effect | 24V | 3.5V | PLASTIC | ±6mT Trip, ±10mT Release | 10 mT | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49462KHTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 2.7V~18V | - | - | - | - | - | - | - | Latch | - | - | - | 1.6 mm | Open Collector | - | - | - | - | 2.7/18V | - | SOLDER | - | South Pole | 20mA | 6mA | Not Halogen Free | INVERTING | - | - | - | - | 3.5mT Trip, -3.5mT Release | 4 mT | -0.7-18V | - | - | - | Temperature Compensated | BIPOLAR | - | - | - | 1.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4946KHTSA1 Infineon Technologies | 100 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 2.7V~18V | - | - | - | - | - | - | - | Latch | 6mA | - | 3mm | 1.6 mm | Open Collector | 20mA | - | South Pole | - | - | - | SOLDER | - | South Pole | 20mA | 6mA | Not Halogen Free | - | Hall Effect | - | - | - | 19mT Trip, -19mT Release | 28 mT | -0.7-18V | - | -19.2 mT | 19.2 mT | Temperature Compensated | - | - | - | - | 1.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() TLE49421CBAMA1 Infineon Technologies | In Stock |
| Datasheet | 26 Weeks | Through Hole | Through Hole | 2-SIP, SSO-2-2 | - | 2 | - | - | - | Tape & Box (TB) | 2005 | Automotive, AEC-Q100 | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | - | Tin (Sn) | 150°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | Special Purpose | - | - | 5.34mm | 1 mm | Current Source | - | - | - | - | - | - | SOLDER | - | - | - | 16.8mA | Not Halogen Free | - | Hall Effect | - | - | PLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TLE4966KHTSA1 Infineon Technologies | In Stock |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~18V | DUAL | GULL WING | - | 12V | 0.95mm | - | - | Bipolar Switch | 7mA | - | - | - | Open Collector | 10mA | - | South Pole | 24V | - | 2.7V | - | MAGNETIC SENSOR | South Pole | 10mA | 7mA | Not Halogen Free | - | Hall Effect | - | - | - | 10mT Trip, -10mT Release | - | - | - | - | - | Temperature Compensated | - | 1.1mm | 2.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLI49611MXTSA1 Infineon Technologies | 1000 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 125°C | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | no | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | - | Open Drain | 25mA | 32V | South Pole | - | - | - | SOLDER | - | South Pole | 25mA | 2.5mA | - | - | Hall Effect | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 4 mT | 0-25mA | - | - | - | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE49762KHTSA1 Infineon Technologies | 200 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | NOT SPECIFIED | R-PDSO-G3 | Unipolar Switch | - | - | - | - | Open Collector | - | - | South Pole | 24V | - | 3V | - | ANALOG CIRCUIT | South Pole | - | 17mA | Not Halogen Free | - | Hall Effect | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | 1.35mm | 3mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49663KHTSA1 Infineon Technologies | In Stock |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | Cut Tape (CT) | 2010 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | - | Tin (Sn) | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | Special Purpose | 7mA | - | 2.9mm | - | Open Collector | 50mA | - | - | - | 2.7/18V | - | SOLDER | - | - | 10mA | 7mA | Not Halogen Free | - | Hall Effect | - | - | PLASTIC | - | 5 mT | 0-10mA | SINGLE-ENDED | -4.2 mT | 4.2 mT | Temperature Compensated | - | - | - | - | 1.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49681MXTSA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | Bipolar Switch | 2.5mA | - | 2.9mm | - | Open Drain | 25mA | 32V | South Pole | - | - | - | SOLDER | - | South Pole | 25mA | 2.5mA | - | - | Hall Effect | - | - | PLASTIC | 2.25mT Trip, -2.25mT Release | 2 mT | 0-25mA | - | -2.25 mT | 2.25 mT | Temperature Compensated | - | - | - | - | 1mm | No | ROHS3 Compliant | - | ||
![]() TLE49642MXTMA1 Infineon Technologies | 50 | - | Datasheet | 26 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | PLASTIC | 36mT Trip, 15.9mT Release | 5.5 mT | - | - | 15.9 mT | 36 mT | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE49646MXTSA1 Infineon Technologies | 512 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 2.9mm | - | Open Drain | 25mA | - | South Pole | - | - | - | SOLDER | - | South Pole | 25mA | 2.5mA | - | - | Hall Effect | - | - | PLASTIC | 5.4mT Trip, 0.9mT Release | 1 mT | 0-25mA | - | 0.9 mT | 5.4 mT | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE49611MXTSA1 Infineon Technologies | 1 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | Automotive grade | -40°C~170°C TJ | Cut Tape (CT) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | - | Open Drain | 25mA | - | South Pole | - | - | - | SOLDER | - | South Pole | 25mA | 2.5mA | - | - | Hall Effect | - | - | - | 3.5mT Trip, -3.5mT Release | 4 mT | 0-25mA | - | - | - | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE49611KXTSA1 Infineon Technologies | 100 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | Latch | - | - | - | 1.6 mm | Open Drain | - | - | - | - | - | - | SOLDER | - | South Pole | 25mA | 2.5mA | Halogen Free | - | - | - | - | - | 3.5mT Trip, -3.5mT Release | 4 mT | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49681KXTSA1 Infineon Technologies | 91 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Bipolar Switch | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | Bipolar Switch | - | - | - | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | South Pole | 25mA | 2.5mA | Halogen Free | INVERTING | - | - | - | - | 2.25mT Trip, -2.25mT Release | 2 mT | - | - | -2.25 mT | 2.25 mT | Temperature Compensated | BIPOLAR(LATCHED) | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49613MXTMA1 Infineon Technologies | 100 |
| Datasheet | 26 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | PLASTIC | 10.4mT Trip, -10.4mT Release | 15 mT | - | - | -10.4 mT | 10.4 mT | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE49452LHALA1 Infineon Technologies | 24 | - | Datasheet | - | Through Hole | - | - | - | 3 | 25°C | - | -40°C~150°C | Tape & Reel (TR) | 2007 | - | - | no | Not For New Designs | 3 (168 Hours) | - | - | Bipolar Switch | - | - | - | REVERSE POLARITY PROTECTION | - | 3.8V~24V | - | - | - | - | - | - | - | Bipolar Switch | 8mA | - | 4.16mm | 1.52 mm | Open Collector | 100mA | 12V | South Pole | - | - | - | - | - | North Pole, South Pole | 100mA | 7mA | - | - | Hall Effect | - | - | PLASTIC | ±3mT Trip, ±6mT Release | 10 mT | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49643MXTSA1 Infineon Technologies | 3000 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 2.9mm | - | Open Drain | 25mA | 32V | South Pole | - | - | - | SOLDER | - | South Pole | 25mA | 2.5mA | Halogen Free | - | Hall Effect | - | - | PLASTIC | 16.6mT Trip, 6.1mT Release | - | 0-25mA | - | 6.1 mT | 16.6 mT | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE49641MXTSA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 2.9mm | - | Open Drain | 25mA | 32V | South Pole | - | - | - | SOLDER | - | South Pole | 25mA | 2.5mA | - | - | Hall Effect | - | - | PLASTIC | 23.5mT Trip, 8.4mT Release | 5.5 mT | 0-25mA | - | 8.4 mT | - | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - |