- Series
- Operating Temperature
- Packaging
- Output Type
- Package / Case
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Function
- Voltage - Supply
Attribute column
Manufacturer
Infineon Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Polarization | Output Current | Max Supply Current | Logic Function | Output Current-Max | Output Polarity | Interface IC Type | Sensing Method | Sensors/Transducers Type | Output Peak Current Limit-Nom | Housing | Sensing Range | Hysteresis | Output Current Flow Direction | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Sensitivity (mV/G) | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLI49655MXTMA1 Infineon Technologies | 9 |
| Datasheet | 26 Weeks | - | - | - | YES | SURFACE MOUNT | - | 125°C | -40°C | - | Automotive grade | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | CURRENT OUTPUT | - | - | - | 5.5V | - | 3V | - | - | SOLDER | - | - | - | - | - | 5mA | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | PLASTIC | - | 2.5 mT | - | 0-5mA | 2.8 mT | - | 10.4 mT | 2.5mA | - | - | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49215UHALA1 Infineon Technologies | 10 | - | Datasheet | 16 Weeks | - | Through Hole | 4-SIP, SSO-4-01 | NO | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION, SENSITIVITY IS -5 MV/MT | - | 4.5V~24V | - | - | - | - | - | - | - | Special Purpose | 8.8mA | - | 5.34mm | 1 mm | Open Collector | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | 0mT Trip, 0mT Release | 1.5 mT | - | 0.25-0.60V | - | 2-WIRE INTERFACE | 20 mT | - | -5 mV/G | Temperature Compensated | - | - | - | - | 3.71mm | ROHS3 Compliant | ||
![]() TLI493DA2B6HTSA1 Infineon Technologies | 1006 |
| Datasheet | 16 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | - | - | - | - | - | -40°C~105°C TJ | Tape & Box (TB) | - | TLI | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.8V~3.5V | - | - | - | - | - | - | - | Programmable | 5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE49462KHTMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | Surface Mount | - | - | - | - | 3 | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | - | - | Discontinued | 1 (Unlimited) | - | - | - | 150°C | -40°C | REVERSE BATTERY PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | DIGITAL CURRENT | - | 18V | - | - | - | - | - | - | SOLDER | - | - | - | 6mA | - | 20mA | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | 4 mT | - | 0-20mA | - | - | - | - | - | - | - | - | - | - | 1.2mm | ROHS3 Compliant | ||
![]() TLE4957C2E6847HAMA1 Infineon Technologies | 7509 |
| - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLE4906LHALA1 Infineon Technologies | 45296 | - | Datasheet | 16 Weeks | - | Through Hole | 3-SIP, SSO-3-02 | NO | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 2.7V~18V | - | - | - | - | - | - | - | Unipolar Switch | 6mA | - | 4.16mm | 1.52 mm | Open Collector | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | - | PLASTIC | 13.5mT Trip, 5mT Release | 1.5 mT | - | 0.6V | 4.7 mT | - | 12.9 mT | - | - | Temperature Compensated | - | - | - | - | 3.29mm | ROHS3 Compliant | ||
![]() TLE4906KHTSA1 Infineon Technologies | 92 | - | Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 2.7V~18V | - | - | - | - | - | - | - | Unipolar Switch | 6mA | - | 3mm | 1.6 mm | Open Collector | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | - | - | 13.5mT Trip, 5mT Release | 1.5 mT | - | -0.7-18V | 4.7 mT | - | 12.9 mT | - | - | Temperature Compensated | - | - | - | - | 1.2mm | ROHS3 Compliant | ||
![]() TLI49631MXTSA1 Infineon Technologies | 100 | - | Datasheet | 26 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | 25°C | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 4 mT | - | - | -3.5 mT | - | 3.5 mT | - | - | Temperature Compensated | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49646MXTMA1 Infineon Technologies | In Stock |
| Datasheet | 20 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | - | PLASTIC | 5.4mT Trip, 0.9mT Release | 1 mT | - | - | 0.9 mT | - | 5.4 mT | - | - | Temperature Compensated | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49462LHALA1 Infineon Technologies | 25 |
| Datasheet | 16 Weeks | - | Through Hole | 3-SIP, SSO-3-02 | NO | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | - | no | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 2.7V~18V | - | - | - | - | - | - | - | Latch | 6mA | - | 4.16mm | 1.52 mm | Open Collector | - | - | - | - | 2.7/18V | - | - | - | SOLDER | - | South Pole | - | - | - | - | INVERTING | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 4 mT | - | - | -3.5 mT | - | 3.5 mT | - | - | Temperature Compensated | BIPOLAR | - | - | - | - | ROHS3 Compliant | ||
![]() TLI49462LHALA1 Infineon Technologies | 50 |
| Datasheet | 16 Weeks | - | Through Hole | 3-SIP, SSO-3-02 | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | 2009 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~18V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | Unipolar Switch | 6mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | South Pole | - | - | - | - | - | - | - | - | - | - | 3.5mT Trip, -3.5mT Release | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLV4906LHALA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 3-SIP, SSO-3-02 | NO | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Box (TB) | 2010 | Automotive, AEC-Q100 | e3 | no | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~18V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 6mA | Not Qualified | - | - | Open Collector | - | - | - | 18V | - | 2.7V | - | - | - | ANALOG CIRCUIT | South Pole | - | - | - | - | - | - | - | - | - | - | 13.9mT Trip, 4.7mT Release | - | - | - | - | - | - | - | - | Temperature Compensated | - | 4.37mm | 4.16mm | 1.52mm | - | ROHS3 Compliant | ||
![]() TLE4905LHALA1 Infineon Technologies | 110 | - | Datasheet | 16 Weeks | - | Through Hole | 3-SIP, SSO-3-02 | NO | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2007 | TLE | e3 | no | Not For New Designs | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | Unipolar Switch | 8mA | - | 4.16mm | 1.52 mm | Open Collector | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | - | PLASTIC | 18mT Trip, 5mT Release | 6 mT | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE49615MXTSA1 Infineon Technologies | 35 |
| Datasheet | 26 Weeks | Surface Mount | - | SOT-23 | - | - | 3 | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | 170°C | -40°C | REVERSE POLARITY PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | CURRENT OUTPUT | 25mA | - | South Pole | - | - | - | 32V | 3V | SOLDER | - | - | 25mA | 2.5mA | Latch | - | - | - | Hall Effect | - | - | PLASTIC | - | - | - | 0-25mA | -19.8 mT | - | 19.8 mT | - | - | - | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLV49462KFTSA1 Infineon Technologies | 100 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 2.7V~18V | - | - | - | - | - | - | - | Latch | 6mA | - | 3mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 4 mT | - | - | -3.5 mT | - | 3.5 mT | - | - | Temperature Compensated | - | - | - | - | 1.35mm | ROHS3 Compliant | ||
![]() TLI4906LHALA1 Infineon Technologies | 16 |
| Datasheet | 16 Weeks | - | Through Hole | 3-SIP, SSO-3-02 | YES | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~18V | DUAL | GULL WING | NOT SPECIFIED | 12V | - | NOT SPECIFIED | R-PDSO-G3 | Latch | 6mA | Not Qualified | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.02A | - | 13.9mT Trip, 4.7mT Release | - | SINK | - | - | - | - | - | - | Temperature Compensated | - | 1.35mm | 3mm | 1.6mm | - | ROHS3 Compliant | ||
![]() TLE49662KHTSA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | Tin (Sn) | - | - | DUAL OUTPUT | - | 2.7V~18V | - | - | - | - | - | - | - | Special Purpose | 7mA | - | 2.9mm | 1.6 mm | Digital | - | - | - | - | 2.7/18V | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | INVERTING | - | - | - | - | PLASTIC | 10mT Trip, -10mT Release | 15 mT | - | - | -9.5 mT | - | 9.5 mT | - | - | Temperature Compensated | BIPOLAR | - | - | - | 1.1mm | ROHS3 Compliant | ||
![]() TLE4966LHALA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 4-SIP, SSO-4-01 | NO | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2009 | Automotive, AEC-Q100 | e3 | no | Active | 1 (Unlimited) | 4 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~18V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | NOT SPECIFIED | R-PSIP-T4 | Bipolar Switch | 7mA | Not Qualified | - | - | Open Collector | - | - | - | 26V | - | 2.7V | - | - | - | ANALOG CIRCUIT | South Pole | - | - | - | - | - | - | - | - | - | - | 10mT Trip, -10mT Release | - | - | - | - | - | - | - | - | Temperature Compensated | - | 4.69mm | 5.38mm | 1mm | - | ROHS3 Compliant | ||
![]() TLV49462LHALA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 3-SIP, SSO-3-02 | NO | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Box (TB) | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 2.7V~18V | - | - | - | - | - | - | - | Latch | 6mA | - | 4.16mm | 1.52 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 4 mT | - | - | -3.5 mT | - | 3.5 mT | - | - | Temperature Compensated | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4953CBAMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | 2-SIP, SSO-2-2 | NO | - | - | - | - | - | - | - | Tape & Box (TB) | 2009 | Automotive, AEC-Q100 | e3 | no | Not For New Designs | 1 (Unlimited) | - | - | Tin (Sn) | - | - | CMOS COMPATIBLE | - | 4.5V~20V | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | 5.34mm | 1 mm | Current Source | - | - | - | - | - | - | - | - | SOLDER | - | North Pole, South Pole | - | - | - | 26mA | - | - | - | - | - | PLASTIC | - | - | - | - | -500 mT | 2-WIRE INTERFACE | 500 mT | 16.8mA | - | - | - | - | - | - | 4.03mm | ROHS3 Compliant |