- Series
- Operating Temperature
- Packaging
- Output Type
- Package / Case
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Function
- Voltage - Supply
Attribute column
Manufacturer
Infineon Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Output Current-Max | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE4935LHALA1 Infineon Technologies | 88 | - | Datasheet | 16 Weeks | Through Hole | 3-SIP, SSO-3-02 | NO | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2007 | Automotive, AEC-Q100 | e3 | no | Not For New Designs | 1 (Unlimited) | - | Tin (Sn) | - | - | 3.8V~24V | - | - | - | - | - | - | - | Latch | 8mA | - | 4.16mm | 1.52 mm | Open Collector | - | - | SOLDER | - | South Pole | - | - | PLASTIC | 20mT Trip, -20mT Release | 40 mT | - | - | - | - | Temperature Compensated | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4941HALA1 Infineon Technologies | 2000 |
| Datasheet | 16 Weeks | Through Hole | 2-SIP, SSO-2-1 | - | - | PG-SSO-2-1 | - | - | - | - | - | Tape & Box (TB) | 2005 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE49461LHALA1 Infineon Technologies | 1200 |
| Datasheet | 16 Weeks | Through Hole | 3-SIP, SSO-3-02 | - | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | 8542.39.00.01 | 2.7V~18V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | Latch | 6mA | - | - | - | Open Collector | - | - | - | ANALOG CIRCUIT | South Pole | - | - | - | 19mT Trip, -19mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4928CNE6947HAMA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar Switch | - | - | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE49631MXTMA1 Infineon Technologies | 100 |
| Datasheet | 20 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 3V~5.5V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 4 mT | - | -3.5 mT | 3.5 mT | - | Temperature Compensated | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49612MXTMA1 Infineon Technologies | 9 |
| Datasheet | 20 Weeks | - | - | YES | SURFACE MOUNT | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | REVERSE POLARITY PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | CURRENT OUTPUT | 32V | 3V | SOLDER | - | - | 25mA | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 10 mT | 0-25mA | -7.3 mT | 7.3 mT | 2.5mA | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49614MXTMA1 Infineon Technologies | 9 |
| Datasheet | 20 Weeks | - | - | YES | SURFACE MOUNT | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | REVERSE POLARITY PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | CURRENT OUTPUT | 32V | 3V | SOLDER | - | - | 25mA | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 20 mT | 0-25mA | 13.5 mT | 13.5 mT | 2.5mA | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49681MXTMA1 Infineon Technologies | 32351 |
| Datasheet | 20 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | Bipolar Switch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | PLASTIC | 2.25mT Trip, -2.25mT Release | 2 mT | - | -2.25 mT | 2.25 mT | - | Temperature Compensated | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49761KHTSA1 Infineon Technologies | 9 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | Tin (Sn) | - | 8542.39.00.01 | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 12V | 1.9mm | NOT SPECIFIED | R-PDSO-G3 | Unipolar Switch | 17mA | - | - | - | Open Collector | 24V | 3V | - | ANALOG CIRCUIT | South Pole | - | - | - | 11mT Trip, 5mT Release | - | - | - | - | - | Temperature Compensated | 1.2mm | 3mm | 1.6mm | - | ROHS3 Compliant | ||
![]() TLI49611MXTMA1 Infineon Technologies | 11706 | - | Datasheet | 26 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | 25°C | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 3V~32V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | PLASTIC | 2mT Trip, -2mT Release | 4 mT | - | -3.5 mT | 3.5 mT | - | Temperature Compensated | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLI49632MXTMA1 Infineon Technologies | 18 |
| Datasheet | 39 Weeks | - | - | YES | SURFACE MOUNT | - | 125°C | -40°C | - | Automotive grade | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | CURRENT OUTPUT | 5.5V | 3V | SOLDER | - | - | 5mA | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 10 mT | 0-5mA | -7.3 mT | 7.3 mT | 2.5mA | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLV4946KFTSA1 Infineon Technologies | 16 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | Tin (Sn) | - | 8542.39.00.01 | 2.7V~18V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | NOT SPECIFIED | R-PDSO-G3 | Latch | 6mA | Not Qualified | - | - | Open Drain | 18V | 2.7V | - | ANALOG CIRCUIT | South Pole | - | - | - | 19.2mT Trip, -19.2mT Release | - | - | - | - | - | Temperature Compensated | 1.35mm | 3mm | 1.6mm | - | ROHS3 Compliant | ||
![]() TLE49643MXTMA1 Infineon Technologies | 23 |
| Datasheet | 26 Weeks | - | - | YES | SURFACE MOUNT | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | REVERSE POLARITY PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | CURRENT OUTPUT | 32V | 3V | SOLDER | - | - | 25mA | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 3 mT | 0-25mA | 6.1 mT | 16.6 mT | 2.5mA | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49632MXTMA1 Infineon Technologies | 9 |
| Datasheet | 20 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 3V~5.5V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | PLASTIC | 7.3mT Trip, -7.3mT Release | 10 mT | - | -7.3 mT | 7.3 mT | - | Temperature Compensated | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE49645MXTMA1 Infineon Technologies | 9023 | - | Datasheet | 20 Weeks | - | - | YES | SURFACE MOUNT | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | REVERSE POLARITY PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.3 mm | CURRENT OUTPUT | 32V | 3V | SOLDER | - | - | 25mA | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 2.5 mT | 0-25mA | 2.7 mT | 10.4 mT | 2.5mA | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE4997E0400XALA1 Infineon Technologies | 1835 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | Automotive grade | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLV49611MXTMA1 Infineon Technologies | 9 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | 25°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | AEC-Q100; REVERSE POLARITY PROTECTION | - | 3V~26V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | PLASTIC | - | 4 mT | - | -3.5 mT | 3.5 mT | - | Temperature Compensated | - | - | - | 1mm | ROHS3 Compliant | ||
![]() TLE4928HALA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Through Hole | 3-SIP, SSO-3-09 | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2007 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Special Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE49421CHAMA2 Infineon Technologies | 24000 |
| Datasheet | 16 Weeks | Through Hole | 2-SIP, SSO-2-2 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Box (TB) | - | TLE | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4921M5UHALA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | 4-SIP, SSO-4-01 | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2008 | TLE | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |