- Series
- Operating Temperature
- Packaging
- Output Type
- Package / Case
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Function
- Voltage - Supply
Attribute column
Manufacturer
Infineon Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Mfr | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Termination Style | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Polarization | Current - Output (Max) | Output Current | Max Supply Current | Output Current-Max | Halogen Free | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE49612MXTSA1 Infineon Technologies | 508 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | - | - | Latch | 2.5mA | - | - | - | Open Drain | 25mA | 32V | South Pole | - | - | - | - | SOLDER | - | South Pole | - | 25mA | 2.5mA | - | Halogen Free | - | Hall Effect | - | PLASTIC | 7.3mT Trip, -7.3mT Release | 10 mT | 0-25mA | - | - | - | Temperature Compensated | 900μm | - | 2.9mm | 1.3mm | - | - | ROHS3 Compliant | - | ||
![]() TLE49421HALA1 Infineon Technologies | 2000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 2-SIP, SSO-2-2 | - | - | 2 | P-SSO-2-2 | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2005 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | - | - | 20V | 4.5V | - | - | - | - | - | 16.8mA | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE5025CE6747HAMA1 Infineon Technologies | 20 |
| Datasheet | 20 Weeks | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2015 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4927CE6947HAMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 3-SIP, SSO-3-09 | - | - | 3 | SSO-3 | - | - | - | - | - | - | - | - | -40°C~175°C TA | Tape & Box (TB) | 2011 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | -40°C | - | - | 3.2V~26V | - | - | - | - | - | - | - | - | - | Special Purpose | 6.8mA Typ | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | - | - | - | - | 6.8mA | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLI49631MXTMA1 Infineon Technologies | 7204 |
| Datasheet | 26 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 4 mT | - | -3.5 mT | 3.5 mT | - | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE4998S8DXUMA1 Infineon Technologies | 18 |
| Datasheet | 39 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | - | - | 125°C | -40°C | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | AEC-Q100; IT ALSO OPERATES AT EXTENDED RANGE 4.1 TO 16V SUPPLY VOLTAGE; IT HAS SENSITIVITY OF 245 LSB12/MT; SHORT-CIRCUIT PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.9 mm | DIGITAL CURRENT | - | - | - | 5.5V | 4.5V | - | - | SOLDER | - | - | - | - | - | 5mA | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | - | 0-5mA | -50 mT | 200 mT | 8mA | - | - | - | - | - | 1.2mm | - | ROHS3 Compliant | - | ||
![]() TLE4953E0184HALA1 Infineon Technologies | 2025 |
| Datasheet | - | - | Through Hole | 2-SIP, SSO-2-1 | - | - | - | PG-SSO-2-1 | Infineon Technologies | SMD/SMT | - | - | Tape & Reel (TR) | Active | 25°C | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 20V | - | - | - | - | - | - | - | SMD/SMT | - | Special Purpose | 16.8mA | - | - | - | Current Source, PWM | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | ±120mT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4983CHTE6747HAMA1 Infineon Technologies | 20000 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2008 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18V | 3.3V | - | - | - | - | 50mA | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TLV49644TBXALA1 Infineon Technologies | 6 |
| Datasheet | 16 Weeks | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | 125°C | -40°C | - | - | - | - | - | Tape & Box (TB) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.52 mm | CURRENT OUTPUT | - | - | - | 26V | 3V | - | - | SOLDER | - | - | - | - | - | 25mA | Halogen Free | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | 1.5 mT | 0-25mA | 5.4 mT | 13.5 mT | 2.5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49681LHALA1 Infineon Technologies | 25 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 3-SIP, SSO-3-02 | - | - | 3 | - | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Box (TB) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Omnipolar Switch | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | - | - | Bipolar Switch | - | - | 4.16mm | 1.52 mm | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | 25mA | 2.5mA | - | Not Halogen Free | - | - | - | PLASTIC | 2.25mT Trip, -2.25mT Release | 2 mT | - | -2.25 mT | 2.25 mT | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4945-2G Infineon Technologies | 32200 | - | Datasheet | - | Surface Mount | Surface Mount | TO-243AA | - | - | - | - | - | - | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | TLE | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 4V~18V | SINGLE | FLAT | 260 | 12V | 1.5mm | unknown | NOT SPECIFIED | - | R-PSSO-F3 | Bipolar Switch | 5mA | Not Qualified | - | - | Open Collector | 100mA | 12V | South Pole | 24V | 4V | - | - | - | ANALOG CIRCUIT | South Pole | - | 100mA | 5mA | - | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | Temperature Compensated | - | 1.6mm | 4.5mm | 2.5mm | - | - | RoHS Compliant | Contains Lead | ||
![]() TLE49613KXTSA1 Infineon Technologies | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 3 | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.6 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | 25mA | 2.5mA | - | Halogen Free | INVERTING | - | - | - | 10.4mT Trip, -10.4mT Release | 15 mT | - | -10.4 mT | 10.4 mT | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49655MXTSA1 Infineon Technologies | 50 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | - | - | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | CURRENT OUTPUT | - | 5.5V | - | - | - | - | - | SOLDER | - | - | - | - | 1.4mA | 5mA | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 2.5 mT | 0-5mA | 2.8 mT | 10.4 mT | - | - | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE49411HALA1 Infineon Technologies | 2000 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 2-SIP, SSO-2-1 | - | - | 2 | PG-SSO-2-1 | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2005 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | 16.8mA | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4998C8DXUMA1 Infineon Technologies | 18 |
| Datasheet | 26 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | - | - | 125°C | -40°C | - | - | - | - | - | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | e3 | yes | Discontinued | 1 (Unlimited) | - | - | Tin (Sn) | - | - | AEC-Q100; IT ALSO OPERATES AT EXTENDED RANGE 4.1 TO 16V SUPPLY VOLTAGE; IT HAS SENSITIVITY OF 245 LSB12/MT; SHORT-CIRCUIT PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.9 mm | DIGITAL CURRENT | - | - | - | 5.5V | 4.5V | - | - | SOLDER | - | - | - | - | - | 5mA | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | - | 0-5mA | -50 mT | 200 mT | 8mA | - | - | - | - | - | 1.2mm | - | ROHS3 Compliant | - | ||
![]() TLI49655MXTSA1 Infineon Technologies | 70 |
| Datasheet | 26 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | - | - | - | PLASTIC | 10.4mT Trip, 2.8mT Release | 2.5 mT | - | 2.8 mT | 10.4 mT | - | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() TLE49615KXTSA1 Infineon Technologies | 25 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.6 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | South Pole | - | 25mA | 2.5mA | - | Halogen Free | INVERTING | - | - | - | 19.8mT Trip, -19.8mT Release | - | - | -19.8 mT | 19.8 mT | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4946H Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 59 | - | - | - | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TLE | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 2.7V~18V | DUAL | GULL WING | - | 12V | 0.95mm | - | - | - | R-PDSO-G3 | Latch | 6mA | - | - | - | Open Collector | 20mA | 15V | South Pole | 26V | 2.7V | - | - | - | ANALOG CIRCUIT | South Pole | - | 20mA | 6mA | - | - | - | Hall Effect | - | - | 17mT Trip, -17mT Release | - | - | - | - | - | Temperature Compensated | - | 1.35mm | 3mm | 1.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() TLE4986CXTSM47HAMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | AEC-Q100; SUPPLY VOLTAGE WITH SUPPLY RESISTANCE 4.9 TO 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.34mm | 1.75 mm | DIGITAL CURRENT | - | - | - | 18V | 4.3V | - | - | SOLDER | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 0.9 mT | - | - | - | 7mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE49614MXTSA1 Infineon Technologies | 30 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | - | Open Drain | 25mA | 32V | South Pole | - | - | - | - | SOLDER | - | South Pole | - | 25mA | 2.5mA | - | - | - | Hall Effect | - | PLASTIC | 13.5mT Trip, -13.5mT Release | 20 mT | 0-25mA | - | - | - | Temperature Compensated | - | - | - | - | 1mm | - | ROHS3 Compliant | - |