- Series
- Operating Temperature
- Packaging
- Output Type
- Package / Case
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- Function
- Voltage - Supply
Attribute column
Manufacturer
Infineon Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Output Current | Max Supply Current | Output Current-Max | Halogen Free | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE49063KHTSA1 Infineon Technologies | 24500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | SC-59 | - | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Box (TB) | 2010 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | 150°C | -40°C | - | - | 2.7V~18V | - | - | - | - | - | - | - | Unipolar Switch | 6mA | - | - | - | Digital | - | - | - | - | - | 18V | 2.7V | - | - | - | South Pole | 20mA | 6mA | - | Not Halogen Free | - | - | - | - | 36mT Trip, 15.9mT Release | - | - | - | - | - | - | Temperature Compensated | - | 1.1mm | - | 3mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TLV49613MXTSA1 Infineon Technologies | In Stock |
| Datasheet | 26 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | AEC-Q100; REVERSE POLARITY PROTECTION | - | 3V~26V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | 25mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | 2.5mA | - | - | - | Hall Effect | - | PLASTIC | 7.5mT Trip, -7.5mT Release | 15 mT | 0-25mA | -10.4 mT | - | 10.4 mT | - | Temperature Compensated | - | - | - | - | - | 1mm | ROHS3 Compliant | - | ||
![]() TLE5041PLUSCAAMA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | Through Hole | - | - | - | - | 2 | - | - | - | - | - | - | - | Automotive grade | - | Tape & Box (TB) | 2013 | Automotive, AEC-Q100 | - | - | Not For New Designs | 3 (168 Hours) | - | - | 175°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TLV49641MXTSA1 Infineon Technologies | 9 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4924C2E6547HAMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | SOT-477A | - | - | 3 | PG-SSO-3-92 | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2011 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | 175°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26V | - | - | - | - | - | - | - | - | - | 20mA | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLV49645TBXALA1 Infineon Technologies | 100 | - | Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | - | - | - | - | - | - | 25°C | - | -40°C~125°C TA | Cut Tape (CT) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 3V~26V | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 4mm | 1.52 mm | Open Drain | 25mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | 2.5mA | - | Halogen Free | - | Hall Effect | - | - | 10.4mT Trip, 2.8mT Release | 2.5 mT | 0-25mA | 2.8 mT | - | 10.4 mT | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4927CE6547HAMA1 Infineon Technologies | 1 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 3-SIP, SSO-3-09 | - | - | 3 | SSO-3 | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2011 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | 175°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26V | - | - | - | - | - | - | - | - | - | 20mA | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4905LHALA1CT Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLV49681TAXBXA1 Infineon Technologies | 1764 | - | Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | - | - | 125°C | -40°C | - | - | - | - | - | Bulk | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.52 mm | CURRENT OUTPUT | - | - | - | 26V | 3V | - | - | SOLDER | - | - | - | - | - | 25mA | Halogen Free | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | 2 mT | 0-25mA | -2.3 mT | - | 2.3 mT | 2.5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49161KHTSA1 Infineon Technologies | 25 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 59 | - | - | - | - | - | - | 25°C | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | TLE | e3 | yes | Discontinued | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 2.4V~5V | - | - | - | - | - | - | - | Latch | 10μA | - | 3mm | 1.6 mm | Open Drain | 2mA | 2.7V | South Pole | - | - | - | - | SOLDER | - | - | South Pole | 2mA | 10μA | - | Not Halogen Free | - | Hall Effect | - | PLASTIC | 5mT Trip, -5mT Release | 7 mT | -0.3-5.0V | -5 mT | - | 5 mT | - | Temperature Compensated | - | - | - | - | - | 1.35mm | ROHS3 Compliant | Lead Free | ||
![]() TLV49645TAXBXA1 Infineon Technologies | 4 | - | Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | - | - | 125°C | -40°C | - | - | - | - | - | Bulk | 2015 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.52 mm | CURRENT OUTPUT | - | - | - | 26V | 3V | - | - | SOLDER | - | - | - | - | - | 25mA | Halogen Free | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | 2.5 mT | 0-25mA | 2.8 mT | - | 10.4 mT | 2.5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4924C1E6547HAMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | SOT-477A | - | - | 3 | PG-SSO-3-92 | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2011 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4928C Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | 3-SIP, SSO-3-09 | - | - | - | SSO-3 | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2009 | TLE | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Special Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLV49681TBXALA1 Infineon Technologies | 2207 |
| Datasheet | 16 Weeks | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | 125°C | -40°C | - | - | - | - | - | Tape & Box (TB) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 1.52 mm | CURRENT OUTPUT | - | - | - | 26V | 3V | - | - | SOLDER | - | - | - | - | - | 25mA | Halogen Free | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | 2 mT | 0-25mA | -2.3 mT | - | 2.3 mT | 2.5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLI49632MXTSA1 Infineon Technologies | 3009 | - | Datasheet | 26 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 10 mT | - | -7.3 mT | - | 7.3 mT | - | Temperature Compensated | - | - | - | - | - | 1mm | ROHS3 Compliant | - | ||
![]() TLE4906H Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 59 | - | - | - | - | - | - | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TLE | e3 | - | Obsolete | 1 (Unlimited) | 3 | MATTE TIN | - | - | - | 8542.39.00.01 | 2.7V~18V | DUAL | GULL WING | 260 | 12V | 0.95mm | NOT SPECIFIED | R-PDSO-G3 | Unipolar Switch | 6mA | Not Qualified | - | - | Open Collector | 20mA | 15V | South Pole | 18V | 2.7V | - | - | - | ANALOG CIRCUIT | - | South Pole | 20mA | 6mA | - | - | - | Hall Effect | - | - | 13.5mT Trip, 5mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | 1.35mm | 3mm | 1.6mm | - | RoHS Compliant | - | ||
![]() TLE4955CAAMA1 Infineon Technologies | 9 |
| Datasheet | 16 Weeks | - | Through Hole | 2-SIP, SSO-2-53 | - | - | - | PG-SSO-2-53 | - | - | - | - | - | 25°C | Automotive grade | -40°C~110°C | Tape & Box (TB) | 2016 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 4V~20V | - | - | - | - | - | - | - | Special Purpose | 8mA | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | -30mT Trip, 30mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE4983CHTNE8547HAMA1 Infineon Technologies | In Stock | - | - | 39 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV49762KXTSA1 Infineon Technologies | 18 |
| Datasheet | 16 Weeks | Surface Mount | - | SC | - | - | 3 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIGITAL OUTPUT | - | - | - | - | - | 18V | 3V | SOLDER | - | - | - | - | 17mA | - | Halogen Free | NON-INVERTING | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 1.8 mT | - | 2 mT | 2-WIRE INTERFACE | 4.8 mT | - | - | UNIPOLAR | 1.1mm | - | 3mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4941-1C-HT Infineon Technologies | 55 | - | Datasheet | - | Through Hole | Through Hole | 2-SIP, SSO-2-2 | - | - | 2 | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2006 | TLE | - | - | Obsolete | 1 (Unlimited) | - | - | 150°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 8.4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |