- Mounting Type
- Package / Case
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current - DC Forward (If) (Max)
- Factory Lead Time
- Orientation
- Viewing Angle
- Voltage - Forward (Vf) (Typ)
- Packaging
Attribute column
Manufacturer
Inolux Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Wavelength | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IN-C33CTNU4 Inolux | 1147 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | -40°C~125°C | Tape & Reel (TR) | 2018 | IN-C33(X)TN UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.5V | 120° | - | 1A | - | ROHS3 Compliant | ||
![]() IN-C33ATOIR Inolux | 13 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | 125°C TJ | Tape & Reel (TR) | 2018 | IN-C33(X)TOIR | Active | 3 (168 Hours) | Infrared (IR) | Top View | 2.4V | 30° | - | 1A | - | ROHS3 Compliant | ||
![]() IN-C39CTOU4 Inolux | 420 |
| - | 10 Weeks | Surface Mount | 1616 (4040 Metric) | -40°C~80°C | Tape & Reel (TR) | 2018 | IN-C39(X)TO UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.7V | 120° | - | 1.2A | - | ROHS3 Compliant | ||
![]() IN-C33BTNU2 Inolux | 418 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | -40°C~125°C | Tape & Reel (TR) | 2018 | IN-C33(X)TN UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.5V | 60° | - | 1A | - | ROHS3 Compliant | ||
![]() INL-3AMIR40 Inolux | 552 |
| - | 6 Weeks | Through Hole | Radial | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.3V | 40° | - | 100mA | 8mW/sr @ 20mA | ROHS3 Compliant | ||
![]() INL-5AHIR15 Inolux | 11975 |
| - | 6 Weeks | Through Hole | Radial | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.2V | 15° | - | 100mA | 7.8mW/sr @ 20mA | ROHS3 Compliant | ||
![]() IN-S63FTHIR Inolux | 12000 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | Infrared (IR) | Top View | 1.25V | 140° | - | 65mA | 0.8mW/sr @ 20mA (Typ) | ROHS3 Compliant | ||
![]() IN-C68QABTMU4 Inolux | 376 |
| - | 8 Weeks | Surface Mount | 2727 (6868 Metric) | -40°C~80°C | Tape & Reel (TR) | - | IN-C68QA(X)TM UV | Active | 4 (72 Hours) | Ultraviolet (UV) | Top View | 14V | 60° | - | 1A | - | ROHS3 Compliant | ||
![]() IN-C39ATOU5 Inolux | 893 |
| - | 10 Weeks | Surface Mount | 1616 (4040 Metric) | -40°C~80°C | Tape & Reel (TR) | 2018 | IN-C39(X)TO UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.7V | 30° | - | 1.2A | - | ROHS3 Compliant | ||
![]() IN-C33ATNU2 Inolux | 440 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | -40°C~125°C | Tape & Reel (TR) | 2018 | IN-C33(X)TN UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.5V | 30° | - | 1A | - | ROHS3 Compliant | ||
![]() IN-C39CTOU5 Inolux | 102 |
| - | 10 Weeks | Surface Mount | 1616 (4040 Metric) | -40°C~80°C | Tape & Reel (TR) | 2018 | IN-C39(X)TO UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.7V | 120° | - | 1.2A | - | ROHS3 Compliant | ||
![]() IN-C39CTOU2 Inolux | 618 |
| - | 10 Weeks | Surface Mount | 1616 (4040 Metric) | -40°C~80°C | Tape & Reel (TR) | 2018 | IN-C39(X)TO UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.7V | 120° | - | 1.2A | - | ROHS3 Compliant | ||
![]() INV-Q39CTSHIR Inolux | 77 |
| - | 8 Weeks | Surface Mount | 1616 (4040 Metric) | - | Tape & Reel (TR) | - | VCSEL | Active | 4 (72 Hours) | Infrared (IR) | Top View | 2.3V | 30° | - | 4A | 1500mW/sr @ 2A | ROHS3 Compliant | ||
![]() INL-3AHIR30 Inolux | 4701 |
| - | 6 Weeks | Through Hole | Radial | -40°C~80°C | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.2V | 30° | - | 100mA | 6mW/sr @ 20mA | ROHS3 Compliant | ||
![]() INL-5AIR45 Inolux | 29 |
| - | 6 Weeks | Through Hole | Radial | - | - | - | - | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.4V | 45° | - | 100mA | - | ROHS3 Compliant | ||
![]() INV-C33CTMIR Inolux | 29 |
| - | 8 Weeks | Surface Mount | 2-SMD, No Lead | - | Tape & Reel (TR) | - | VCSEL | Active | 4 (72 Hours) | Infrared (IR) | Top View | 2.3V | 30° | - | 900mA | 350mW/sr @ 700mA | ROHS3 Compliant | ||
![]() INV-P53CTRHIR Inolux | 2326 |
| - | 8 Weeks | Surface Mount | 4-SMD, J-Lead | - | Tape & Reel (TR) | - | INV-P53CT | Active | 4 (72 Hours) | Infrared (IR) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IN-C33DTDU1 Inolux | In Stock | - | - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | Tape & Reel (TR) | 2018 | - | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 7V | 130° | 265nm ~ 285nm | 20mA | - | ROHS3 Compliant | ||
![]() INV-K1TOIR Inolux | 29 |
| - | 8 Weeks | Surface Mount | 2-SMD, Gull Wing | - | Tape & Reel (TR) | - | INV-KIT | Active | 4 (72 Hours) | Infrared (IR) | Top View | 2.3V | 30° | - | 1.6A | 700mW/sr @ 1.2A | ROHS3 Compliant | ||
![]() IN-C33ATNU5 Inolux | 424 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | -40°C~125°C | Tape & Reel (TR) | 2018 | IN-C33(X)TN UV | Active | 3 (168 Hours) | Ultraviolet (UV) | Top View | 3.5V | 30° | - | 1A | - | ROHS3 Compliant |