- RoHS
- Packaging
- Lens Color
- Package / Case
- Mounting Styles
- Viewing Angle
- Factory Pack QuantityFactory Pack Quantity
- Series
- Lens Transparency
- Mfr
- Moisture Sensitive
- Mounting Type
Attribute column
Manufacturer
Inolux LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Shape | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Color | Additional Feature | Packing Method | Number of Functions | Terminal Pitch | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Number of LEDs | Reverse Voltage-Max | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IN-P55TATRGB Inolux | 6000 |
| - | 5 Weeks | Surface Mount | 6-SMD, J-Lead | - | - | - | - | - | 624nm Red 520nm Green 468nm Blue | Cut Tape (CT) | 2017 | IN-P55TAT | 5.00mm Lx5.00mm W | Active | 5A (24 Hours) | - | Red, Green, Blue (RGB) | - | - | - | - | Independent | 2V Red 3.2V Green 3.2V Blue | 120° | - | 20mA Red 20mA Green 20mA Blue | Round with Flat Top | 4.01mm Dia | - | 900mcd Red, 1800mcd Green, 600mcd Blue | - | 632nm Red 525nm Green 470nm Blue | Clear | - | - | - | - | - | 1.50mm | ROHS3 Compliant | ||
![]() INL-5AY30 Inolux | 6541 |
| - | 5 Weeks | Through Hole | Radial | - | - | - | - | - | 590nm | Bulk | 2017 | INL-5AX30 | - | Active | 1 (Unlimited) | - | Yellow | - | - | - | - | Standard | 2V | 30° | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 1000mcd | Clear | 592nm | Colorless | - | - | - | - | - | 8.65mm | ROHS3 Compliant | ||
![]() IN-P32ATA Inolux | In Stock | - | - | 8 Weeks | Surface Mount | 2-PLCC | - | - | - | - | - | 605nm | Cut Tape (CT) | 2017 | IN-P32AT | 3.20mm Lx2.80mm W | Discontinued | 5 (48 Hours) | - | Amber | - | - | - | - | Standard | 2V | 120° | - | 20mA | Round with Flat Top | 2.40mm Dia | - | 200mcd | - | 609nm | Clear | - | - | - | - | - | 1.90mm | ROHS3 Compliant | ||
![]() IN-P32ATR Inolux | 72 |
| - | 8 Weeks | Surface Mount | 2-PLCC | - | - | - | - | - | 622nm | Cut Tape (CT) | 2017 | IN-P32AT | 3.20mm Lx2.80mm W | Discontinued | 5 (48 Hours) | - | Red | - | - | - | - | Standard | 2V | 120° | - | 20mA | Round with Flat Top | 2.40mm Dia | - | 285mcd | - | 628nm | Clear | - | - | - | - | - | 1.90mm | ROHS3 Compliant | ||
![]() IN-S124BRG Inolux | 33366 |
| - | 6 Weeks | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | - | - | - | - | 525nm | Cut Tape (CT) | 2017 | IN-S124BR | 3.20mm Lx1.60mm W | Active | 3 (168 Hours) | - | Green | - | - | - | - | Standard | 3.3V | 20° | - | 20mA | Round with Domed Top | 2mm T-3/4 | - | 1440mcd | - | 520nm | Clear | - | - | - | - | - | 1.85mm | ROHS3 Compliant | ||
![]() IN-S42ATA Inolux | 19843 |
| - | 5 Weeks | Surface Mount | 0402 (1005 Metric) | YES | - | RECTANGULAR | 80°C | -30°C | 605nm | Cut Tape (CT) | 2017 | IN-S42AT | 1.00mm Lx0.50mm W | Active | 3 (168 Hours) | 2 | Amber | HIGH RELIABILITY | TR, 7 INCH | 1 | 1mm | Standard | 2.1V | 130° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 0.60mmx0.45mm | 145.0 mcd | 145mcd | - | 610nm | Clear | 0.025A | 2.6V | 0.45mm | 1 | 5V | 0.55mm | ROHS3 Compliant | ||
![]() IN-S126ASY Inolux | In Stock | - | - | 8 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | 589nm | Cut Tape (CT) | 2017 | IN-S126AS | 3.20mm Lx1.50mm W | Discontinued | 3 (168 Hours) | - | Yellow | - | - | - | - | Standard | 2.2V | 120° | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 140mcd | - | 595nm | Clear | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() IN-S124ARUYG Inolux | 2708 |
| - | - | Surface Mount, Bottom Entry | 2-SMD, No Lead | - | - | - | - | - | 571nm | Cut Tape (CT) | - | IN-S124AR | 3.20mm Lx1.20mm W | Discontinued | 1 (Unlimited) | - | Yellow-Green | - | - | - | - | Standard | 2.1V | 140° | - | 20mA | Square with Flat Top | 1.20mm | - | 45mcd | - | 573nm | Clear | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() IN-S124ARUA Inolux | 7422 |
| - | - | Surface Mount, Bottom Entry | 2-SMD, No Lead | - | - | - | - | - | 605nm | Cut Tape (CT) | - | IN-S124AR | 3.20mm Lx1.20mm W | Discontinued | 3 (168 Hours) | - | Amber | - | - | - | - | Standard | 2V | 140° | - | 20mA | Square with Flat Top | 1.20mm | - | 71.5mcd | - | 609nm | Clear | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() IN-S126AS5B Inolux | In Stock | - | - | 8 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | 1206 | - | - | - | 467nm | Cut Tape (CT) | 2017 | IN-S126AS | 3.20mm Lx1.50mm W | Discontinued | 3 (168 Hours) | - | Blue | - | - | - | - | Standard | 3V | 120° | - | 5mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 45mcd | Clear | 473nm | Clear | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() IN-P32ATG Inolux | 1642 |
| - | 5 Weeks | Surface Mount | 2-PLCC | - | - | - | - | - | 521nm | Cut Tape (CT) | 2017 | IN-P32AT | 3.20mm Lx2.80mm W | Active | 5 (48 Hours) | - | Green | - | - | - | - | Standard | 3.1V | 120° | - | 20mA | Round with Flat Top | 2.40mm Dia | - | 1800mcd | - | 530nm | Clear | - | - | - | - | - | 1.90mm | ROHS3 Compliant | ||
![]() IN-S124ARUR Inolux | 9397 |
| - | 6 Weeks | Surface Mount, Bottom Entry | 2-SMD, No Lead | - | - | - | - | - | 624nm | Cut Tape (CT) | 2017 | IN-S124AR | 3.20mm Lx1.20mm W | Active | 3 (168 Hours) | - | Red | - | - | - | - | Standard | 2V | 140° | - | 20mA | Square with Flat Top | 1.20mm | - | 112.5mcd | - | 632nm | Clear | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() IN-S63ATR Inolux | 8000 |
| - | 5 Weeks | Surface Mount | 0603 (1608 Metric) | YES | - | RECTANGULAR | 85°C | -40°C | 622nm | Cut Tape (CT) | 2017 | IN-S63AT | 1.60mm Lx0.80mm W | Active | 3 (168 Hours) | 2 | Red | HIGH RELIABILITY | TR, 7 INCH | 1 | 1.5mm | Standard | 2.2V | 120° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.15mmx0.80mm | 45.0 mcd | 45mcd | - | 636nm | Clear | 0.025A | - | 0.39mm | - | - | 0.40mm | ROHS3 Compliant | ||
![]() IN-S126ATA Inolux | 2699 |
| - | 5 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 605nm | Cut Tape (CT) | 2017 | IN-S126AT | 3.20mm Lx1.50mm W | Active | 3 (168 Hours) | - | Amber | - | - | - | - | Standard | 2V | 120° | - | 20mA | Rectangle with Flat Top | 2.00mmx1.50mm | - | 140mcd | - | 610nm | Clear | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() IN-S126ATG Inolux | 6375 |
| - | 5 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 520nm | Cut Tape (CT) | 2017 | IN-S126AT | 3.20mm Lx1.50mm W | Active | 3 (168 Hours) | - | Green | - | - | - | - | Standard | 3.2V | 120° | - | 20mA | Rectangle with Flat Top | 2.00mmx1.50mm | - | 560mcd | - | 526nm | Clear | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() IN-S121AS5B Inolux | 3089 |
| - | 6 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | 467nm | Cut Tape (CT) | 2017 | IN-S121AS | 3.00mm Lx2.10mm W | Active | 3 (168 Hours) | - | Blue | - | - | - | - | Standard | 2.9V | 120° | - | 5mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 45mcd | - | 473nm | Clear | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() HV-5RGB25 Inolux | 7920 |
| - | 5 Weeks | Through Hole | Radial - 4 Leads | - | - | - | - | - | 624nm Red 525nm Green 470nm Blue | Bulk | - | HV-5RGBXX | - | Active | 1 (Unlimited) | - | Red, Green, Blue (RGB) | - | - | - | - | Common Cathode | 2V Red 3.4V Green 3.4V Blue | 25° | - | 20mA Red 20mA Green 20mA Blue | Round with Domed Top | 5mm T-1 3/4 | - | 3200mcd Red, 4000mcd Green, 2000mcd Blue | Clear | 632nm Red 520nm Green 470nm Blue | Colorless | - | - | - | - | - | 8.90mm | ROHS3 Compliant | ||
![]() IN-S63BTY Inolux | 12000 | - | - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | YES | - | RECTANGULAR | 85°C | -30°C | 591nm | Cut Tape (CT) | 2017 | IN-S63BT | 1.60mm Lx0.80mm W | Discontinued | 3 (168 Hours) | 2 | Yellow | HIGH RELIABILITY | TR, 7 INCH | 1 | 1.4mm | Standard | 2V | 120° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 1.20mmx0.80mm | 100.0 mcd | 100mcd | - | 592nm | Clear | 0.025A | - | 0.55mm | - | - | 0.60mm | ROHS3 Compliant | ||
![]() IN-S126ASR Inolux | 2724 |
| - | 8 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | 622nm | Cut Tape (CT) | 2017 | IN-S126AS | 3.20mm Lx1.50mm W | Discontinued | 3 (168 Hours) | - | Red | - | - | - | - | Standard | 2.2V | 120° | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 140mcd | - | 625nm | Clear | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() IN-S42ATG Inolux | 11840 |
| - | 5 Weeks | Surface Mount | 0402 (1005 Metric) | YES | - | RECTANGULAR | 80°C | -30°C | 525nm | Cut Tape (CT) | 2017 | IN-S42AT | 1.00mm Lx0.50mm W | Active | 3 (168 Hours) | 2 | Green | HIGH RELIABILITY | TR, 7 INCH | 1 | 1mm | Standard | 3.3V | 130° | SINGLE COLOR LED | 20mA | Rectangle with Flat Top | 0.60mmx0.45mm | 450.0 mcd | 450mcd | - | 523nm | Clear | 0.025A | 4V | 0.45mm | 1 | 5V | 0.55mm | ROHS3 Compliant |