- RoHS
- Packaging
- Lens Color
- Package / Case
- Mounting Styles
- Viewing Angle
- Factory Pack QuantityFactory Pack Quantity
- Series
- Lens Transparency
- Mfr
- Moisture Sensitive
- Mounting Type
Attribute column
Manufacturer
Inolux LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Vr - Reverse Voltage | Wavelength/Color Temperature | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Orientation | Configuration | Interface | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Wavelength | Current - DC Forward (If) (Max) | Number of LEDs | Radiant Intensity (Ie) Min @ If | Controller Type | Product | Features | Utilized LED | Vf - Forward Voltage | Product Category | Luminous Flux/Radiant Flux | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IN-C45PPBTNU1 Inolux | 12 |
| - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-PI32TAR5R5G5B Inolux | 4391 |
| - | - | Surface Mount | - | - | - | 2000 | - | - | - | - | - | - | Inolux | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | Cut Tape | - | 3.20mm L x 2.80mm W | - | - | - | Red, Green, Blue (RGB) | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3528 | - | - | - | - | - | - | - | ||
![]() IN-S42DS5B Inolux | 12072 |
| - | - | Surface Mount, Right Angle | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | - | - | Inolux | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 472nm | - | - | IN-S42DS | 1.00mm L x 0.55mm W | - | - | - | Blue | - | - | - | - | - | 2.8V | 145° | - | 5mA | Rectangle with Flat Top | 1.00mm x 0.30mm | - | - | - | 28.5mcd | - | Clear | 470nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.40mm | ||
![]() HT-150UYG-5307 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-S63TBS5R5G5B Inolux | 7530 |
| - | - | Surface Mount, Right Angle | 0603 (1608 Metric) | 0603 | Inolux | 4000 | 5 mA | 1.6 mm x 0.8 mm x 0.5 mm | 1.2 mm x 0.5 mm | Rectangular | Inolux | + 85 C | Inolux | - 30 C | Yes | SMD/SMT | - | Active | Details | 5 V | 622 nm, 527 nm, 470 nm | 625nm Red, 530nm Green, 473nm Blue | - | MouseReel | - | 1.60mm L x 0.80mm W | - | - | - | Red, Green, Blue (RGB) | LEDs | 65 mW, 90 mW, 90 mW | Side View | Common Anode | - | 2.2V Red, 3V Green, 3V Blue | 120° | - | 5mA Red, 5mA Green, 5mA Blue | Rectangle with Flat Top | 1.20mm x 0.50mm | - | 30 mcd, 230 mcd, 45 mcd | LED - Standard | 30mcd Red, 230mcd Green, 45mcd Blue | RGB | Clear | 622nm Red, 527nm Green, 470nm Blue | - | - | - | - | - | - | RGB LEDs | - | - | 1.9 V, 2.8 V, 2.8 V | Standard LEDs - SMD | - | 0.5 mm | 1.6 mm | 0.8 mm | 0.60mm | ||
![]() IN-P23CTJR Inolux | 9604 |
| - | - | Surface Mount | 1411 (3528 Metric) | 1411 | Inolux | 4000 | 60 mA | 3.2 mm x 2.8 mm x 0.7 mm | 3.2 mm x 2.8 mm | Rectangular | Inolux | + 80 C | Inolux | - 40 C | Yes | SMD/SMT | - | Active | Details | 5 V | 624 lm | 624nm | - | Reel | - | 3.50mm L x 2.80mm W | - | - | - | Red | LEDs | 200 mW | - | Common Cathode | - | 2.1V | 120° | - | 60mA | Rectangle with Flat Top | - | - | - | LED - Mid Power | - | Red | Clear | 632nm | Colorless | - | - | - | - | - | Red LEDs | - | - | 2.1 V | Mid-Power LEDs - Single Color | 8 lm | 0.7 mm | 3.2 mm | 2.8 mm | 1.00mm | ||
![]() IN-S42DS5Y Inolux | In Stock | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-P18AT5UW Inolux | 10260 |
| - | - | Surface Mount | 0603 (1608 Metric) | 2-PLCC | - | 4000 | - | - | - | - | - | - | Inolux | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | MouseReel | - | 1.80mm L x 0.80mm W | - | - | - | White | - | - | - | - | - | 2.85V | 120° | - | 5mA | Oval with Flat Top | - | - | - | - | 600mcd | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | ||
![]() IN-S85CS5UW Inolux | 2826 |
| - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | Inolux | 3000 | 5 mA | 2.1 mm x 1 mm x 0.6 mm | 1.7 mm x 0.6 mm | Semitube | Inolux | + 85 C | Inolux | - 30 C | Yes | SMD/SMT | - | Active | Details | 5 V | - | - | - | MouseReel | IN-S85CS | 2.10mm L x 1.00mm W | - | - | - | White | LEDs | 90 mW | Side View | - | - | 2.8V | 120° | - | 5mA | Rectangle with Domed Top | 1.70mm x 0.60mm | - | 260 mcd | LED - Standard | 260mcd | White | Clear | - | - | - | - | - | - | - | White LEDs | - | - | 2.6 V | Standard LEDs - SMD | - | 0.6 mm | 2.1 mm | 1 mm | 0.70mm | ||
![]() IN-P23CTKG Inolux | 7378 |
| - | - | Surface Mount | 1411 (3528 Metric) | 1411 | Inolux | 4000 | 150 mA | 3.2 mm x 2.8 mm x 0.7 mm | 3.2 mm x 2.8 mm | Rectangular | Inolux | + 80 C | Inolux | - 40 C | Yes | SMD/SMT | - | Active | Details | 5 V | 525 nm | 525nm | - | MouseReel | - | 3.50mm L x 2.80mm W | - | - | - | Green | LEDs | 500 mW | - | - | - | 3.4V | 120° | - | 150mA | Rectangle with Flat Top | - | - | 8 cd | LED - High Power | 8000mcd | Green | Clear | 520nm | Colorless | - | - | - | - | - | Green LEDs | - | - | 3.2 V | High Power LEDs - Single Color | 30 lm | 0.7 mm | 3.2 mm | 2.8 mm | 1.05mm | ||
![]() IN-S66TFT5R5G5B Inolux | 13388 |
| - | - | Surface Mount | 0606 (1616 Metric) | 0606 | Inolux | 4000 | 5 mA | 1.6 mm x 1.6 mm x 0.4 mm | 1.15 mm x 1.6 mm | Rectangular | Inolux | + 85 C | Inolux | - 30 C | Yes | SMD/SMT | - | Active | Details | 5 V | 620 nm, 525 nm, 470 nm | 620nm Red, 525nm Green, 470nm Blue | - | MouseReel | - | 1.60mm L x 1.60mm W | - | - | - | Red, Green, Blue (RGB) | LEDs | 60 mW, 90 mW, 90 mW | Top View | Independent | - | 2V Red, 2.8V Green, 2.8V Blue | 120° | - | 5mA Red, 5mA Green, 5mA Blue | Rectangle with Flat Top | - | - | 45 mcd, 285 mcd, 56 mcd | LED - Standard | 45mcd Red, 285mcd Green, 56mcd Blue | RGB | Clear | 630nm Red, 524nm Green, 464nm Blue | - | - | - | - | - | - | RGB LEDs | - | - | 1.8 V, 2.8 V, 2.8 V | Standard LEDs - SMD | - | 0.4 mm | 1.6 mm | 1.6 mm | 0.50mm | ||
![]() IN-S85CS5R Inolux | 13865 |
| - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | Inolux | 3000 | 5 mA | 2.1 mm x 1 mm x 0.6 mm | 1.7 mm x 0.6 mm | Semitube | Inolux | + 85 C | Inolux | - 30 C | Yes | SMD/SMT | - | Active | Details | 5 V | 622 nm | 622nm | - | MouseReel | IN-S85CS | 2.10mm L x 1.00mm W | - | - | - | Red | LEDs | 75 mW | Side View | - | - | 2V | 120° | - | 5mA | Rectangle with Domed Top | 1.70mm x 0.60mm | - | 35 mcd | LED - Standard | 35mcd | Red | Clear | 625nm | - | - | - | - | - | - | Red LEDs | - | - | 1.8 V | Standard LEDs - SMD | - | 0.6 mm | 2.1 mm | 1 mm | 0.70mm | ||
![]() HT-170NG-5508 Inolux | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 80 °C | -30 °C | - | - | - | - | - | - | - | - | 20 mA | - | - | - | 3.3 V | 140 mcd | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-155USD/UYG-5847 Inolux | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | 72 mW | - | - | - | - | - | 20 mA | - | - | - | 2 V | 90 mcd | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-191YG-5310 Inolux | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | 65 mW | - | - | - | - | 130 ° | 20 mA | - | - | - | 2.2 V | 20 mcd | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-S85CS5Y Inolux | 7206 |
| - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | Inolux | 3000 | 5 mA | 2.1 mm x 1 mm x 0.6 mm | 1.7 mm x 0.6 mm | Semitube | Inolux | + 85 C | Inolux | - 30 C | Yes | SMD/SMT | - | Active | Details | 5 V | 589 nm | 589nm | - | MouseReel | IN-S85CS | 2.10mm L x 1.00mm W | - | - | - | Yellow | LEDs | 75 mW | Side View | - | - | 2V | 120° | - | 5mA | Rectangle with Domed Top | 1.70mm x 0.60mm | - | 35 mcd | LED - Standard | 35mcd | Yellow | Clear | 582nm | - | - | - | - | - | - | Yellow LEDs | - | - | 1.8 V | Standard LEDs - SMD | - | 0.6 mm | 2.1 mm | 1 mm | 0.70mm | ||
![]() IN-P23CTJB Inolux | 26884 |
| - | - | Surface Mount | 1411 (3528 Metric) | 1411 | Inolux | 4000 | 60 mA | 3.2 mm x 2.8 mm x 0.7 mm | 3.2 mm x 2.8 mm | Rectangular | Inolux | + 80 C | Inolux | - 40 C | Yes | SMD/SMT | - | Active | Details | 5 V | 465 nm | 465nm | - | Reel | - | 3.50mm L x 2.80mm W | - | - | - | Blue | LEDs | 200 mW | - | - | - | 3.2V | 120° | - | 60mA | Rectangle with Flat Top | - | - | 1.5 cd | LED - Mid Power | 1500mcd | Blue | Clear | 462nm | Colorless | - | - | - | - | - | Blue LEDs | - | - | 3.2 V | Mid-Power LEDs - Single Color | - | 0.7 mm | 3.2 mm | 2.8 mm | 0.95mm | ||
![]() IN-P23CTKR Inolux | 6418 |
| - | - | Surface Mount | 1411 (3528 Metric) | 1411 | Inolux | 4000 | 150 mA | 3.2 mm x 2.8 mm x 0.7 mm | 3.2 mm x 2.8 mm | Rectangular | Inolux | + 80 C | Inolux | - 40 C | Yes | SMD/SMT | - | Active | Details | 5 V | 624 lm | 624nm | - | Reel | - | 3.50mm L x 2.80mm W | - | - | - | Red | LEDs | 500 mW | - | - | - | 2V | 120° | - | 150mA | Rectangle with Flat Top | - | - | 4.5 cd | LED - High Power | 4500mcd | Red | Clear | 632nm | Colorless | - | - | - | - | - | Red LEDs | - | - | 2 V | High Power LEDs - Single Color | 15 lm | 0.7 mm | 3.2 mm | 2.8 mm | 0.95mm | ||
![]() INA-912AHIR25 Inolux | 13230 |
| - | - | Through Hole | Axial, Flat Leads | - | - | 1000 | - | - | - | - | - | - | Inolux | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 80°C | MouseReel | - | - | Infrared (IR) | - | - | - | - | - | Top View | - | - | 1.6V | 25° | - | - | - | - | - | - | - | - | - | - | - | - | 940nm | 50mA | - | 15mW/sr @ 50mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-C45PPBTLU1 Inolux | 32 |
| - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |