- RoHS
- Packaging
- Lens Color
- Package / Case
- Mounting Styles
- Viewing Angle
- Factory Pack QuantityFactory Pack Quantity
- Series
- Lens Transparency
- Mfr
- Moisture Sensitive
- Mounting Type
Attribute column
Manufacturer
Inolux LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Primary Material | Product Status | RoHS | Vr - Reverse Voltage | Wavelength/Color Temperature | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Subcategory | Power Rating | Orientation | Shell Finish | Configuration | Interface | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Product Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Number of LEDs | Controller Type | Product | Features | Utilized LED | Vf - Forward Voltage | Product Category | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IN-P18ATA Inolux | 7585 |
| - | - | Surface Mount | 0603 (1608 Metric) | - | - | 2-PLCC | - | - | - | 4000 | - | - | - | - | - | - | Inolux | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | 605nm | - | MouseReel | - | 1.80mm L x 0.80mm W | - | - | - | - | Amber | - | - | - | - | - | - | - | 2.2V | 120° | - | 20mA | Oval with Flat Top | - | - | - | - | 210mcd | - | Clear | 610nm | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | ||
![]() IN-P18ATG Inolux | 15197 |
| - | - | Surface Mount | 0603 (1608 Metric) | - | - | 2-PLCC | - | - | - | 4000 | - | - | - | - | - | - | Inolux | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | - | 521nm | - | MouseReel | - | 1.80mm L x 0.80mm W | - | - | - | - | Green | - | - | - | - | - | - | - | 3.2V | 120° | - | 20mA | Oval with Flat Top | - | - | - | - | 1000mcd | - | Clear | 515nm | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | ||
![]() HT-191YG-5310 Inolux | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | 65 mW | - | - | - | - | - | 130 ° | 20 mA | - | - | - | 2.2 V | 20 mcd | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-170NG-5508 Inolux | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 80 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | - | 3.3 V | 140 mcd | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-155USD/UYG-5847 Inolux | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | - | 72 mW | - | - | - | - | - | - | 20 mA | - | - | - | 2 V | 90 mcd | - | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-P416ASUW Inolux | 16949 |
| - | - | Surface Mount | 2-PLCC | - | - | 2-PLCC | Inolux | - | - | 2000 | 20 mA | 3.8 mm x 1 mm x 0.6 mm | 3.2 mm x 0.6 mm | Rectangular | Inolux | + 85 C | Inolux | - 40 C | Yes | SMD/SMT | - | - | Active | Details | 5 V | - | - | - | MouseReel | - | 3.80mm L x 1.00mm W | - | - | - | - | White | - | LEDs | 105 mW | Side View | - | - | - | 2.9V | 120° | - | 20mA | - | - | - | 3.02 cd | LED - Standard | 3020mcd | White | Diffused | - | White | - | - | White LEDs | - | - | 2.9 V | Standard LEDs - SMD | 0.6 mm | 3.8 mm | 1 mm | 0.60mm | ||
![]() HT-F195NG-5501 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-191NB-5312 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-F195TW-5497 Inolux | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | Metal | Active | - | - | - | - | -65°C ~ 175°C | - | 806 | - | Solder | Receptacle, Female Sockets | - | - | Silver | Threaded | - | - | F | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | ||
![]() HT-T169TWA-5785 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-T169TW-5540 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-F196TW5-6656 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-150UYG-5307 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-S66TCTRGBE Inolux | 9218 |
| - | - | Surface Mount | 0606 (1616 Metric) | - | - | 0606 | Inolux | - | - | 4000 | 20 mA | 1.6 mm x 1.5 mm x 0.55 mm | 1.15 mm x 1.5 mm | Rectangular | Inolux | + 85 C | Inolux | - 30 C | Yes | SMD/SMT | - | - | Active | Details | 5 V | 622 nm, 524 nm, 468 nm | 622nm Red, 524nm Green, 468nm Blue | - | MouseReel | - | 1.60mm L x 1.50mm W | - | - | - | - | Red, Green, Blue (RGB) | - | LEDs | 90 mW | Top View | - | Common Anode | - | 2.1V Red, 3.1V Green, 3.1V Blue | 120° | - | 20mA Red, 20mA Green, 20mA Blue | Rectangle with Flat Top | 1.50mm x 1.15mm | - | 450 mcd, 1.15cd, 230 mcd | LED - Standard | 450mcd Red, 1150mcd Green, 230mcd Blue | RGB | Clear | 630nm Red, 524nm Green, 464nm Blue | - | - | - | RGB LEDs | - | - | 1.8 V, 2.8 V, 2.8 V | Standard LEDs - SMD | 0.55 mm | 1.6 mm | 1.5 mm | 0.55mm | ||
![]() IN-C45PPATGU1 Inolux | 37 |
| - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-PI20TBT5R5G5B Inolux | 348 |
| - | - | Surface Mount | 0808 (2020 metric) | - | - | - | - | - | - | 4500 | 5 mA | 2 mmx 2 mm x 0.65 mm | 2 mm x 2 mm | Square | - | + 80 C | Inolux | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 630 nm, 530 nm, 475 nm | - | - | MouseReel | - | 2.00mm L x 2.00mm W | - | - | - | - | Red, Green, Blue (RGB) | - | - | - | Top View | - | Discrete | - | - | - | - | - | - | - | - | 100 mcd, 300 mcd, 50 mcd | - | - | RGB | - | - | Colorless | 1 | - | RGB LEDs | - | 2020 | 5 V | - | 0.65 mm | 2 mm | 2 mm | - | ||
![]() IN-PI20TAT5R5G5B Inolux | 1508 |
| - | - | Surface Mount | 0808 (2020 metric) | - | - | - | - | - | - | 4500 | 5 mA | 2 mmx 2 mm x 0.65 mm | 2 mm x 2 mm | Square | - | + 80 C | Inolux | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | 630 nm, 535 nm, 475 nm | - | - | MouseReel | - | 2.00mm L x 2.00mm W | - | - | - | - | Red, Green, Blue (RGB) | - | - | - | Top View | - | Discrete | - | - | - | - | - | - | - | - | 200 mcd, 300 mcd, 50 mcd | - | - | RGB | - | - | Colorless | 1 | - | RGB LEDs | - | 2020 | 5 V | - | 0.65 mm | 2 mm | 2 mm | - | ||
![]() HT-170UY-5513 Inolux | In Stock | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 80 °C | -30 °C | - | - | - | 72 mW | - | - | - | - | - | - | 20 mA | - | - | - | 1.9 V | 90 mcd | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-150TW-5518 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-S42DS5SR Inolux | 14316 |
| - | - | Surface Mount, Right Angle | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | Inolux | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 631nm | - | - | IN-S42DS | 1.00mm L x 0.55mm W | - | - | - | - | Red | - | - | - | - | - | - | - | 2V | 145° | - | 5mA | Rectangle with Flat Top | 1.00mm x 0.30mm | - | - | - | 18mcd | - | Clear | 639nm | - | - | - | - | - | - | - | - | - | - | - | 0.40mm |