- RoHS
- Packaging
- Lens Color
- Package / Case
- Mounting Styles
- Viewing Angle
- Factory Pack QuantityFactory Pack Quantity
- Series
- Lens Transparency
- Mfr
- Moisture Sensitive
- Mounting Type
Attribute column
Manufacturer
Inolux LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Chip Material | Dominant Wave Length | Emitting Color | Factory Pack QuantityFactory Pack Quantity | High Brightness | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Main Category | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Orientation | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Shape Type | Test Current (It) | Vr - Reverse Voltage | Wavelength/Color Temperature | Wavelength-dominant | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Orientation | Pin Count | Configuration | Interface | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lens Size | Forward Voltage | Luminous Intensity | Lens Type | Millicandela Rating | Illumination Color | Lens Transparency | Wavelength - Peak | Lens Color | Reverse Voltage | Number of LEDs | Peak Wavelength | Controller Type | Product | Features | Utilized LED | Vf - Forward Voltage | Product Length (mm) | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT-T169UD-5541 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-F199NB5-5490 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-S42DS5R Inolux | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-S11TET5R2G2B Inolux | 43 |
| - | - | Surface Mount | 4-SMD, No Lead | 1010 | IN-S11TET5 | - | - | - | - | - | - | - | - | - | - | - | - | Inolux | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 621nm Red, 530nm Green, 468nm Blue | - | - | 0.95mm L x 0.95mm W | - | - | - | Red, Green, Blue (RGB) | - | - | - | Common Anode | - | - | 1.6V Red, 2.5V Green, 2.6V Blue | 120° | - | 5mA Red, 2mA Green, 2mA Blue | Square with Flat Top | 0.95mm | - | - | - | 28mcd Red, 37mcd Green, 7mcd Blue | - | Clear | 629nm Red, 520nm Green, 480nm Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75mm | ||
![]() IN-PI32TARPRPGPB Inolux | 1892 |
| - | - | Surface Mount | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Inolux | - | - | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | - | - | Cut Tape | - | 3.20mm L x 2.80mm W | - | - | - | Red, Green, Blue (RGB) | - | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 3528 | - | - | - | - | - | - | ||
![]() IN-B101FCH-7396 Inolux | In Stock | - | - | - | Surface Mount | 0404 (1010 Metric) | 0404 | IN-B101FCH | - | - | - | - | - | - | - | - | - | - | - | - | Inolux | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | 621nm Red, 531nm Green, 470nm Blue | - | - | 1.00mm L x 1.00mm W | - | - | - | Red, Green, Blue (RGB) | - | - | - | Common Anode | - | - | 2V Red, 2.8V Green, 3V Blue | 140° | - | 10mA Red, 10mA Green, 10mA Blue | Square with Flat Top | 1.00mm | - | - | - | 58mcd Red, 85mcd Green, 17mcd Blue | - | - | 629nm Red, 520nm Green, 480nm Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75mm | ||
![]() HT-170NB-5507 Inolux | In Stock | - | - | Standard | - | 0805 (2012 metric) | - | - | - | - | - | 4000 | - | 20 mA | - | 1.4 mm x 1.3 mm | Rectangular | - | - | + 80 C | - | - 30 C | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | 5 V | 470 nm | - | MouseReel | - | - | - | 80 °C | -30 °C | - | - | Top View | - | - | - | - | - | - | 20 mA | - | - | - | 3.3 V | 80 mcd | - | - | Blue | Water Clear | - | Colorless | - | - | - | - | Blue LEDs | - | - | 3.3 V | - | 0.8 mm | 2 mm | 1.3 mm | - | ||
![]() IN-S63ATY Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | 589 nm | - | MouseReel | IN-S63AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mcd | - | - | Yellow | - | - | - | - | - | - | - | Yellow LEDs | - | - | - | - | - | - | - | - | ||
![]() IN-PI4818QAS5R5G5BPW Inolux | 3915 |
| - | - | Surface Mount | 4818QA | - | - | - | - | - | - | - | 5 mA, 12 mA | - | 4.8 mm x 1.8 mm | Rectangular | - | - | + 85 C | Inolux | - 45 C | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | 624 nm, 520 nm, 470 nm, 5500 K | - | - | - | 4.80mm L x 1.80mm W | - | - | - | Red, Green, Blue (RGB) | - | Side View | - | Discrete | - | - | - | - | - | - | - | - | - | 120 mcd, 320 mcd, 80 mcd, 1050 mcd | - | - | RGB, White | Clear | - | Colorless | - | 3 | - | - | RGBW LEDs | - | 4818 | 5.2 V | - | 1.6 mm | 4.8 mm | 1.8 mm | - | ||
![]() IN-S63AT5UW-7337 Inolux | In Stock | - | - | - | - | - | - | - | ALINGAP/INGAN | Not Required(nm) | White | - | Yes | - | - | 1.2X0.8X0.2(mm) | - | Chip LED | 25(mA) | - | - | - | - | Surface Mount | TOP MOUNT | - | 1 | -40C to 85C | Industrial | - | 0.8(mm) | - | No | - | Rectangular | 5(mA) | - | - | - | Tape and Reel | - | - | Uni-Color | - | - | - | - | - | 2 | - | - | 75(W) | - | 120(deg) | 25(mA) | - | - | - | 3.9(V) | 900mcd | Transparent | - | - | - | - | - | 5(MAX)(V) | - | Not Required(nm) | - | - | - | - | - | 1.6(mm) | - | - | - | - | ||
![]() IN-PI15TAT5R5G5B Inolux | 8000 |
| - | - | Surface Mount | 0505 (1515 metric) | - | - | - | - | - | 4500 | - | 5 mA | 1.5 mmx 1.5 mm x 0.65 mm | 1.5 mm x 1.5 mm | Square | - | - | + 80 C | Inolux | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 630 nm, 530 nm, 475 nm | - | MouseReel | - | 1.50mm L x 1.50mm W | - | - | - | Red, Green, Blue (RGB) | - | Top View | - | Discrete | - | - | - | - | - | - | - | - | - | 200 mcd, 500 mcd, 100 mcd | - | - | RGB | Clear | - | Colorless | - | 1 | - | - | RGB LEDs | - | 1515 | 5 V | - | 0.65 mm | 1.5 mm | 1.5 mm | - | ||
![]() IN-S11TXTZR5G5B-8099 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inolux | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-150TW-5518 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-S42DS5SR Inolux | 14316 |
| - | - | Surface Mount, Right Angle | 0402 (1005 Metric) | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | Inolux | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | 631nm | - | IN-S42DS | 1.00mm L x 0.55mm W | - | - | - | Red | - | - | - | - | - | - | 2V | 145° | - | 5mA | Rectangle with Flat Top | 1.00mm x 0.30mm | - | - | - | 18mcd | - | Clear | 639nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.40mm | ||
![]() IN-B101FCH-7309 Inolux | In Stock | - | - | - | Surface Mount | 0404 (1010 Metric) | 0404 | IN-B101FCH | - | - | - | - | - | - | - | - | - | - | - | - | Inolux | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | 621nm Red, 531nm Green, 470nm Blue | - | - | 1.00mm L x 1.00mm W | - | - | - | Red, Green, Blue (RGB) | - | - | - | Common Anode | - | - | 2V Red, 2.8V Green, 3V Blue | 140° | - | 10mA Red, 10mA Green, 10mA Blue | Square with Flat Top | 1.00mm | - | - | - | 58mcd Red, 85mcd Green, 17mcd Blue | - | - | 629nm Red, 520nm Green, 480nm Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75mm | ||
![]() IN-P18ATA Inolux | 7585 |
| - | - | Surface Mount | 0603 (1608 Metric) | 2-PLCC | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | Inolux | - | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | - | 605nm | MouseReel | - | 1.80mm L x 0.80mm W | - | - | - | Amber | - | - | - | - | - | - | 2.2V | 120° | - | 20mA | Oval with Flat Top | - | - | - | - | 210mcd | - | Clear | 610nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | ||
![]() IN-P18ATG Inolux | 15197 |
| - | - | Surface Mount | 0603 (1608 Metric) | 2-PLCC | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | Inolux | - | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | - | 521nm | MouseReel | - | 1.80mm L x 0.80mm W | - | - | - | Green | - | - | - | - | - | - | 3.2V | 120° | - | 20mA | Oval with Flat Top | - | - | - | - | 1000mcd | - | Clear | 515nm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65mm | ||
![]() IN-PI20TBT5R5G5B Inolux | 348 |
| - | - | Surface Mount | 0808 (2020 metric) | - | - | - | - | - | 4500 | - | 5 mA | 2 mmx 2 mm x 0.65 mm | 2 mm x 2 mm | Square | - | - | + 80 C | Inolux | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 630 nm, 530 nm, 475 nm | - | MouseReel | - | 2.00mm L x 2.00mm W | - | - | - | Red, Green, Blue (RGB) | - | Top View | - | Discrete | - | - | - | - | - | - | - | - | - | 100 mcd, 300 mcd, 50 mcd | - | - | RGB | - | - | Colorless | - | 1 | - | - | RGB LEDs | - | 2020 | 5 V | - | 0.65 mm | 2 mm | 2 mm | - | ||
![]() IN-PI20TAT5R5G5B Inolux | 1508 |
| - | - | Surface Mount | 0808 (2020 metric) | - | - | - | - | - | 4500 | - | 5 mA | 2 mmx 2 mm x 0.65 mm | 2 mm x 2 mm | Square | - | - | + 80 C | Inolux | - 40 C | Yes | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 630 nm, 535 nm, 475 nm | - | MouseReel | - | 2.00mm L x 2.00mm W | - | - | - | Red, Green, Blue (RGB) | - | Top View | - | Discrete | - | - | - | - | - | - | - | - | - | 200 mcd, 300 mcd, 50 mcd | - | - | RGB | - | - | Colorless | - | 1 | - | - | RGB LEDs | - | 2020 | 5 V | - | 0.65 mm | 2 mm | 2 mm | - | ||
![]() IN-C45PPATGU1 Inolux | 37 |
| - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |