- RoHS
- Packaging
- Lens Color
- Package / Case
- Mounting Styles
- Viewing Angle
- Factory Pack QuantityFactory Pack Quantity
- Series
- Lens Transparency
- Mfr
- Moisture Sensitive
- Mounting Type
Attribute column
Manufacturer
Inolux LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Shape | Manufacturer Package Identifier | Operating Temperature (Max.) | Operating Temperature (Min.) | Wavelength-dominant | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Packing Method | Number of Functions | Terminal Pitch | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Number of LEDs | Reverse Voltage-Max | Height | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IN-S85ATG Inolux | 15947 |
| - | 5 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 520nm | Cut Tape (CT) | 2017 | IN-S85AT | 2.00mm Lx1.25mm W | Active | 3 (168 Hours) | - | - | - | Green | - | - | - | - | Standard | - | 3.2V | 120° | - | - | 20mA | Rectangle with Flat Top | 1.40mmx1.25mm | - | 600mcd | - | 528nm | Clear | - | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() IN-S124BRUW Inolux | 47680 |
| - | 6 Weeks | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | - | - | - | - | - | - | Cut Tape (CT) | 2017 | IN-S124BR | 3.20mm Lx1.60mm W | Active | 3 (168 Hours) | - | - | - | White | - | - | - | - | Standard | - | 3.3V | 20° | - | - | 20mA | Round with Domed Top | 2mm T-3/4 | - | 715mcd | - | - | Clear | - | - | - | - | - | - | 1.85mm | ROHS3 Compliant | ||
![]() IN-S85DATRG Inolux | 12000 |
| - | 5 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 622nm Green 522nm Red | Cut Tape (CT) | 2017 | IN-S85DATRG | 2.00mm Lx1.25mm W | Active | 3 (168 Hours) | - | - | - | Green, Red | - | - | - | - | Independent | - | 3.2V Green 2.2V Red | 120° | - | - | 20mA Green 20mA Red | Rectangle with Flat Top | 1.40mmx1.25mm | - | 450mcd Green, 140mcd Red | - | 630nm Green 530nm Red | Clear | - | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() IN-S63BT5UW Inolux | 512080 |
| - | 5 Weeks | Surface Mount | 0603 (1608 Metric) | YES | - | RECTANGULAR | - | 85°C | -30°C | - | Cut Tape (CT) | 2017 | IN-S63BT | 1.60mm Lx0.80mm W | Active | 3 (168 Hours) | 2 | - | - | White | HIGH RELIABILITY | TR, 7 INCH | 1 | 1.4mm | Standard | - | 3V | 120° | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.20mmx0.80mm | 450.0 mcd | 450mcd | - | - | Clear | 0.025A | - | 0.55mm | - | - | - | 0.60mm | ROHS3 Compliant | ||
![]() IN-S63AT5A Inolux | 32198 |
| - | 5 Weeks | Surface Mount | 0603 (1608 Metric) | YES | - | RECTANGULAR | - | 85°C | -40°C | 605nm | Cut Tape (CT) | 2017 | IN-S63AT | 1.60mm Lx0.80mm W | Active | 3 (168 Hours) | 2 | - | - | Amber | HIGH RELIABILITY | TR, 7 INCH | 1 | 1.5mm | Standard | - | 1.9V | 120° | SINGLE COLOR LED | - | 5mA | Rectangle with Flat Top | 1.15mmx0.80mm | 45.0 mcd | 45mcd | - | 609nm | Clear | 0.025A | - | 0.39mm | - | - | - | 0.40mm | ROHS3 Compliant | ||
![]() IN-S42ATB Inolux | 4414 |
| - | 5 Weeks | Surface Mount | 0402 (1005 Metric) | YES | - | RECTANGULAR | - | 80°C | -30°C | 470nm | Cut Tape (CT) | 2017 | IN-S42AT | 1.00mm Lx0.50mm W | Active | 3 (168 Hours) | 2 | - | - | Blue | HIGH RELIABILITY | TR, 7 INCH | 1 | 1mm | Standard | - | 3.1V | 120° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 0.60mmx0.45mm | 100.0 mcd | 100mcd | - | 468nm | Clear | 0.025A | 4V | 0.45mm | 1 | 5V | - | 0.55mm | ROHS3 Compliant | ||
![]() IN-S124BRYG Inolux | 3974 |
| - | - | Surface Mount, Bottom Entry | 1206 (3216 Metric) | - | - | - | - | - | - | 571nm | Cut Tape (CT) | 2017 | IN-S124BR | 3.20mm Lx1.60mm W | Discontinued | 3 (168 Hours) | - | - | - | Yellow-Green | - | - | - | - | Standard | - | 2.1V | 20° | - | - | 20mA | Round with Domed Top | 2mm T-3/4 | - | 715mcd | - | 573nm | Clear | - | - | - | - | - | - | 1.85mm | ROHS3 Compliant | ||
![]() IN-P32TATRGB Inolux | 15000 |
| - | 5 Weeks | Surface Mount | 4-PLCC | - | - | - | - | - | - | 624nm Red 525nm Green 468nm Blue | Cut Tape (CT) | 2017 | IN-P32TA | 3.20mm Lx2.80mm W | Active | 5 (48 Hours) | - | - | - | Red, Green, Blue (RGB) | - | - | - | - | Common Anode | - | 2.2V Red 3.2V Green 3.2V Blue | 120° | - | - | 20mA Red 20mA Green 20mA Blue | Round with Flat Top | - | - | 280mcd Red, 900mcd Green, 300mcd Blue | - | 630nm Red 530nm Green 470nm Blue | Clear | - | - | - | - | - | - | 1.90mm | ROHS3 Compliant | ||
![]() IN-B101FCH Inolux | In Stock | - | - | 6 Weeks | Surface Mount | 0404 (1010 Metric) | - | - | - | IN-B101FCH | - | - | 621nm Red 531nm Green 470nm Blue | Cut Tape (CT) | 2015 | - | 1.00mm Lx1.00mm W | Active | 3 (168 Hours) | - | 80°C | -30°C | Red, Green, Blue (RGB) | - | - | - | - | Common Anode | 150mW | 2.4V Red 3.4V Green 3.4V Blue | 140° | - | 10mA | 10mA Red 10mA Green 10mA Blue | Square with Flat Top | 1.00mm | - | 58mcd Red, 85mcd Green, 17mcd Blue | - | 629nm Red 520nm Green 480nm Blue | - | - | - | - | - | - | 750μm | - | ROHS3 Compliant | ||
![]() IN-S126ATB Inolux | 2797 |
| - | 5 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | 468nm | Cut Tape (CT) | 2017 | IN-S126AT | 3.20mm Lx1.50mm W | Active | 3 (168 Hours) | - | - | - | Blue | - | - | - | - | Standard | - | 3.2V | 120° | - | - | 20mA | Rectangle with Flat Top | 2.00mmx1.50mm | - | 140mcd | - | 472nm | Clear | - | - | - | - | - | - | 1.10mm | ROHS3 Compliant | ||
![]() IN-S121ASG Inolux | In Stock | - | - | 8 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | 520nm | Cut Tape (CT) | - | IN-S121AS | 3.00mm Lx2.10mm W | Discontinued | 3 (168 Hours) | - | - | - | Green | - | - | - | - | Standard | - | 3.2V | 120° | - | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 560mcd | - | 530nm | Clear | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() IN-P32DATRG Inolux | 26058 |
| - | 5 Weeks | Surface Mount | 4-PLCC | - | - | - | - | - | - | 522nm Green 622nm Red | Cut Tape (CT) | 2017 | IN-P32DA | 3.20mm Lx2.80mm W | Active | 5 (48 Hours) | - | - | - | Green, Red | - | - | - | - | Independent | - | 3.2V Green 2.2V Red | 120° | - | - | 20mA Green 20mA Red | Round with Flat Top | - | - | 1400mcd Green, 285mcd Red | - | 530nm Green 630nm Red | Clear | - | - | - | - | - | - | 1.90mm | ROHS3 Compliant | ||
![]() IN-S121ASR Inolux | 50 |
| - | 8 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | 622nm | Cut Tape (CT) | 2017 | IN-S121AS | 3.00mm Lx2.10mm W | Discontinued | 3 (168 Hours) | - | - | - | Red | - | - | - | - | Standard | - | 2.2V | 120° | - | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 140mcd | - | 625nm | Clear | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() IN-S66DAT5R5G Inolux | 1412 |
| - | 5 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 522nm Green 622nm Red | Tape & Reel (TR) | 2017 | - | 1.60mm Lx1.50mm W | Active | 3 (168 Hours) | - | - | - | Green, Red | - | - | - | - | Independent | - | 3.2V Green 2.2V Red | 120° | - | - | 5mA Green 5mA Red | Rectangle with Flat Top | 1.50mmx1.15mm | - | 230mcd Green, 45mcd Red | Clear | 530nm Green 630nm Red | Colorless | - | - | - | - | - | - | 0.55mm | ROHS3 Compliant | ||
![]() IN-S42ATUW Inolux | 59198 |
| - | 5 Weeks | Surface Mount | 0402 (1005 Metric) | YES | - | RECTANGULAR | - | 80°C | -30°C | - | Cut Tape (CT) | 2017 | IN-S42AT | 1.00mm Lx0.50mm W | Active | 3 (168 Hours) | 2 | - | - | White | HIGH RELIABILITY | TR, 7 INCH | 1 | 1mm | Standard | - | 3.1V | 130° | SINGLE COLOR LED | - | 20mA | Rectangle with Flat Top | 0.60mmx0.45mm | 600.0 mcd | 600mcd | - | - | Clear | 0.025A | 4V | 0.45mm | 1 | 5V | - | 0.55mm | ROHS3 Compliant | ||
![]() IN-P32ATB Inolux | 2479 |
| - | 5 Weeks | Surface Mount | 2-PLCC | - | - | - | - | - | - | 467nm | Cut Tape (CT) | 2017 | IN-P32AT | 3.20mm Lx2.80mm W | Active | 5 (48 Hours) | - | - | - | Blue | - | - | - | - | Standard | - | 3.1V | 120° | - | - | 20mA | Round with Flat Top | 2.40mm Dia | - | 600mcd | - | 473nm | Clear | - | - | - | - | - | - | 1.90mm | ROHS3 Compliant | ||
![]() IN-S126ASYG Inolux | In Stock | - | - | 8 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | 572nm | Cut Tape (CT) | 2017 | IN-S126AS | 3.20mm Lx1.50mm W | Discontinued | 3 (168 Hours) | - | - | - | Yellow-Green | - | - | - | - | Standard | - | 2.2V | 120° | - | - | 20mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 56mcd | - | 576nm | Clear | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant | ||
![]() INL-5AW30 Inolux | 51200 |
| - | 5 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | INL-5AX30 | - | Active | 1 (Unlimited) | - | - | - | White | - | - | - | - | Standard | - | 3.3V | 30° | - | - | 20mA | Round with Domed Top | 5mm T-1 3/4 | - | 8500mcd | Clear | - | Colorless | - | - | - | - | - | - | 8.65mm | ROHS3 Compliant | ||
![]() IN-S63AS5YG Inolux | In Stock | - | - | 6 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | - | 573nm | Cut Tape (CT) | 2017 | IN-S63AS | 1.70mm Lx1.10mm W | Active | 3 (168 Hours) | - | - | - | Yellow-Green | - | - | - | - | Standard | - | 2V | 120° | - | - | 5mA | Rectangle with Flat Top | 1.20mmx0.60mm | - | 11.5mcd | - | 576nm | Clear | - | - | - | - | - | - | 0.60mm | ROHS3 Compliant | ||
![]() IN-S121AS5A Inolux | In Stock | - | - | 8 Weeks | Surface Mount, Right Angle | 2-SMD, No Lead | - | 1208 | - | - | - | - | 605nm | Cut Tape (CT) | 2017 | IN-S121AS | 3.00mm Lx2.10mm W | Discontinued | 3 (168 Hours) | - | - | - | Amber | - | - | - | - | Standard | - | 2V | 120° | - | - | 5mA | Rectangle with Domed Top | 2.00mmx1.00mm | - | 35mcd | Clear | 610nm | Clear | - | - | - | - | - | - | 1.00mm | ROHS3 Compliant |