- Packaging
- Viewing Angle
- Package / Case
- Mounting Type
- Series
- Voltage - Forward (Vf) (Typ)
- Color
- Current - Test
- Factory Lead Time
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Inolux LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Wavelength/Color Temperature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | Luminous Intensity | Illumination Color | Lens Transparency | Flux @ Current/Temperature - Test | Lens Color | Wavelength | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IN-K2PUV-U50 Inolux | In Stock | - | - | - | - | - | - | - | 1000 | 350 mA | 8 mm x 5.3 mm | 5.6 mm | Dome | + 110 C | - | - 40 C | - | SMD/SMT | - | - | Details | 0.054146 oz | 400 nm | - | Tube | - | - | - | - | - | - | - | 1 W | - | - | 120 deg | - | - | - | Ultraviolet (UVA) | Clear | - | - | - | - | - | UV LEDs (Ultraviolet) | 4 V | 400 mW | 5.3 mm | - | - | - | - | ||
![]() IN-K2PUV-U60 Inolux | In Stock | - | - | - | - | - | - | - | 500 | 350 mA | 8 mm x 5.3 mm | - | Dome | + 110 C | - | - 40 C | - | SMD/SMT | - | - | Details | 0.024692 oz | 410 nm | - | Tube | - | - | - | - | - | - | - | 1 W | - | - | 120 deg | - | - | - | Ultraviolet (NUV) | - | - | - | - | - | - | UV LEDs (Ultraviolet) | 4 V | 440 mW | 5.3 mm | - | - | - | - | ||
![]() IN-K2PUV-U70 Inolux | In Stock | - | - | - | - | - | - | - | 500 | 350 mA | 8 mm x 5.3 mm | - | Dome | + 110 C | - | - 40 C | - | SMD/SMT | - | - | Details | 0.024692 oz | 420 nm | - | Tube | - | - | - | - | - | - | - | 1 W | - | - | 120 deg | - | - | - | Ultraviolet (NUV) | - | - | - | - | - | - | UV LEDs (Ultraviolet) | 4 V | 440 mW | 5.3 mm | - | - | - | - | ||
![]() IN-5053PUV-U50 Inolux | In Stock | - | - | - | - | PLCC-6 | - | - | 500 | 150 mA | 5 mm x 5 mm | - | Round Flat | + 110 C | - | - 40 C | Yes | SMD/SMT | - | - | Details | 0.016226 oz | 400 nm | - | Reel | - | - | - | - | - | - | - | 600 mW | - | - | - | - | - | - | Ultraviolet (UVA) | - | - | - | - | - | - | UV LEDs (Ultraviolet) | 3.8 V | 100 mW | 1.2 mm | - | 5 mm | 5 mm | - | ||
![]() HT-U16DNGH-5469 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-C40PUCTKU1 Inolux | 313 |
| - | - | Surface Mount | 1616 (4040 metric) | - | IN-C40 | 500 | 150 mA | - | 3.9 mm x 3.9 mm | Square | + 65 C | Inolux | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 285 nm | 65°C (TJ) | MouseReel | - | IN-C40PU(X)TK UVC | - | - | - | Ultraviolet (UV) | - | 16 mW | Top View | 7V | 120 deg | - | - | - | Ultraviolet (UVC) | Clear | - | Colorless | 270nm ~ 285nm | 100mA | - | UV LEDs (Ultraviolet) | 9 V | - | 1.6 mm | - | 3.9 mm | 3.9 mm | - | ||
![]() IN-5053PUV-U60 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-U16DUSDH-5467 Inolux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN-C40PUBTKU1 Inolux | 8 |
| - | - | Surface Mount | 1616 (4040 metric) | - | IN-C40 | 500 | 150 mA | - | 3.9 mm x 3.9 mm | Dome | + 65 C | Inolux | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 285 nm | 65°C (TJ) | MouseReel | - | IN-C40PU(X)TK UVC | - | - | - | Ultraviolet (UV) | - | 16 mW | Top View | 7V | 60 deg | - | - | - | Ultraviolet (UVC) | Clear | - | Colorless | 270nm ~ 285nm | 100mA | - | UV LEDs (Ultraviolet) | 9 V | - | 2.6 mm | - | 3.9 mm | 3.9 mm | - | ||
![]() IN-C40PUATKU1 Inolux | 25 |
| - | - | Surface Mount | 1616 (4040 metric) | - | IN-C40 | 500 | 150 mA | - | 3.9 mm x 3.9 mm | Dome | + 65 C | Inolux | - | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | 285 nm | 65°C (TJ) | MouseReel | - | IN-C40PU(X)TK UVC | - | - | - | Ultraviolet (UV) | - | 16 mW | Top View | 7V | 30 deg | - | - | - | Ultraviolet (UVC) | Clear | - | Colorless | 270nm ~ 285nm | 100mA | - | UV LEDs (Ultraviolet) | 9 V | - | 3.2 mm | - | 3.9 mm | 3.9 mm | - | ||
![]() IN-505FCHWV Inolux | 640 |
| Datasheet | 6 Weeks | Surface Mount | 2020 (5050 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2015 | IN-505 | 0.197Diax0.197W 5.00mmx5.00mm | Active | 3 (168 Hours) | - | Red, Green, Blue, White - Cool (RGBW) | - | - | 2.65V Red 3.7V Green 3.6V Blue 3.6V White | - | 700mA Red 700mA Green 700mA Blue 700mA White | 52 lm/W Red 67 lm/W Green 13 lm/W Blue 79 lm/W White | - | - | - | - | - | - | - | - | - | - | - | - | 0.113 2.88mm | - | - | ROHS3 Compliant | ||
![]() IN-C33BTLY Inolux | 433 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Yellow | - | - | 2.2V | 60° | 350mA | 78 lm/W | - | - | - | 60lm 50lm~70lm | - | - | - | - | - | - | - | - | 0.115 2.93mm | - | - | ROHS3 Compliant | ||
![]() IN-C33CTLY Inolux | 51 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Yellow | - | - | 2.2V | 120° | 350mA | 78 lm/W | - | - | - | 60lm 50lm~70lm | - | - | - | - | - | - | - | - | 0.084 2.13mm | - | - | ROHS3 Compliant | ||
![]() IN-C33CTLB Inolux | 43 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Blue | - | - | 3.2V | 120° | 350mA | 27 lm/W | - | - | - | 30lm 25lm~35lm | - | - | - | - | - | - | - | - | 0.084 2.13mm | - | - | ROHS3 Compliant | ||
![]() IN-C33BTLG Inolux | 850 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Green | - | - | 3.3V | 60° | 350mA | 87 lm/W | - | - | - | 100lm 90lm~110lm | - | - | - | - | - | - | - | - | 0.115 2.93mm | - | - | ROHS3 Compliant | ||
![]() IN-C33ETLDR Inolux | 6000 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Red | - | - | 2V | 90° | 350mA | 33 lm/W | - | - | - | 23lm 15lm~30lm | - | - | - | - | - | - | - | - | 0.097 2.46mm | - | - | ROHS3 Compliant | ||
![]() IN-C33ETLG Inolux | In Stock | - | - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | 3535 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Green | - | - | 3.3V | 90° | 350mA | 87 lm/W | - | - | - | 100lm 90lm~110lm | - | - | - | - | - | - | - | - | 0.097 2.46mm | - | - | ROHS3 Compliant | ||
![]() IN-C33ETLB Inolux | In Stock | - | - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Blue | - | - | 3.2V | 90° | 350mA | 27 lm/W | - | - | - | 30lm 25lm~35lm | - | - | - | - | - | - | - | - | 0.097 2.46mm | - | - | ROHS3 Compliant | ||
![]() IN-C33BTLR Inolux | 638 |
| - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Red | - | - | 2.2V | 60° | 350mA | 65 lm/W | - | - | - | 50lm 40lm~60lm | - | - | - | - | - | - | - | - | 0.115 2.93mm | - | - | ROHS3 Compliant | ||
![]() IN-C33ETLY Inolux | In Stock | - | - | 10 Weeks | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | IN-C33 | 0.138Lx0.138W 3.50mmx3.50mm | Active | 3 (168 Hours) | - | Yellow | - | - | 2.2V | 90° | 350mA | 78 lm/W | - | - | - | 60lm 50lm~70lm | - | - | - | - | - | - | - | - | 0.097 2.46mm | - | - | ROHS3 Compliant |