- Applications
- Capacitance @ Frequency
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power Line Protection
- Type
- Voltage - Clamping (Max) @ Ipp
- Voltage - Reverse Standoff (Typ)
- Supplier Device Package
- Current - Peak Pulse (10/1000μs)
Attribute column
Manufacturer
INPAQ TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Qualification | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVL0201013VAA0DG INPAQ | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | INPAQ Technology Co., Ltd | - | Active | - | - | - | - | - | Zener | USB, VGA | No | 4.7V | - | 8A (8/20µs) | 6.3V (Typ) | 3V | - | 1 | 11.5pF @ 1MHz | - | ||
![]() CES10201V05B0DG INPAQ | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | INPAQ Technology Co., Ltd | - | Active | - | -55°C ~ 125°C | - | - | - | Zener | DVI, HDMI, USB | No | 300V (Typ) | - | - | 30V (Typ) | 5V (Max) | - | 1 | 0.1pF @ 1MHz | - | ||
![]() TVN0201015VAA0DG INPAQ | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | INPAQ Technology Co., Ltd | - | Active | - | - | - | - | - | Zener | USB, VGA | No | 7V | - | 8A (8/20µs) | 7.4V (Typ) | 5V (Max) | - | 1 | 18pF @ 1MHz | - | ||
![]() EGA10603V24AMDG INPAQ Technology Co., Ltd | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | INPAQ Technology Co., Ltd | - | - | AEC-Q200 | -55°C ~ 125°C (TA) | Tape & Reel (TR) | EGA AMDG | Active | Zener | DVI, HDMI, Telecom, USB | No | - | - | - | 30V (Typ) | 24V (Max) | - | 1 | 0.2pF @ 1MHz | Automotive | ||
![]() TVU3V3U4S-DFN2510-10LDG INPAQ Technology Co., Ltd | In Stock | - | Datasheet | Surface Mount | 10-UFDFN | 10-DFN (2.5x1) | INPAQ Technology Co., Ltd | - | - | - | -40°C ~ 85°C (TJ) | Tape & Reel (TR) | TVU | Active | Steering (Rail to Rail) | DVI, HDMI, USB | Yes | 4.5V | - | 6A (8/20μs) | 7.4V | 3.3V (Max) | 4 | - | 0.44pF @ 1MHz | - | ||
![]() TVU1240R1ADG INPAQ Technology Co., Ltd | In Stock | - | Datasheet | Surface Mount | 10-UFDFN | - | INPAQ Technology Co., Ltd | - | - | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | TVU | Active | Zener | DVI, HDMI, Telecom, USB | No | - | - | - | 30V (Typ) | 12V (Max) | - | 4 | 0.1pF @ 1MHz | - | ||
![]() CES10402V05B0DG INPAQ | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | INPAQ Technology Co., Ltd | - | Active | - | -55°C ~ 125°C | - | - | - | Zener | DVI, HDMI, USB | No | 300V (Typ) | - | - | 30V (Typ) | 5V (Max) | - | 1 | 0.1pF @ 1MHz | - | ||
![]() TVL0201015VAA0DG INPAQ | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | INPAQ Technology Co., Ltd | Strip | Active | - | - | - | TVL0201 | - | Zener | USB, VGA | No | 7V | 90W | 6A (8/20µs) | 11.5V (Typ) | 5V | - | 1 | 5pF @ 1MHz | - | ||
![]() TVN5VB1S-DFN1006-2LDG INPAQ Technology Co., Ltd | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | DFN1006 | INPAQ Technology Co., Ltd | - | - | - | 150°C (TJ) | Tape & Reel (TR) | TVN | Active | Zener | Telecom | No | 7V | - | 8A (8/20μs) | 8.3V | 5V (Max) | - | 1 | 18pF @ 1MHz | - | ||
![]() TVC5VB1S-DFN0603-2LDG INPAQ Technology Co., Ltd | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | 0201 | INPAQ Technology Co., Ltd | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | TVC | Active | Zener | USB | No | 5.5V | - | 9A | 6.8V (Typ) | 5V (Max) | - | 1 | 0.2pF @ 1MHz | - | ||
![]() TVU1V8U4S-DFN2510-10LDG INPAQ Technology Co., Ltd | In Stock | - | - | Surface Mount | 10-UFDFN | 10-DFN (2.5x1) | INPAQ Technology Co., Ltd | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | TVU | Active | Steering (Rail to Rail) | HDMI, USB | Yes | 6V | - | 6A (8/20µs) | 3.8V (Typ) | 1.8V | 4 | - | 0.28pF @ 1MHz | - | ||
![]() TVU5VU4S-DFN2510-10LDG INPAQ Technology Co., Ltd | In Stock | - | - | Surface Mount | 10-UFDFN | 10-DFN (2.5x1) | INPAQ Technology Co., Ltd | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | TVU | Active | Steering (Rail to Rail) | DVI, HDMI, Ethernet, USB | Yes | 6V | 40W | 5A (8/20µs) | 7.8V | 5V (Max) | 4 | - | 0.48pF @ 1MHz | - |