- Impedance @ Frequency
- Number of Lines
- Operating Temperature
- Voltage Rating DC
- Current Rating (Max)
- DC Resistance (DCR) (Max)
- Filter Type
- Height (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Series
Attribute column
Manufacturer
INPAQ Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Current Rating | Approval Agency | DC Resistance (DCR) | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Features | Withstanding Voltage | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCM2012B121GBE INPAQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM2012B161GBE INPAQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM2012B221FBE INPAQ | In Stock | - | Datasheet | - | - | - | Tape & Reel (TR) | - | true | - | 10V | -40℃~+85℃ | - | - | - | - | 300mA | - | 500mΩ | - | 2 | - | - | 220Ω@100MHz | - | 25V | - | - | ||
![]() MCM2012B121GBEDG INPAQ Technology Co., Ltd | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric), 4 PC Pad | - | - | - | - | - | 10V | -40°C ~ 85°C | Tape & Reel (TR) | MCM 2012 B | 0.079" L x 0.049" W (2.00mm x 1.25mm) | Active | - | - | - | Signal Line | 2 | 400mOhm | 400mA | 120 Ohms @ 100 MHz | - | - | 0.043" (1.10mm) | - | ||
![]() MCM1012B900F06BP INPAQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM2012B181GBE INPAQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCE1012GH900BP INPAQ | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM1012GD900B05PDG INPAQ | In Stock | - | - | Surface Mount | 0504 (1210 Metric), 4 Lead | INPAQ Technology Co., Ltd | Strip | Active | - | - | 10V | -40°C ~ 85°C | - | HCM1012G | 0.049 L x 0.039 W (1.25mm x 1.00mm) | - | - | - | - | Signal Line | 2 | 3Ohm | 100mA | 90 Ohms @ 100 MHz | - | - | 0.024 (0.60mm) | - | ||
![]() MCM1012B900F06BPDG INPAQ | In Stock | - | - | Surface Mount | 0504 (1210 Metric), 4 Lead | INPAQ Technology Co., Ltd | - | Active | - | - | 10V | -40°C ~ 85°C | - | - | 0.049 L x 0.039 W (1.25mm x 1.00mm) | - | - | - | - | Signal Line | 2 | 600mOhm | 300mA | 90 Ohms @ 100 MHz | - | - | 0.024 (0.60mm) | - | ||
![]() HCM1012GD670A05PDG INPAQ Technology Co., Ltd | In Stock | - | Datasheet | Surface Mount | 0504 (1210 Metric), 4 PC Pad | - | - | - | - | - | 10V | -40°C ~ 85°C | Tape & Reel (TR) | HCM1012G | 0.049" L x 0.039" W (1.25mm x 1.00mm) | Active | - | - | - | Signal Line | 2 | 1.5Ohm | 100mA | 67 Ohms @ 100 MHz | - | - | 0.024" (0.61mm) | - | ||
![]() HCM1012GD500A05PDG INPAQ Technology Co., Ltd | In Stock | - | Datasheet | Surface Mount | 0504 (1210 Metric), 4 PC Pad | - | - | - | - | - | 10V | -40°C ~ 85°C | Tape & Reel (TR) | HCM1012G | 0.049" L x 0.039" W (1.25mm x 1.00mm) | Active | - | - | - | Signal Line | 2 | 1.5Ohm | 100mA | 50 Ohms @ 100 MHz | - | - | 0.024" (0.61mm) | - | ||
![]() MCM2012B900GBEDG INPAQ Technology Co., Ltd | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric), 4 PC Pad | - | - | - | - | - | 10V | -40°C ~ 85°C | Tape & Reel (TR) | MCM 2012 B | 0.079" L x 0.049" W (2.00mm x 1.25mm) | Active | - | - | - | Signal Line | 2 | 400mOhm | 400mA | 90 Ohms @ 100 MHz | - | - | 0.043" (1.10mm) | - |