- Part Status
- Moisture Sensitivity Level (MSL)
- Interface
- Mounting Type
- Package / Case
- Packaging
- Function
- Reach Compliance Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
Inphi Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Temperature Grade | Interface | Supply Current-Max | Data Rate | Seated Height-Max | Telecom IC Type | Number of Transceivers | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXT905LE Inphi Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 32 | INPHI CORP | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | MO-136BC, LQFP-32 | - | SQUARE | FLATPACK, LOW PROFILE | Transferred | - | 5 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | S-PQFP-G32 | - | Not Qualified | INDUSTRIAL | - | - | - | 1.6 mm | ETHERNET TRANSCEIVER | - | 7 mm | 7 mm | - | ||
![]() PRLXT9785BC.D0 Inphi Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 241 | INPHI CORP | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA241,17X17,50 | BGA241,17X17,50 | SQUARE | GRID ARRAY | Transferred | Yes | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | - | - | 1.27 mm | compliant | - | S-PBGA-B241 | - | Not Qualified | COMMERCIAL | - | 835 mA | 100000 Mbps | - | ETHERNET TRANSCEIVER | 8 | - | - | - | ||
![]() WJLXT972MLC.A4 Inphi Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 48 | INPHI CORP | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | Yes | 3.3 V | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | S-PQFP-G48 | - | Not Qualified | COMMERCIAL | - | 0.11 mA | 100000 Mbps | 1.6 mm | ETHERNET TRANSCEIVER | 1 | 7 mm | 7 mm | - | ||
![]() LXT380BE Inphi Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 160 | INPHI CORP | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | 3.3 V | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 | 1 mm | compliant | - | S-PBGA-B160 | - | Not Qualified | INDUSTRIAL | - | - | - | 1.8 mm | PCM TRANSCEIVER | - | 15 mm | 15 mm | - | ||
![]() SLXT973QC.A2 Inphi Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 100 | INPHI CORP | 70 °C | - | PLASTIC/EPOXY | QFP | - | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | No | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | - | 0.635 mm | unknown | - | R-PQFP-G100 | - | Not Qualified | COMMERCIAL | - | - | 100000 Mbps | - | ETHERNET TRANSCEIVER | 2 | - | - | - | ||
![]() LXT9781BC Inphi Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 272 | INPHI CORP | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Transferred | - | 3.3 V | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 | 1.27 mm | compliant | - | S-PBGA-B272 | - | Not Qualified | COMMERCIAL | - | - | - | 2.32 mm | ETHERNET TRANSCEIVER | - | 27 mm | 27 mm | - | ||
![]() SSIXF30009-875252 Inphi Corporation | 533 | - | Datasheet | Surface Mount | Surface Mount | 868-BGA | - | - | 868-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Optical Transport Processor | - | - | 4-Bit Nibble, SFI-4.1, XSBI | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HPCS6005C.A0-998956 Inphi Corporation | In Stock | - | - | - | Surface Mount | 1517-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Discontinued | 4 (72 Hours) | - | 1V 1.8V 2.5V | - | - | - | - | - | compliant | - | - | Optical Transport Processor | - | - | SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI | - | - | - | - | - | - | - | - | ||
![]() SSIXF30011-875263 Inphi Corporation | 84 | - | Datasheet | Surface Mount | Surface Mount | 868-BGA | - | - | 868-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Optical Transport Processor | - | - | 4-Bit Nibble, SFI-4.1, XSBI | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HPCS6003C.A0-998952 Inphi Corporation | In Stock | - | - | Surface Mount | Surface Mount | 1517-BBGA | - | 1517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Discontinued | 4 (72 Hours) | - | 1V 1.8V 2.5V | - | - | - | - | - | - | - | - | Optical Transport Processor | - | - | SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HPCS6001C.A0-998960 Inphi Corporation | In Stock | - | - | - | Surface Mount | 1517-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Discontinued | 4 (72 Hours) | - | 1V 1.8V 2.5V | - | - | - | - | - | compliant | - | - | Optical Transport Processor | - | - | SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI | - | - | - | - | - | - | - | - | ||
![]() PCCS8016E.C0-998869 Inphi Corporation | 70 |
| - | - | Surface Mount | 256-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | EPON Optical Network Unit Chip | - | - | GMII, SerDes, TBI | - | - | - | - | - | - | - | - | ||
![]() RPCS1999C.A0-998866 Inphi Corporation | In Stock | - | Datasheet | - | Surface Mount | 1020-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | compliant | - | - | - | - | - | SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI | - | - | - | - | - | - | - | - | ||
![]() HPCS6004C.A0-998954 Inphi Corporation | In Stock | - | - | - | Surface Mount | 896-FBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Discontinued | 4 (72 Hours) | - | 1V 1.8V 2.5V | - | - | - | - | - | compliant | - | - | Optical Transport Processor | - | - | SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI | - | - | - | - | - | - | - | - | ||
![]() HPCS6002C.A0-998950 Inphi Corporation | In Stock | - | - | - | Surface Mount | 1517-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Discontinued | 3 (168 Hours) | - | 1V 1.8V 2.5V | - | - | - | - | - | compliant | - | - | Optical Transport Processor | - | - | SFI-4.1, SFI-4.2, SFI-5.1, XAUI, XFI | - | - | - | - | - | - | - | - | ||
![]() TLIXF30009-865852 Inphi Corporation | In Stock | - | Datasheet | - | Surface Mount | 868-BGA | - | - | 868-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Optical Transport Processor | - | - | 4-Bit Nibble, SFI-4.1, XSBI | - | - | - | - | - | - | - | - | ||
![]() TLIXF30011-865853 Inphi Corporation | 18 | - | Datasheet | - | Surface Mount | 868-BGA | - | - | 868-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Optical Transport Processor | - | - | 4-Bit Nibble, SFI-4.1, XSBI | - | - | - | - | - | - | - | - | ||
![]() CS1777.E0-998170 Inphi Corporation | 130 | - | - | - | Surface Mount | 1020-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI-4.2 | - | - | - | - | - | - | - | - | ||
![]() CS1331.B0-998010 Inphi Corporation | 10 | - | - | - | Surface Mount | 1020-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | 3 (168 Hours) | - | 1.2V 2.5V | - | - | - | - | - | - | - | - | - | - | - | SPI-3, SPI-4-2 | - | - | - | - | - | - | - | - | ||
![]() HPCS3487C.B0-998974 Inphi Corporation | In Stock | - | - | - | Surface Mount | 1369-BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlaken, XAUI | - | - | - | - | - | - | - | - |