- Packaging
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Voltage
- Supply Voltage-Max
- Supply Voltage-Min
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Memory Size
- Sensitivity
- Data Rate
Attribute column
Manufacturer
Insight SiP RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Antenna | Antenna Connector Type | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Class | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Range | Receiver Sensitivity | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Voltage - Supply | Current Rating | Frequency | Termination Style | Operating Supply Voltage | Dielectric | Max Voltage Rating (AC) | Memory Size | Output Power | Data Rate | Utilized IC / Part | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Product | Product Category | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISP1907-LL-JT Insight SiP | In Stock | - | - | Surface Mount | 62-SMD Module | - | Built-In | - | ISP1907 | Insight SiP | - | - | - | 8 mm x 8 mm x 1 mm | 50 | ADC, I2C, ISC, NFC, PDM, UART, USB | Insight SiP | + 85 C | Insight SIP | - 40 C | Yes | SMD/SMT | Tray | Active | - | 400 m | - | Details | 6.1 mA | 5.8 mA | 3.6 V | 1.7 V | - | - | -40°C ~ 85°C | Tray | - | - | - | - | - | - | Wireless & RF Modules | 1.7V ~ 3.6V | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 192 kB, 24 kB | 4 dBm | 2 Mb/s | nRF52811 | Bluetooth Modules | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | 4dBm | 802.15.4, Bluetooth/ANT | Integrated, Chip | - 94 dBm | ADC, GPIO, I²C, SPI, PDM, UART | 6.1mA | 3.4mA ~ 5.8mA | - | Bluetooth Modules | Bluetooth Modules - 802.15.1 | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP1807-LR-ST Insight SiP | In Stock | - | - | - | - | - | - | - | - | Insight SiP | - | - | Bluetooth Low Energy (BLE) | - | 1 | - | Insight SiP | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | NFC | 100 m | - 95 dBm | Details | 5.4 mA | 14.1 mA | 5.5 V | 1.7 V | 0.234422 oz | - | - | Tray | ISP1807 | - | - | - | - | - | Wireless & RF Modules | - | - | 2.43 GHz | - | 1.7 V to 5.5 V | - | - | 256 kB, 1 MB | 8 dBm | 2 Mb/s | - | Bluetooth Modules | Bluetooth 5.0 | 2360 MHz to 2500 MHz | - | - | - | - 95 dBm | - | - | - | - | - | Bluetooth Modules - 802.15.1 | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP4520-EU-RS Insight SiP | In Stock | - | - | - | - | - | - | - | - | Insight SiP | - | - | - | - | 500 | - | Insight SiP | + 85 C | - | - 30 C | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | Reel | ISP4520 | - | LoRa, BLE | - | - | - | Wireless & RF Modules | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | Multiprotocol Modules | - | - | - | - | ||
![]() ISP1807-LR-JT Insight SiP | In Stock | - | - | - | - | - | - | - | - | Insight SiP | - | - | Bluetooth Low Energy (BLE) | 8 mm x 8 mm x 1 mm | 50 | - | Insight SiP | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | NFC | 100 m | - 95 dBm | Details | 5.4 mA | 14.1 mA | 5.5 V | 1.7 V | - | - | - | Tray | ISP1807 | - | - | - | - | - | Wireless & RF Modules | - | - | 2.43 GHz | - | 1.7 V to 5.5 V | - | - | 256 kB, 1 MB | 8 dBm | 2 Mb/s | - | Bluetooth Modules | Bluetooth 5.0 | 2360 MHz to 2500 MHz | - | - | - | - 95 dBm | - | - | - | - | - | Bluetooth Modules - 802.15.1 | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP3010-UX-RS Insight SiP | In Stock | - | - | Surface Mount | 101-LFGA Module | - | - | - | ISP3010 | Insight SiP | - | - | - | - | 500 | SPI | Insight SiP | + 85 C | Insight SIP | - 40 C | Yes | - | Tape & Reel (TR) | Active | - | - | - | - | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | -30°C ~ 85°C | Reel | ISP3010 | - | - | - | - | - | Wireless & RF Modules | 3.2V ~ 6V | - | 2.4 GHz to 2.8 GHz | - | 1.8 V to 6 V | - | - | 512kB Flash, 64kB SRAM | - | 2Mbps | nRF52832 | Multiprotocol Modules | Bluetooth v5.0, UWB | - | 4dBm | 802.15.4, Bluetooth | Antenna Not Included | -96dBm | SPI | 6.1mA ~ 180mA | 5.4mA ~ 140mA | - | Ultra-Wide Band, BLE 5.0 | Multiprotocol Modules | - | - | - | - | ||
![]() ISP4520-AS-RS Insight SiP | In Stock | - | - | - | - | - | - | - | - | Insight SiP | - | - | - | - | 500 | - | Insight SiP | + 85 C | - | - 30 C | Yes | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | Reel | - | - | LoRa, BLE | - | - | - | Wireless & RF Modules | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | Multiprotocol Modules | - | - | - | - | ||
![]() ISP4520-AS-RH Insight SiP | In Stock | - | - | - | - | - | - | External | - | Insight SiP | - | - | - | 9.8 mm x 17.2 mm x 1.7 mm | 250 | SPI | Insight SiP | + 85 C | - | - 30 C | Yes | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | Cut Tape | - | - | LoRa, BLE | - | - | - | Wireless & RF Modules | - | - | 920 MHz to 923 MHz, 2.4 GHz | - | 1.8 V to 3.6 V | - | - | - | 14 dBm | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | Multiprotocol Modules | - | - | - | - | ||
![]() ISP1807-LR-ST Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Low Energy (BLE) | - | 1 | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | NFC | 100 m | - 95 dBm | Details | 5.4 mA | 14.1 mA | 5.5 V | 1.7 V | 0.234422 oz | - | - | Tray | ISP1807 | - | - | - | - | - | - | - | - | 2.43 GHz | - | 1.7 V to 5.5 V | - | - | 256 kB, 1 MB | 8 dBm | 2 Mb/s | - | - | Bluetooth 5.0 | 2360 MHz to 2500 MHz | - | - | - | - 95 dBm | - | - | - | - | - | - | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP4520-EU-RS Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | + 85 C | - | - 30 C | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.8 V | - | - | - | Reel | ISP4520 | - | LoRa, BLE | - | - | - | - | - | - | - | - | 1.8 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRa, BLE | - | - | - | - | - | ||
![]() ISP1907-LL-JT Insight SiP | In Stock | - | - | - | - | - | Built-In | - | - | - | - | - | - | - | 50 | ADC, I2C, ISC, NFC, PDM, UART, USB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | 400 m | - | Details | 6.1 mA | 5.8 mA | 3.6 V | 1.7 V | - | - | - | Tray | - | - | - | - | - | - | - | - | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 192 kB, 24 kB | 4 dBm | 2 Mb/s | - | - | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - 94 dBm | - | - | - | - | Bluetooth Modules | - | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP1907-LL-RS Insight SiP | In Stock | - | - | - | - | - | Built-In | - | - | - | - | - | Bluetooth Low Energy (BLE) | - | 500 | ADC, I2C, ISC, NFC, PDM, UART, USB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | NFC | 400 m | - 104 dBm | Details | 6.1 mA | 5.8 mA | 3.6 V | 1.7 V | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 192 kB, 24 kB | 4 dBm | 2 Mb/s | - | - | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - 94 dBm | - | - | - | - | Bluetooth Modules | - | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP1907-HT-ST Insight SiP | In Stock | - | - | - | - | - | Built-In | NFC | - | Insight SiP | - | - | - | 8 mm x 8 mm x 1 mm | 1 | ADC, I2C, ISC, NFC, PDM, UART, USB | Insight SiP | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | 400 m | - | Details | 6 mA | 6.1 mA | 3.6 V | 1.7 V | - | - | - | Tray | - | - | - | - | - | - | Wireless & RF Modules | - | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 512 kB, 128 kB | 8 dBm | 2 Mb/s | - | Bluetooth Modules | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | - | - | - | - 94 dBm | - | - | - | - | Bluetooth Modules | Bluetooth Modules - 802.15.1 | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP4520-AS-ST Insight SiP | In Stock | - | - | Surface Mount | 2220 (5750 metric) | 2 Pin | - | External | ISP4520 | WIMA | 15 nF | 15000 pF | - | 9.8 mm x 17.2 mm x 1.7 mm | 500 | SPI | WIMA | + 140 C | Insight SIP | - 55 C | Yes | - | Strip | Active | - | - | - | Details | - | - | 3.6 V | 1.8 V | 0.033510 oz | 63 VDC | -30°C ~ 85°C | - | SMD-PPS | 10 % | Metallized SMD Film Capacitors | - | - | 0.015 uF | Capacitors | 1.8V ~ 3.6V | - | 920MHz, 2.402GHz ~ 923MHz, 2.48GHz | SMD/SMT | 1.8 V to 3.6 V | Polyphenylene Sulfide (PPS) | - | 512kB Flash, 64kB SRAM | 14 dBm | 2Mbps | nRF52832 | Film Capacitors | Bluetooth v5.0, LoRaWAN | - | 14dBm | Bluetooth | Integrated, Trace | -137dBm | I²C, JTAG, SPI | 4.6mA ~ 6.1mA | 5.4mA ~ 118mA | - | SMD Film Capacitors | Film Capacitors | 3.5 mm | 5.7 mm | 5.1 mm | - | ||
![]() ISP2053-AX-RS Insight SiP | In Stock | - | - | - | - | - | NFC | - | - | - | - | - | - | - | 500 | GPIO, I2C, I2S, PWM, SPI, UART | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | 450 m' | - 104 dBm | - | 2.7 mA | 3.4 mA, 5.8 mA | 5.5 V | 1.7 V | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 2.43 GHz | - | 1.7 V to 5.5 V | - | - | 1 MB | 3 dBm | 2 Mb/s | - | - | - | 2.36 GHz to 2.5 GHz | - | - | - | - 104 dBm | - | - | - | - | Bluetooth Modules | - | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP2053-AX-JT Insight SiP | In Stock | - | - | Surface Mount | Module | - | NFC | - | ISP2053 | Insight SiP | - | - | - | 8 mm x 8 mm x 1 mm | 50 | GPIO, I2C, I2S, PWM, SPI, UART | Insight SiP | + 105 C | Insight SIP | - 40 C | Yes | SMD/SMT | Tray | Active | - | 450 m | - 104 dBm | Compliant | 2.7 mA | 3.4 mA, 5.8 mA | 5.5 V | 1.7 V | - | - | -40°C ~ 105°C | Tray | - | - | - | - | - | - | Wireless & RF Modules | 1.7V ~ 5.5V | - | 2.43 GHz | - | 1.7 V to 5.5 V | - | - | 1 MB | 8 dBm | 2 Mb/s | nRF5340 | Bluetooth Modules | Bluetooth v5.2, Thread, Zigbee® | 2.36 GHz to 2.5 GHz | 3dBm | 802.15.4, Bluetooth/ANT | Integrated Trace | - 104 dBm | ADC, GPIO, I²S, I²C, SPI, PDM, PWM, UART, USB | 3.7mA | 4.1mA ~ 5.3mA | - | Bluetooth Modules | Bluetooth Modules - 802.15.1 | 1 mm | 25 mm | 8 mm | No SVHC | ||
![]() ISP1907-HT-RS Insight SiP | In Stock | - | - | Surface Mount | 62-SMD Module | - | Built-In | NFC | ISP1907 | Insight SiP | - | - | Bluetooth Low Energy (BLE) | 8 mm x 8 mm x 1 mm | 500 | ADC, I2C, ISC, NFC, PDM, UART, USB | Insight SiP | + 105 C | Insight SIP | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | NFC | 400 m | - 104 dBm | Details | 6 mA | 6.1 mA | 3.6 V | 1.7 V | - | - | -40°C ~ 105°C | Cut Tape | - | - | - | - | - | - | Wireless & RF Modules | 1.7V ~ 3.6V | - | 2.43 GHz | - | 1.7 V to 3.6 V | - | - | 512 kB, 128 kB | 8 dBm | 2 Mb/s | nRF52833 | Bluetooth Modules | Bluetooth 5.1 | 2.36 GHz to 2.5 GHz | 8dBm | 802.15.4, Bluetooth/ANT | Integrated, Chip | - 94 dBm | ADC, GPIO, I²C, SPI, PDM, UART, USB | 6mA | 3.5mA ~ 6.1mA | - | Bluetooth Modules | Bluetooth Modules - 802.15.1 | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP3010-UX-ST Insight SiP | In Stock | - | - | Surface Mount | 101-LFGA Module | - | - | Built-In | ISP3010 | Insight SiP | - | - | - | 14 mm x 14 mm x 1.5 mm | 50 | SPI | Insight SiP | + 85 C | Insight SIP | - 40 C | Yes | - | Tray | Active | - | - | - | Non-Compliant | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | -30°C ~ 85°C | Tray | ISP3010 | - | - | - | - | - | Wireless & RF Modules | 3.2V ~ 6V | - | 2.4 GHz to 2.8 GHz | - | 1.8 V to 6 V | - | - | 512kB Flash, 64kB SRAM | 4 dBm | 2Mbps | nRF52832 | Multiprotocol Modules | Bluetooth v5.0, UWB | - | 4dBm | 802.15.4, Bluetooth | Antenna Not Included | -96dBm | SPI | 6.1mA ~ 180mA | 5.4mA ~ 140mA | - | Ultra-Wide Band, BLE 5.0 | Multiprotocol Modules | - | - | - | - | ||
![]() ISP3010-UX-RH Insight SiP | In Stock | - | - | - | - | 2 | - | - | - | Insight SiP | - | - | - | - | 250 | SPI | Insight SiP | + 85 C | - | - 40 C | Yes | - | - | - | - | - | - | Non-Compliant | 6.1 mA | 5.4 mA, 7.4 mA | 6 V | 1.8 V | - | - | - | Reel | - | - | - | 125 °C | -55 °C | - | Wireless & RF Modules | - | 2 A | 2.4 GHz to 2.8 GHz | - | 1.8 V to 6 V | - | 250 V | - | - | - | - | Multiprotocol Modules | - | - | - | - | - | - | - | - | - | - | Ultra-Wide Band, BLE 5.0 | Multiprotocol Modules | - | - | - | - | ||
![]() ISP1507-AX-R2 Insight SiP | In Stock | - | - | - | - | - | Integrated | Integrated | - | - | - | - | Bluetooth Low Energy (BLE) | - | 2000 | I2C, PDM, SPI, UART | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | 100 m | - 96 dBm | Details | 6.5 mA | 7.1 mA | 3.6 V | 1.7 V | 1.896 lbs | - | - | Reel | ISP1507 | - | USB Adapter | - | - | - | - | - | - | 2.44 GHz | - | 1.7 V to 3.6 V | - | - | 64 kB, 512 kB | 4 dBm | 2 Mb/s | - | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | - | - | - 96 dBm | - | - | - | - | - | - | 1 mm | 8 mm | 8 mm | - | ||
![]() ISP1507-AL-JT Insight SiP | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Low Energy (BLE) | - | 100 | I2C, SPI, UART | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | 100 m | - 96 dBm | Details | 6.5 mA | 7.1 mA | 3.6 V | 1.7 V | 0.372695 oz | - | - | Tray | ISP1507 | - | USB Adapter | - | - | - | - | - | - | 2.44 GHz | - | 1.7 V to 3.6 V | - | - | 24 kB, 192 kB | 4 dBm | 2 Mb/s | - | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | - | - | - 96 dBm | - | - | - | - | - | - | 1 mm | 8 mm | 8 mm | - |