- Applications
- Form
- Input Connector
- Input Type
- Moisture Sensitivity Level (MSL)
- Output Connector
- Part Status
- Power (Watts)
- Region Utilized
- Voltage - Output
- Cord Length
- RoHS Status
Attribute column
Manufacturer
Inspired LED AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Packaging | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Input Type | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3781 Inspired LED, LLC | In Stock | - | Datasheet | 6 Weeks | - | - | 6.07Lx2.37W x 1.31 H 154.2mmx60.2mmx33.3mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 90W | - | - | CCC, CE, cUL, cULus, TUV | Level VI | - | Cord | 24V | - | Desktop (Class I) | North America | 48 1.22m | NEMA 5-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. | - | - | - | - | ||
![]() 3753 Inspired LED, LLC | In Stock | - | Datasheet | 6 Weeks | - | - | - | Active | Not Applicable | - | - | - | ITE (Commercial) | 60W | - | - | - | - | - | Cord | 12V | - | Desktop (Class II) | International | - | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. | - | - | - | ROHS3 Compliant | ||
![]() 3542 Inspired LED, LLC | In Stock | - | Datasheet | 6 Weeks | - | - | 3.46Lx1.79W x 1.29 H 87.9mmx45.5mmx32.8mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | - | UL | - | - | Fixed Blade | 12V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. x 9.5mm | - | - | - | - | ||
![]() 3752 Inspired LED, LLC | In Stock | - | Datasheet | 6 Weeks | - | - | - | Active | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | - | - | - | Fixed Blade | 12V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. | - | - | - | ROHS3 Compliant | ||
![]() 4842 Inspired LED, LLC | In Stock | - | Datasheet | 6 Weeks | - | - | 3.80Lx1.80W x 1.50 H 96.5mmx45.7mmx38.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 46W | 46W | 1 | - | - | 3.8A | Fixed Blade | 12V | 3.8A | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. | 38.1mm | 96.52mm | 45.72mm | ROHS3 Compliant | ||
![]() 3584 Inspired LED, LLC | In Stock | - | - | - | - | - | 4.60Lx2.00W x 1.25 H 116.8mmx50.8mmx31.8mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | 60W | - | - | - | 5A | Cord | 12V | - | Desktop (Class II) | North America | 96 2.4m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. | 31.75mm | 116.84mm | 50.8mm | RoHS Compliant | ||
![]() 4841 Inspired LED, LLC | In Stock | - | Datasheet | - | Wall | Bulk | 1.80Lx1.30W x 1.30 H 45.7mmx33.0mmx33.0mm | Discontinued | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | - | - | - | 1A | Fixed Blade | 12V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. | 33.02mm | 45.72mm | 33.02mm | ROHS3 Compliant | ||
![]() 4822 Inspired LED, LLC | In Stock | - | - | - | Wall | - | 2.87Lx1.37W x 2.00 H 72.9mmx34.8mmx50.8mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 6W | - | - | - | 2A | Fixed Blade | 12V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. | 50.8mm | 72.898mm | 34.798mm | RoHS Compliant |