- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- RoHS
- Input
- Max Frequency
- Mount
- Number of Circuits
- PLL
- MSL
- Max Supply Voltage
- Min Supply Voltage
Attribute column
Manufacturer
Integrated Circuit Systems Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | MSL | Number of Elements | Package | RoHS | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Output Type | Operating Supply Voltage | Note | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Input | Max Frequency | PLL | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9FG1201CGLF Integrated Circuit Systems | In Stock | - | - | - | 56 | - | 2 | - | Compliant | - | - | - | 70 °C | 0 °C | - | 3.3 V | - | - | 3.465 V | 3.135 V | 400 mA | - | - | - | - | - | ||
![]() ICS9250BF-12 Integrated Circuit Systems | In Stock | - | - | Surface Mount | 56 | - | - | Metal Case | Yes | -40...+85°C | - | TEN | 70 °C | 0 °C | single | - | - | 1 | - | - | - | 4 A | Crystal | 133 MHz | Yes | 20 W | ||
![]() ICS9250BF-28-T Integrated Circuit Systems | In Stock | - | - | Surface Mount | 56 | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 70 °C | 0 °C | - | - | - | 1 | - | - | - | - | Crystal | 133.3 MHz | Yes | - |