- Family
- Ihs Manufacturer
- Input Conditioning
- JESD-30 Code
- JESD-609 Code
- Length
- Logic IC Type
- Number of Functions
- Number of Terminals
- Number of True Outputs
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Integrated Circuit Systems Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Output Characteristics | Seated Height-Max | Logic IC Type | Propagation Delay (tpd) | Same Edge Skew-Max (tskwd) | Number of True Outputs | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICS8701AY-01T Integrated Circuit Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS9112BF-17 Integrated Circuit Systems Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8305AGILF Integrated Circuit Systems Inc | In Stock | - | Datasheet | YES | 16 | INTEGRATED CIRCUIT SYSTEMS INC | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 X 3 MM, 0.92 MM HEIGHT, ROHS COMPLIANT, MO-153, TSSOP-16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | 3.3 V | e3 | MATTE TIN | DUAL | GULL WING | 1 | 0.65 mm | unknown | R-PDSO-G16 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | 8305 | 3-STATE | 1.2 mm | LOW SKEW CLOCK DRIVER | 3.7 ns | 0.045 ns | 4 | DIFFERENTIAL MUX | 5 mm | 4.4 mm |