Filters
  • ECCN Code
  • Ihs Manufacturer
  • Package Description
  • Part Life Cycle Code
  • Reach Compliance Code
  • Rohs Code
  • Access Time-Max
  • HTS Code
  • I/O Type
  • JESD-30 Code
  • Memory Density
  • Memory IC Type

Attribute column

Manufacturer

Integrated Circuit Systems Memory

View Mode:
22 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Ihs Manufacturer

Number of Words

Number of Words Code

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

ECCN Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Temperature Grade

Operating Mode

Supply Current-Max

Organization

Output Characteristics

Memory Width

Standby Current-Max

Memory Density

Parallel/Serial

I/O Type

Memory IC Type

Standby Voltage-Min

IS61LV3216L-20T
IS61LV3216L-20T

Integrated Circuit Solution Inc

In Stock

-

Datasheet

YES

44

20 ns

INTEGRATED CIRCUIT SOLUTION INC

32768 words

32000

70 °C

PLASTIC/EPOXY

TSOP

TSOP, TSOP44,.46,32

TSOP44,.46,32

RECTANGULAR

SMALL OUTLINE, THIN PROFILE

Transferred

No

3.3 V

e0

3A991.B.2.B

Tin/Lead (Sn/Pb)

8542.32.00.41

DUAL

GULL WING

0.8 mm

unknown

R-PDSO-G44

Not Qualified

COMMERCIAL

ASYNCHRONOUS

0.1 mA

32KX16

3-STATE

16

0.001 A

524288 bit

PARALLEL

COMMON

STANDARD SRAM

3 V

IC62C1024L-70W
IC62C1024L-70W

Integrated Circuit Solution Inc

In Stock

-

Datasheet

NO

32

70 ns

INTEGRATED CIRCUIT SOLUTION INC

131072 words

128000

70 °C

PLASTIC/EPOXY

DIP

DIP, DIP32,.6

DIP32,.6

RECTANGULAR

IN-LINE

Transferred

No

5 V

e0

EAR99

Tin/Lead (Sn/Pb)

8542.32.00.41

DUAL

THROUGH-HOLE

2.54 mm

unknown

R-PDIP-T32

Not Qualified

COMMERCIAL

ASYNCHRONOUS

0.07 mA

128KX8

3-STATE

8

-

1048576 bit

PARALLEL

COMMON

STANDARD SRAM

2 V