- Additional Feature
- Configuration
- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Isolation Voltage-Max
- JESD-609 Code
- Number of Elements
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Part Life Cycle Code
Attribute column
Manufacturer
Integrated Circuit Systems Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | Isolation Voltage-Max | Dark Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LOC111EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | YES | SURFACE MOUNT | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 85 °C | -40 °C | Transferred | 0.5 W | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | DUAL, SIMULTANEOUS OPERATION | TRANSISTOR OUTPUT OPTOCOUPLER | 0.1 A | 1.4 V | 3750 V | 25 nA | ||
![]() CPC1580STR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 110 °C | -40 °C | Obsolete | - | Yes | e3 | Yes | Matte Tin (Sn) | HIGH RELIABILITY, UL RECOGNIZED | 8541.40.80.00 | TR | unknown | COMPLEX | FET OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | - | ||
![]() CPC1580S IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 110 °C | -40 °C | Obsolete | - | Yes | e3 | Yes | Matte Tin (Sn) | HIGH RELIABILITY, UL RECOGNIZED | 8541.40.80.00 | - | unknown | COMPLEX | FET OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | - | ||
![]() LOC112ES IXYS Integrated Circuits Division | In Stock | - | Datasheet | YES | SURFACE MOUNT | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 85 °C | -40 °C | Transferred | 0.5 W | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | DUAL, SIMULTANEOUS OPERATION | TRANSISTOR OUTPUT OPTOCOUPLER | 0.1 A | 1.4 V | 3750 V | 25 nA | ||
![]() LOC110EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | YES | SURFACE MOUNT | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 85 °C | -40 °C | Transferred | 0.5 W | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | DUAL, SIMULTANEOUS OPERATION | TRANSISTOR OUTPUT OPTOCOUPLER | 0.1 A | 1.4 V | 3750 V | 25 nA | ||
![]() LOC112EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | YES | SURFACE MOUNT | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 85 °C | -40 °C | Transferred | 0.5 W | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | DUAL, SIMULTANEOUS OPERATION | TRANSISTOR OUTPUT OPTOCOUPLER | 0.1 A | 1.4 V | 3750 V | 25 nA | ||
![]() LOC110ES IXYS Integrated Circuits Division | In Stock | - | Datasheet | YES | SURFACE MOUNT | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 85 °C | -40 °C | Transferred | 0.5 W | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | DUAL, SIMULTANEOUS OPERATION | TRANSISTOR OUTPUT OPTOCOUPLER | 0.1 A | 1.4 V | 3750 V | 25 nA |