- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- JESD-609 Code
- Terminal Finish
- Configuration
- Forward Current-Max
- Number of Elements
- On-State Current-Max
Attribute column
Manufacturer
Integrated Circuit Systems Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBB127E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 10 Ω | 85 °C | -40 °C | - | Obsolete | No | - | No | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS | DC | TRANSISTOR OUTPUT SSR | 0.1 A | 3 mm | 0.17 A | 3750 V | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() OAA160L IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 100 Ω | 85 °C | -40 °C | - | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS | DC | TRANSISTOR OUTPUT SSR | 0.1 A | 3.9 mm | 0.05 A | 2500 V | 9.4 mm | 0.01 A | MOSFET | 0.9 V | ||
![]() TS190LSTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | CLARE INC | 1 | 25 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY, CMOS COMPATIBLE | 8541.40.95.00 | TR | unknown | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.15 A | 3750 V | - | - | - | - | ||
![]() PLCA110E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | - | unknown | - | DC | - | - | 3.4 mm | - | - | 9.4 mm | - | MOSFET | - | ||
![]() LCB110LE IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() LAA120EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 20 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.1 A | - | 0.17 A | 3750 V | - | - | - | - | ||
![]() PLA140ES IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() PLA160LSTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 100 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.01 A | - | 0.05 A | - | - | - | - | - | ||
![]() CPC1962GS IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | - | 85 °C | -40 °C | - | Obsolete | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 0.3 A | 3750 V | - | - | - | - | ||
![]() PAA150E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 7 Ω | 85 °C | -40 °C | - | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS | DC | TRANSISTOR OUTPUT SSR | 0.1 A | 3 mm | 0.17 A | 3750 V | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() LCC120LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3.9 mm | - | - | 9.4 mm | 0.01 A | MOSFET | 0.9 V | ||
![]() TS118L IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | 0.005 A | - | 0.9 V | ||
![]() LBB110EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 35 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.1 A | - | 0.12 A | 3750 V | - | - | - | - | ||
![]() LBB120L IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 20 Ω | 85 °C | -40 °C | - | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS | DC | TRANSISTOR OUTPUT SSR | 0.1 A | 3.9 mm | 0.17 A | 2500 V | 9.4 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() PD2401E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, WITH ZERO CROSSOVER CIRCUIT | 8541.40.80.00 | - | unknown | SINGLE | DC | - | 0.005 A | 3 mm | - | 3750 V | 19 mm | - | Back to Back SCR | 0.9 V | ||
![]() TS117LPTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 35 Ω | 85 °C | -40 °C | FP-8 | Transferred | Yes | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.95.00 | TR | compliant | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 3750 V | - | - | - | - | ||
![]() PAA150LES IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() OAA160LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3.9 mm | - | - | 9.4 mm | 0.01 A | MOSFET | 0.9 V | ||
![]() PS2601E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 6 mm | - | - | 19 mm | - | Back to Back SCR | 0.9 V | ||
![]() LAA127EP IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 10 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.1 A | - | 0.17 A | 3750 V | - | - | - | - |