- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- JESD-609 Code
- Terminal Finish
- Configuration
- Forward Current-Max
- Number of Elements
- On-State Current-Max
Attribute column
Manufacturer
Integrated Circuit Systems Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1962GSTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | - | 85 °C | -40 °C | - | Obsolete | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.95.00 | TR | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 0.3 A | 3750 V | - | - | - | - | ||
![]() PAA150LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() PLA160L IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 100 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.01 A | - | 0.05 A | - | - | - | - | - | ||
![]() TS120LSTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | CLARE INC | 1 | 35 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.95.00 | TR | unknown | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 3750 V | - | - | - | - | ||
![]() TS117LP IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 35 Ω | 85 °C | -40 °C | FP-8 | Transferred | Yes | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.95.00 | - | compliant | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 3750 V | - | - | - | - | ||
![]() CPC1229N IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 30 Ω | 85 °C | -40 °C | - | Obsolete | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.95.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 1500 V | - | - | - | - | ||
![]() PAA150L IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() CPC1510S IXYS Integrated Circuits Division | In Stock | - | Datasheet | CLARE INC | 1 | 15 Ω | 85 °C | -40 °C | - | Transferred | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.45 A | - | - | - | - | - | ||
![]() PD2601E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 19 mm | 0.002 A | Back to Back SCR | 0.9 V | ||
![]() PAA140PLTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 13 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | CMOS COMPATIBLE, HIGH RELIABILITY, UL RECOGNIZED | 8541.40.95.00 | TR | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.2 A | 3750 V | - | - | - | - | ||
![]() TS122LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | AC | - | - | 3 mm | - | - | 9 mm | - | MOSFET | 0.9 V | ||
![]() TS120LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | CLARE INC | 1 | 35 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | AC | TRANSISTOR OUTPUT SSR | 0.05 A | 3 mm | 0.12 A | 3750 V | 9 mm | - | MOSFET | 0.9 V | ||
![]() TS190L IXYS Integrated Circuits Division | In Stock | - | Datasheet | CLARE INC | 1 | 25 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY, CMOS COMPATIBLE | 8541.40.95.00 | - | unknown | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | AC | TRANSISTOR OUTPUT SSR | 0.05 A | 3 mm | 0.15 A | 3750 V | 9 mm | - | MOSFET | 0.9 V | ||
![]() LCA126LSTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 15 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.005 A | - | 0.17 A | - | - | - | - | - | ||
![]() TS190E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | AC | - | - | 3 mm | - | - | 9 mm | - | MOSFET | 0.9 V | ||
![]() PD1201E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 19 mm | - | Back to Back SCR | 0.9 V | ||
![]() PLCA110S IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 35 Ω | 85 °C | -40 °C | 8 PIN DIP | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | - | compliant | SINGLE WITH BUILT-IN SURGE ARRESTOR | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 3750 V | - | - | - | - |