- Applications
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Manufacturer Part Number
- Moisture Sensitivity Levels
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
IDT Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77V500S25BC8 Integrated Device Technology (IDT) | In Stock | - | - | YES | 144 | INTEGRATED DEVICE TECHNOLOGY INC | 77V500S25BC8 | 3 | 70 °C | PLASTIC/EPOXY | LBGA | BGA-144 | BGA144,12X12,40 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | 20 | 5.88 | No | 3.3 V | e0 | - | - | Tin/Lead (Sn63Pb37) | ATM | 8542.39.00.01 | BOTTOM | BALL | 225 | 1 | 1 mm | not_compliant | 144 | S-PBGA-B144 | Not Qualified | 3.3 V | COMMERCIAL | - | 1.5 mm | ATM/SONET/SDH SWITCHING CIRCUIT | 13 mm | 13 mm | ||
![]() 77V500S25PF8 Integrated Device Technology (IDT) | In Stock | - | - | YES | 100 | INTEGRATED DEVICE TECHNOLOGY INC | 77V500S25PF8 | 3 | 70 °C | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.91 | No | 3.3 V | e0 | No | 5A991 | Tin/Lead (Sn85Pb15) | ATM | 8542.39.00.01 | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 100 | S-PQFP-G100 | Not Qualified | 3.3 V | COMMERCIAL | 0.175 mA | 1.6 mm | ATM/SONET/SDH SWITCHING CIRCUIT | 14 mm | 14 mm |