- Part Status
- Series
- RoHS Status
- Load Capacitance
- Additional Feature
- Aging
- Crystal/Resonator Type
- Drive Level
- JESD-609 Code
- Pbfree Code
- Physical Dimension
- Lead Free
Attribute column
Manufacturer
IDT Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 278-24.8832-3SA2I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 2 | 85°C | -40°C | - | e3 | yes | - | Matte Tin (Sn) | - | - | TAPE | 8541.60.00.60 | - | - | 2 | L11.6XB4.9XH4.4 (mm)/L0.457XB0.193XH0.173 (inch) | 24.8832MHz | - | 10pF | - | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 13.9mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() 495-24.8832-2JB4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Gold | Surface Mount | Ceramic | - | - | 4 | 85°C | - | - | e4 | yes | - | - | - | - | TR | - | 24.8832MHz | - | 4 | L5.0XB3.2XH0.7 (mm)/L0.197XB0.126XH0.028 (inch) | 24.8832MHz | - | 10pF | - | 200 µW | 11 PPM/10 YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | 5mm | 3.2mm | 700μm | RoHS Compliant | Lead Free | ||
![]() 495-24.8832-2JB4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Gold | Surface Mount | Ceramic | - | - | 4 | 85°C | - | - | e4 | yes | - | - | - | - | TAPE | - | 24.8832MHz | - | 4 | L5.0XB3.2XH0.7 (mm)/L0.197XB0.126XH0.028 (inch) | 24.8832MHz | - | 10pF | - | 200 µW | 11 PPM/10 YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | 5mm | 3.2mm | 700μm | RoHS Compliant | Lead Free | ||
![]() 278-24.8832-3SA2I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 2 | 85°C | -40°C | - | e3 | yes | - | Tin (Sn) | - | - | TR | - | - | - | 2 | L11.6XB4.9XH4.4 (mm)/L0.457XB0.193XH0.173 (inch) | 24.8832MHz | - | 10pF | - | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 13.9mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() 603-38.88-7JA4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Gold | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | e4 | yes | - | - | 85°C | -40°C | TR | - | 38.88MHz | 20 ppm | 4 | L3.3XB2.6XH1.0 (mm)/L0.13XB0.102XH0.039 (inch) | 38.88MHz | 30Ohm | 12pF | 0.002% | 300 µW | 10 PPM/10 YEAR | PARALLEL - FUNDAMENTAL | - | 1.0922mm | 3.3mm | 2.6mm | 1mm | RoHS Compliant | Lead Free | ||
![]() 718-26-13SN4X Integrated Device Technology (IDT) | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | 2007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 495-25.78125-2JB4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Gold | Surface Mount | Ceramic | - | - | 4 | 85°C | - | - | e4 | yes | - | - | - | - | TAPE | - | 25.78125MHz | - | 4 | L5.0XB3.2XH0.7 (mm)/L0.197XB0.126XH0.028 (inch) | 25.78125MHz | - | 10pF | - | 200 µW | 11 PPM/10 YEAR | PARALLEL - FUNDAMENTAL | 40Ohm | - | 5mm | 3.2mm | 700μm | RoHS Compliant | Lead Free | ||
![]() 278-25.78125-1SA2I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 2 | 85°C | -40°C | - | e3 | yes | - | Matte Tin (Sn) | - | - | TAPE | 8541.60.00.60 | - | - | 2 | L11.6XB4.9XH4.4 (mm)/L0.457XB0.193XH0.173 (inch) | 25.78125MHz | - | 10pF | - | 500 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | - | 13.9mm | 5mm | 4.4mm | RoHS Compliant | Lead Free | ||
![]() 603-24-127JA4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | 9 Weeks | Gold | - | - | YES | SURFACE MOUNT | 4 | 85°C | - | 2006 | e4 | yes | Active | - | - | - | TAPE | - | - | 0.003% | 4 | L3.3XB2.6XH1.0 (mm)/L0.13XB0.102XH0.039 (inch) | 24MHz | - | 12pF | 30ppm | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 90Ohm | - | 3.3mm | 2.6mm | 1mm | RoHS Compliant | Lead Free | ||
![]() 678-122.88-3JU6I8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 278-14.31A-91SA2I8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 278-14.31A-91SA2I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 678-125-3JU6I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 678-122.88-3JU6I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |