- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Max Supply Current | Output Load | Frequency Adjustment-Mechanical | Max Junction Temperature (Tj) | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH536024.000JS4I Integrated Device Technology (IDT) | 4000 | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | - | - | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 24MHz | 25 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 24MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | - | - | CMOS | 55mA | 15 pF | - | - | 1.4478mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH735040.000000X Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 70°C | -20°C | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | 40MHz | - | - | - | 7.0mm x 5.0mm x 1.3mm | 40MHz | - | 3ns | 3ns | 55/45% | - | - | - | 3.465V | 3.135V | HCMOS | 35mA | 15 pF | - | 125°C | 1.45mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUP736156.250JU6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 156.25MHz | 25 ppm | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | - | - | LVPECL | 115mA | 50 OHM | - | - | 1.4478mm | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() 4MA148500Z3AACTGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Bulk | 2013 | - | yes | Active | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 3.3V | 148.5MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 0.85mm | 148.5MHz | 3.3V | - | - | - | - | - | - | 3.63V | 2.97V | LVPECL | 100mA | - | - | - | 889μm | 5mm | 3.2mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() XUP535125.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | - | e4 | - | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 125MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | 3.465V | 3.135V | LVPECL | 115mA | 50 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUL535212.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | - | e4 | - | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 212.5MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | 3.3V | 0.38ns | 0.38ns | 55/45% | - | - | - | 3.465V | 3.135V | LVDS | 97mA | 100 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536050.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | - | e4 | yes | - | 4 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 3.3V | 50MHz | 25 ppm | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 50MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | 3.465V | 3.135V | CMOS | 55mA | 15 pF | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536125.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | - | e4 | yes | - | 4 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 3.3V | 125MHz | 25 ppm | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | 3.465V | 3.135V | CMOS | 55mA | 15 pF | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536040.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | - | - | Tape & Reel (TR) | - | e4 | - | - | 4 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 40MHz | 25 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 40MHz | 3.3V | 3ns | 3ns | - | - | - | - | 3.465V | 3.135V | CMOS | 55mA | 15 pF | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUL536100.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | e4 | yes | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 100MHz | 25 ppm | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | - | - | LVDS | 97mA | 100 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-4 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | 3.3V | - | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 4MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.165V | - | - | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLP536125.000000I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 6 | 85°C | -40°C | - | - | e4 | yes | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 8542.39.00.01 | 3.3V | - | 25% | 6 | - | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 3.135V | - | - | LVPECL | - | 50 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() FXO-HC536R-16.384 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | 8542.39.00.01 | 3.3V | - | 25% | - | - | 5.15mm x 3.35mm x 1.4mm | 16.384MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH536020.000JS4I8 Integrated Device Technology (IDT) | 4000 | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | - | - | Tape & Reel (TR) | - | e4 | - | - | 4 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 20MHz | 25 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 20MHz | 3.3V | 3ns | 3ns | - | - | - | - | 3.465V | 3.135V | CMOS | 55mA | 15 pF | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL736200.000000I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVDS | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUP535212.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | - | e4 | - | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 212.5MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | 3.465V | 3.135V | LVPECL | 115mA | 50 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL736266.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 266MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVDS | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XUP535100.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | - | e4 | - | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 100MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | - | 3.465V | 3.135V | LVPECL | 115mA | 50 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536100.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Cut Tape (CT) | - | e4 | yes | - | 4 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 3.3V | 100MHz | 25 ppm | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | 3.3V | 3ns | 3ns | 55/45% | - | - | - | 3.465V | 3.135V | CMOS | 55mA | 15 pF | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-20 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | 3.3V | - | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 20MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.165V | - | - | HCMOS | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |