- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Reach Compliance Code | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Frequency Deviation/Pullability | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLH53V080.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 100% | - | 5.0mm x 3.2mm x 1.1mm | 80MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | 50 ppm | - | - | - | - | - | ||
![]() XLH730040.680000X Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 100% | - | 7.0mm x 5.0mm x 1.3mm | 40.68MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | - | ||
![]() XLH735004.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 50% | - | 7.0mm x 5.0mm x 1.3mm | 4MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | - | ||
![]() XLH736008.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 8MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | - | ||
![]() XLH736033.333300I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 33.3333MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | - | ||
![]() XLH736070.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | ||
![]() XLH736030.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 30MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | - | ||
![]() XLL325125.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | icon-pbfree yes | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 2.5V | compliant | 50% | - | 3.2mm x 2.5mm x 0.9mm | 125MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | 100 OHM | NO | - | - | - | - | - | - | ||
![]() XLH73V024.576000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 100% | - | 7.0mm x 5.0mm x 1.3mm | 24.576MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | 50 ppm | - | - | - | - | - | ||
![]() XLL526125.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 2.5V | compliant | 25% | - | 5.0mm x 3.2mm x 1.1mm | 125MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | 100 OHM | NO | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLL535040.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | 50% | - | 5.0mm x 3.2mm x 1.1mm | 40MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 100 OHM | NO | - | - | - | - | - | - | ||
![]() XLL53V100.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | 100% | - | 5.0mm x 3.2mm x 1.1mm | 100MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 100 OHM | NO | 50 ppm | - | - | - | Non-RoHS Compliant | - | ||
![]() XLP738311.040000X Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | ||
![]() XLL735020.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | 50% | - | 7.0mm x 5.0mm x 1.3mm | 20MHz | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | LVDS | 100 OHM | NO | - | - | - | - | - | - | ||
![]() XLH335032.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 50% | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | - | - | ||
![]() XLH73V027.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | 100% | - | 7.0mm x 5.0mm x 1.3mm | 27MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | 50 ppm | - | - | - | - | - | ||
![]() XLL726300.000000I Integrated Device Technology Inc | In Stock | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 2.5V | compliant | 25% | - | 7.0mm x 5.0mm x 1.3mm | 300MHz | 0.4ns | 0.4ns | 55/45% | 2.625V | 2.375V | LVDS | 100 OHM | NO | - | - | - | - | - | - | ||
![]() XLP536156.250000I Integrated Device Technology (IDT) | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | 85°C | -40°C | - | e4 | yes | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 8542.39.00.01 | 3.3V | - | 25% | 6 | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | 0.4ns | 0.4ns | 55/45% | - | 3.135V | LVPECL | 50 OHM | NO | - | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() 766-25-102 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FXO-HC536R-14.31818 Integrated Device Technology (IDT) | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 85°C | -40°C | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 25% | - | 5.15mm x 3.35mm x 1.4mm | 14.31818MHz | 3ns | 3ns | 55/45% | 3.465V | 3.135V | HCMOS | 15 pF | NO | - | - | - | - | Non-RoHS Compliant | Lead Free |