- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Max Duty Cycle | Height | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUL535150.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | e4 | - | 6 | - | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | - | 150MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 150MHz | 3.3V | 0.38ns | 0.38ns | 55/45% | - | - | 3.465V | 3.135V | LVDS | - | 97mA | - | 100 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUL535300.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | - | - | e4 | - | 6 | SMD/SMT | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 90mA | 300MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | 3.3V | 0.38ns | 0.38ns | 55/45% | - | - | 3.465V | 3.135V | LVDS | 15pF | - | 97mA | 100 OHM | - | 60 % | 1.1mm | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP535156.250JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | e4 | - | 6 | - | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | - | 156.25MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | 3.3V | 0.4ns | 0.4ns | 55/45% | - | - | 3.465V | 3.135V | LVPECL | - | 115mA | - | 50 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLP536156.250000I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 6 | 85°C | -40°C | - | e4 | yes | - | - | - | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | 8542.39.00.01 | 3.3V | - | - | - | 25% | 6 | - | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.135V | - | - | LVPECL | - | - | - | 50 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLH536048.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | - | - | Tape & Reel (TR) | e4 | - | 4 | - | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | - | 48MHz | 25 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 48MHz | 3.3V | 3ns | 3ns | - | - | - | 3.465V | 3.135V | CMOS | - | 55mA | - | 15 pF | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUL535125.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | Tape & Reel (TR) | e4 | - | 6 | - | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | - | 125MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | 3.3V | 0.38ns | 0.38ns | 55/45% | - | - | 3.465V | 3.135V | LVDS | - | 97mA | - | 100 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLH735012.000000X Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | - | - | - | 50% | - | - | 7.0mm x 5.0mm x 1.3mm | 12MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLH335025.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | - | 50% | - | - | 3.2mm x 2.5mm x 0.9mm | 25MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() XLH735001.843200X Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | - | 50% | - | - | 7.0mm x 5.0mm x 1.3mm | 1.8432MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() XLH736090.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XLH536080.000000I Integrated Device Technology Inc | 18330 | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | - | 25% | - | - | 5.0mm x 3.2mm x 1.1mm | 80MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | RoHS Compliant | - | ||
![]() XLH725025.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 2.5V | compliant | - | - | 50% | - | - | 7.0mm x 5.0mm x 1.3mm | 25MHz | - | 3ns | 3ns | 55/45% | 2.625V | 2.375V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() XLH730025.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | - | 100% | - | - | 7.0mm x 5.0mm x 1.3mm | 25MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() XLH730049.152000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | icon-pbfree yes | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | - | - | 100% | - | - | 7.0mm x 5.0mm x 1.3mm | 49.152MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() XLH736020.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 20MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() XLH736066.667000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 66.667MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() XLH736096.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; ALSO COMPATIBLE WITH LVCMOS OUTPUT | - | 3.3V | compliant | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 96MHz | - | 3ns | 3ns | 55/45% | 3.465V | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() XLP735125.000000X Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | - | - | 50% | - | - | 7.0mm x 5.0mm x 1.3mm | 125MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | - | - | LVPECL | - | - | - | 50 OHM | NO | - | - | - | - | - | - | - | ||
![]() XLP730010.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | icon-pbfree yes | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION | - | 3.3V | compliant | - | - | 100% | - | - | 7.0mm x 5.0mm x 1.3mm | 10MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | - | - | LVPECL | - | - | - | 50 OHM | NO | - | - | - | - | - | - | - | ||
![]() XLL736050.000000I Integrated Device Technology Inc | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 3.3V | compliant | - | - | 25% | - | - | 7.0mm x 5.0mm x 1.3mm | 50MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | 3.135V | - | - | LVDS | - | - | - | 100 OHM | NO | - | - | - | - | - | - | - |