- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Depth | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Linearity | Frequency Deviation/Pullability | Operating Frequency-Min | Output Compatibility | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUN530312.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 312.5MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | HSCL | - | 145mA | 50 OHM | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC730-166 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | - | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | - | 100% | - | - | 7.5mm x 5.2mm x 1.4mm | 166MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP525400.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 400MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 400MHz | - | - | - | - | - | 2.5V | 2.375V | LVPECL | - | 112mA | 50 OHM | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL530106.250JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | - | 106.25MHz | - | - | Not Qualified | - | 106.25MHz | - | - | - | - | - | 3.3V | - | - | - | 100mA | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUL710106.250JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | - | 106.25MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 106.25MHz | - | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.8V | 1.71V | LVDS | - | - | 100 OHM | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536024.576JS4X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | 24.576MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 24.576MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | - | 55mA | 15 pF | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN530125.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 125MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | HSCL | - | 145mA | 50 OHM | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUL538100.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536025.000JS4X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 6 | 250MHz | 70°C | -20°C | - | - | e4 | yes | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 3.3V | - | - | 25% | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 25MHz | - | 3ns | 3ns | 55/45% | - | 3.3V | 3.135V | CMOS | - | 55mA | 15 pF | NO | - | - | 0.75MHz | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL528100.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | 100MHz | - | - | Not Qualified | - | 100MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN530125.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 125MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | HSCL | - | 145mA | 50 OHM | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL526300.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | - | 300MHz | - | - | Not Qualified | - | 300MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP525100.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 100MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | - | - | - | 55/45% | - | 2.5V | 2.375V | LVPECL | - | 112mA | 50 OHM | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN528400.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | - | 20% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 400MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | - | 102mA | 50 OHM | NO | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLP536312.500JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 312.5MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | LVPECL | - | 120mA | 50 OHM | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536016.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | 16MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 16MHz | - | 3ns | 3ns | - | - | 3.3V | 3.135V | CMOS | - | 55mA | 15 pF | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN528400.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | - | 20% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 400MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | 2.375V | HSCL | - | 102mA | 50 OHM | NO | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL536312.500JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 312.5MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | LVDS | - | 97mA | 100 OHM | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP735025.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | - | 25MHz | - | - | Not Qualified | - | 25MHz | - | - | - | - | - | 3.3V | - | - | - | 128mA | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() M685-02-AA-AE Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | 6 | 708MHz | - | - | Bulk | 2009 | e4 | yes | Discontinued | 6 | - | Gold (Au) | 85°C | -40°C | - | - | 3.3V | 5.08mm | - | 50 ppm | 6 | - | 13.97mm x 8.89mm x 3.05mm | 622.08MHz | 3.3V | 0.425ns | 0.425ns | 55/45% | - | - | - | SAW OSCILLATOR | 125mA | - | - | - | 6% | 120 ppm | 500MHz | LVPECL | 2.6416mm | 7.5mm | 5mm | 3mm | No | RoHS Compliant | Lead Free |