- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUP526300.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 300MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | - | - | - | - | - | 2.5V | 2.375V | - | - | LVPECL | - | 112mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN535312.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | - | - | HSCL | - | 145mA | 50 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 4MA150000Z3AACUGI Integrated Device Technology (IDT) | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | 2013 | - | - | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | 3.3V | 150MHz | 50 ppm | - | - | 7.0mm x 5.0mm x 0.85mm | 150MHz | 3.3V | - | - | - | - | - | - | 3.63V | 2.97V | LVPECL | 100mA | - | - | - | - | 889μm | 7.0104mm | 5.0038mm | - | No | RoHS Compliant | - | ||
![]() XLH720025.000JU4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 25MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 25MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | - | - | CMOS | - | 35mA | 15 pF | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH720024.576JU4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 24.576MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 24.576MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | - | - | CMOS | - | 35mA | 15 pF | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLP725025.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 2.5V | 25MHz | - | - | Not Qualified | - | 25MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | 72mA | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL535125.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | - | e4 | - | 6 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 125MHz | 50 ppm | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | 3.135V | - | - | LVDS | 97mA | - | 100 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN535300.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 300MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | - | - | HSCL | - | 145mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL535025.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | 25MHz | - | - | Not Qualified | - | 25MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | 100mA | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP526250.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 250MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | - | - | - | - | - | 2.5V | 2.375V | - | - | LVPECL | - | 112mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUN535300.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | - | - | HSCL | - | 145mA | 50 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH720024.576JU4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | 180MHz | 85°C | - | - | - | e4 | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | - | 100% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 24.576MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | - | - | CMOS | - | 35mA | 15 pF | NO | 0.75MHz | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL535100.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | - | e4 | - | - | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 100MHz | 50 ppm | - | - | 5.0mm x 3.2mm x 1.1mm | 100MHz | - | 0.38ns | 0.38ns | 55/45% | - | - | 3.135V | - | - | LVDS | 97mA | - | 100 OHM | - | - | 1.1938mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP735106.250JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | - | 50% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 106.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | - | - | LVPECL | - | 128mA | 50 OHM | NO | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL526300.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 300MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | - | - | LVDS | - | 90mA | 100 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL335400.000JX6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | 400MHz | - | - | Not Qualified | - | 400MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | 100mA | - | - | - | - | 3.2mm | 2.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() XUN518250.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | - | 20% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | - | 0.32ns | 0.32ns | - | 1.89V | 1.8V | 1.71V | - | - | HSCL | - | - | 50 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL530400.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | 400MHz | - | - | Not Qualified | - | 400MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | 100mA | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH536125.000JS4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | - | - | e4 | yes | 4 | EAR99 | Gold (Au) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | 8542.39.00.01 | 3.3V | 125MHz | 25 ppm | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 3ns | 3ns | 55/45% | - | 3.3V | 3.135V | - | - | CMOS | 55mA | - | 15 pF | - | - | 1.4478mm | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC736-100 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | - | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 25% | - | - | 7.5mm x 5.2mm x 1.4mm | 100MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |