- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUL536106.250JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 106.25MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | 0.38ns | 0.38ns | 55/45% | 3.3V | 3.135V | LVDS | 97mA | 100 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLP536106.250JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 106.25MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | 0.4ns | 0.4ns | 55/45% | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP520156.250JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 100% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | - | - | 55/45% | 2.5V | 2.375V | LVPECL | 112mA | 50 OHM | NO | 0.75MHz | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLL526106.250JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 106.25MHz | - | - | Not Qualified | - | 106.25MHz | - | - | - | 2.5V | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUN526300.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 25% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | 0.315ns | 0.315ns | 55/45% | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | NO | - | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLL526106.250JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 106.25MHz | - | - | Not Qualified | - | 106.25MHz | - | - | - | 2.5V | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLP536125.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 85°C | -40°C | - | yes | 6 | EAR99 | - | - | 8542.39.00.01 | 3.3V | - | - | 6 | Not Qualified | - | 125MHz | - | - | - | 3.3V | - | - | 120mA | - | - | 0.75MHz | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XUN526312.500JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 312.5MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | 0.315ns | 0.315ns | 55/45% | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLH535050.000JS4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | 250MHz | 85°C | - | e4 | - | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 50MHz | 3ns | 3ns | - | 3.3V | 3.135V | CMOS | 55mA | 15 pF | NO | 0.75MHz | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLL525212.500JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 212.5MHz | - | - | Not Qualified | - | 212.5MHz | - | - | - | 2.5V | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLH535016.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | 250MHz | 85°C | - | e4 | - | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | - | 50% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 16MHz | 3ns | 3ns | - | 3.3V | 3.135V | CMOS | 55mA | 15 pF | NO | 0.75MHz | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLH535016.000JS4X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 70°C | -20°C | e4 | - | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 3.3V | 16MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 16MHz | 3ns | 3ns | - | 3.3V | 3.135V | CMOS | 55mA | 15 pF | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLP535250.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 3.3V | 250MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | 0.4ns | 0.4ns | 55/45% | 3.3V | 3.135V | LVPECL | 120mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLL525250.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 250MHz | - | - | Not Qualified | - | 250MHz | - | - | - | 2.5V | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP520025.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 25MHz | - | - | Not Qualified | - | 25MHz | - | - | - | 2.5V | - | - | 112mA | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUL535250.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 250MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | 0.38ns | 0.38ns | 55/45% | 3.3V | 3.135V | LVDS | 97mA | 100 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUP520100.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 100MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | - | - | 55/45% | 2.5V | 2.375V | LVPECL | 112mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUN526150.000JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 25% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 150MHz | 0.315ns | 0.315ns | 55/45% | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | NO | - | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XLL525250.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 2.5V | 250MHz | - | - | Not Qualified | - | 250MHz | - | - | - | 2.5V | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUN526150.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 150MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 150MHz | 0.315ns | 0.315ns | 55/45% | 2.5V | 2.375V | HSCL | 102mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free |