- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLP725155.520JU6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 155.52MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVPECL | 72mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() FXO-HC730-45 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | e4 | - | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 100% | - | - | 7.5mm x 5.2mm x 1.4mm | 45MHz | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | HCMOS | - | 15 pF | NO | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP528155.520JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | - | 20% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 155.52MHz | - | - | 55/45% | - | 2.5V | 2.375V | LVPECL | 112mA | 50 OHM | NO | 0.75MHz | 5mm | 3.2mm | 1.1mm | Non-RoHS Compliant | Lead Free | ||
![]() XUL715200.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | - | 50% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | 0.315ns | 0.315ns | - | 1.89V | 1.8V | 1.71V | LVDS | - | 100 OHM | NO | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XLH720048.000JU4X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | 4 | 180MHz | 70°C | -20°C | e4 | - | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | - | 100% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 48MHz | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | NO | 0.75MHz | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XLP725150.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1000MHz | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | - | 50% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 150MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVPECL | 72mA | 50 OHM | NO | 0.75MHz | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XUN536125.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | yes | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 125MHz | - | 6 | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | 0.33ns | 0.33ns | 55/45% | - | 3.3V | 3.135V | HSCL | 145mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() 792A-108-1 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLH720050.000JU4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | e4 | - | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TAPE; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 50MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 50MHz | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | 35mA | 15 pF | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLP725155.520JU6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 155.52MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 155.52MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVPECL | 72mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XUP515106.250JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 1.8V | 106.25MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | 0.35ns | 0.35ns | 55/45% | 1.89V | 1.8V | 1.71V | LVPECL | 90mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLP526200.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 200MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVPECL | 72mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUL526312.500JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 312.5MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 312.5MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVDS | 90mA | 100 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLH526100.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | e4 | - | 4 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 100MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 100MHz | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | CMOS | - | 15 pF | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLH735033.000JU4X Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | 7mm | 5mm | 1.3mm | Non-RoHS Compliant | Lead Free | ||
![]() XUN518250.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 250MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | 0.32ns | 0.32ns | - | 1.89V | 1.8V | 1.71V | HSCL | - | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XLL335400.000JX6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | 6 | EAR99 | - | - | 8542.39.00.01 | 3.3V | 400MHz | - | - | Not Qualified | - | 400MHz | - | - | - | - | 3.3V | - | - | 100mA | - | - | - | 3.2mm | 2.5mm | 900μm | RoHS Compliant | Lead Free | ||
![]() XUP515106.250JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 106.25MHz | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 106.25MHz | 0.35ns | 0.35ns | 55/45% | 1.89V | 1.8V | 1.71V | LVPECL | 90mA | 50 OHM | - | - | 5mm | 3.2mm | 1.1mm | RoHS Compliant | Lead Free | ||
![]() XUL715150.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 150MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 150MHz | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.8V | 1.71V | LVDS | - | 100 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free | ||
![]() XLP725150.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | e4 | - | 6 | EAR99 | Gold (Au) | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 2.5V | 150MHz | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 150MHz | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | LVPECL | 72mA | 50 OHM | - | - | 7mm | 5mm | 1.3mm | RoHS Compliant | Lead Free |