- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Pin Count | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Max Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Primary Clock/Crystal Frequency-Nom | Output Clock Frequency-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLP726125.000JU6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | 2.5V | - | 125MHz | - | - | - | Not Qualified | - | 125MHz | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 72mA | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-PC735-156.25 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | - | - | - | - | 3.3V | - | - | - | 50% | - | - | 7.5mm x 5.2mm x 1.4mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | - | 3.135V | - | - | LVPECL | - | - | - | 50 OHM | NO | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 4MA155520Z4BACTGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 6 | - | - | - | Bulk | 2012 | - | yes | Active | - | 6 | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION | 8542.39.00.01 | - | - | - | 2.5V | - | 155.52MHz | - | 50 ppm | - | - | 5.0mm x 3.2mm x 0.85mm | 155.52MHz | 2.5V | - | - | - | - | - | - | - | 2.625V | 2.375V | LVDS | 100mA | - | - | - | - | - | - | 838.2μm | - | 5mm | 3.2mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() 3726M-02LFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | YES | - | 8 | - | 70°C | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 3.3V | 1.27mm | - | 30 | - | 8 | - | - | - | - | - | - | - | 3.465V | - | COMMERCIAL | 3.135V | - | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | 36MHz | 36MHz | - | 1.75mm | 4.9mm | 3.9mm | 1.5mm | No | RoHS Compliant | Lead Free | ||
![]() XLP526212.500JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | - | 2.5V | - | 212.5MHz | - | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 212.5MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | - | 2.375V | - | - | LVPECL | - | - | 72mA | 50 OHM | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL536025.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | yes | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | 3.3V | - | 25MHz | - | - | 6 | Not Qualified | - | 25MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH725020.000JU4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | - | 2.5V | - | 20MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 20MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | - | - | CMOS | - | - | 35mA | 15 pF | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL716106.250JU6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | - | 1.8V | - | 106.25MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 106.25MHz | - | 0.315ns | 0.315ns | 55/45% | 1.89V | 1.8V | - | 1.71V | - | - | LVDS | - | - | - | 100 OHM | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL716200.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | - | 1.8V | - | 200MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | - | 1.71V | - | - | LVDS | - | - | - | 100 OHM | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUN538156.250JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | - | 3.3V | - | 156.25MHz | - | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 156.25MHz | - | 0.33ns | 0.33ns | 55/45% | - | 3.3V | - | 3.135V | - | - | HSCL | - | - | 145mA | 50 OHM | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL536125.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | yes | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | 3.3V | - | 125MHz | - | - | 6 | Not Qualified | - | 125MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH725033.333JU4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | - | - | 4 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | - | - | - | 2.5V | - | 33.333MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 33.333MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | - | 2.375V | - | - | CMOS | - | - | 35mA | 15 pF | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLL536025.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | - | yes | - | - | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | 3.3V | - | 25MHz | - | - | 6 | Not Qualified | - | 25MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP736156.250JU6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | - | 3.3V | - | 156.25MHz | - | - | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 156.25MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | - | 3.135V | - | - | LVPECL | - | - | 128mA | 50 OHM | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUN525155.520JS6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | - | 2.5V | - | 155.52MHz | - | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 155.52MHz | - | 0.315ns | 0.315ns | 55/45% | - | 2.5V | - | 2.375V | - | - | HSCL | - | - | 102mA | 50 OHM | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUL530250.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | - | - | - | 3.3V | - | 250MHz | - | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | - | 3.135V | - | - | LVDS | - | - | 97mA | 100 OHM | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH530033.333JS4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.333MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUP516250.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | - | 1.8V | - | 250MHz | - | - | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 250MHz | - | 0.35ns | 0.35ns | 55/45% | 1.89V | 1.8V | - | 1.71V | - | - | LVPECL | - | - | 90mA | 50 OHM | - | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XUL530300.000JS6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1500MHz | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | - | 3.3V | - | - | - | 100% | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 300MHz | - | 0.38ns | 0.38ns | 55/45% | - | 3.3V | - | 3.135V | - | - | LVDS | - | - | 97mA | 100 OHM | NO | - | - | - | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUP736200.000JU6I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | e4 | - | - | - | 6 | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | - | - | - | 3.3V | - | - | - | 25% | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | - | 3.135V | - | - | LVPECL | - | - | 128mA | 50 OHM | NO | - | - | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free |