- Series
- Packaging
- Part Status
- Frequency Stability
- Operating Temperature
- Type
- Height Seated (Max)
- Mounting Type
- Package / Case
- Size / Dimension
- Voltage - Supply
- Ratings
Attribute column
Manufacturer
IDT Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Supply Current-Max | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XUL715400.000JU6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 400MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | 1.71V | - | - | LVDS | - | - | - | 100 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUL716025.000JU6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | - | - | 6 | - | EAR99 | - | - | - | - | 8542.39.00.01 | 1.8V | 25MHz | - | Not Qualified | - | 25MHz | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XLH526125.000JS4I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 85°C | - | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 125MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 125MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | - | - | CMOS | - | - | 35mA | 15 pF | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLH735133.000JU4I Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | 7mm | 5mm | 1.3mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XLP725400.000JU6X Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | 8542.39.00.01 | 2.5V | 400MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 400MHz | - | 0.4ns | 0.4ns | 55/45% | - | 2.5V | 2.375V | - | - | LVPECL | - | - | 72mA | 50 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC536R-24.576 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7/10 INCH | - | 3.3V | - | 25% | - | 5.15mm x 3.35mm x 1.4mm | 24.576MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 4EA1250A0Z4BACUGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 10 | - | - | - | Tape & Reel | 2013 | - | - | - | Solder | EAR99 | - | 85°C | -40°C | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TR; SELECTABLE O/P FREQUENCY | 8542.39.00.01 | 2.5V | 125MHz | 50 ppm | - | 7.0mm x 5.0mm x 0.9mm | 125MHz | 2.5V | - | - | - | - | - | - | 2.625V | 2.375V | LVDS | 15pF | 130mA | - | - | - | - | 889μm | 7.0104mm | 5.0038mm | - | No | RoHS Compliant | - | ||
![]() XUP535050.000JS6I Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | 6 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TAPE | - | 3.3V | - | 50% | - | 5.0mm x 3.2mm x 1.1mm | 50MHz | - | 0.4ns | 0.4ns | 55/45% | - | - | 3.135V | - | - | LVPECL | - | - | - | 50 OHM | NO | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735-66.666 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 50% | - | 7.5mm x 5.2mm x 1.4mm | 66.666MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XLL336180.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 8N4S271FC-0048CDI Integrated Device Technology (IDT) | In Stock | - | - | - | CLCC | YES | SURFACE MOUNT | - | - | - | - | - | - | e3 | yes | - | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TRAY | 8542.39.00.01 | 2.5V | 1.3GHz | 50 ppm | - | 7.0mm x 5.0mm x 1.55mm | 159.375MHz | 2.5V | 0.45ns | 0.45ns | 53/47% | 2.625V | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FXO-HC735-43 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | 2007 | e4 | - | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 50% | - | 7.5mm x 5.2mm x 1.4mm | 43MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() FXO-PC736R-200 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; COMPLIMENTARY OUTPUT; TR, 7/10 INCH | - | 3.3V | - | 25% | - | 7.5mm x 5.2mm x 1.4mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | 3.465V | - | 3.135V | - | - | LVPECL | - | - | - | 50 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLL726200.000000I Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT | - | 2.5V | - | 25% | - | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | 2.625V | - | 2.375V | - | - | LVDS | - | - | - | 100 OHM | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XLH725033.333JU4X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | - | - | - | 4 | - | 70°C | -20°C | - | - | e4 | - | 4 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; TR; ALSO COMPATIBLE WITH HCMOS/LVCMOS O/P | - | 2.5V | 33.333MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 33.333MHz | - | 3ns | 3ns | - | 2.625V | 2.5V | 2.375V | - | - | CMOS | - | - | 35mA | 15 pF | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() XUP530200.000JS6X8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 70°C | -20°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 3.3V | 200MHz | - | Not Qualified | 5.0mm x 3.2mm x 1.1mm | 200MHz | - | 0.4ns | 0.4ns | 55/45% | - | 3.3V | 3.135V | - | - | LVPECL | - | - | 128mA | 50 OHM | - | - | - | 5mm | 3.2mm | 1.1mm | - | RoHS Compliant | Lead Free | ||
![]() XLL536150.000JS6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | CLCC | YES | SURFACE MOUNT | 6 | 1350MHz | 85°C | -40°C | - | - | - | - | 6 | - | EAR99 | - | - | - | - | 8542.39.00.01 | 3.3V | - | - | Not Qualified | - | 150MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 100mA | - | - | 0.75MHz | - | 5mm | 3.2mm | 1.1mm | - | Non-RoHS Compliant | Lead Free | ||
![]() XUL716200.000JU6I8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Standard | CLCC | - | - | 6 | - | 85°C | -40°C | - | - | e4 | - | 6 | - | EAR99 | Gold (Au) | - | - | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TR | 8542.39.00.01 | 1.8V | 200MHz | - | Not Qualified | 7.0mm x 5.0mm x 1.3mm | 200MHz | - | 0.315ns | 0.315ns | - | 1.89V | 1.8V | 1.71V | - | - | LVDS | - | - | - | 100 OHM | - | - | - | 7mm | 5mm | 1.3mm | - | RoHS Compliant | Lead Free | ||
![]() FXO-HC735R-25 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 85°C | -40°C | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 50% | - | 7.5mm x 5.2mm x 1.4mm | 25MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FXO-HC730-55 Integrated Device Technology (IDT) | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | 70°C | -20°C | - | 2007 | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR, 7 INCH | - | 3.3V | - | 100% | - | 7.5mm x 5.2mm x 1.4mm | 55MHz | - | 3ns | 3ns | 55/45% | 3.465V | - | 3.135V | - | - | HCMOS | - | - | - | 15 pF | NO | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |